- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Jacket (Insulation) Material | Cable Types | Conductor category | Conductor surface | Core colour | Halogen free according to IEC 60754-2 | Low smoke according to IEC 61034-2 | Material core insulation | Mfr | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Outer diameter approx. | Package | Product Status | Operating Temperature | Series | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4519047 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4510022E Lapp | In Stock | - | - | - | - | Class 5 = flexible | Bare | - | No | No | - | - | 0.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0089105 Lapp | In Stock | - | - | - | - | Class 5 = flexible | Tinned | - | No | No | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4726061K Lapp | In Stock | - | - | - | - | Class 5 = flexible | Bare | - | No | No | - | - | 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4726089 Lapp | In Stock | - | - | - | - | Class 5 = flexible | Bare | Pink | No | No | Other | - | 50 | 750 | 450 | 14.4 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15331004 Lapp | In Stock | - | - | - | - | Class 5 = flexible | Tinned | - | No | No | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4520142K Lapp | In Stock | - | - | - | - | Class 5 = flexible | Bare | - | No | No | - | - | 2.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15301001S Lapp | In Stock | - | - | - | - | - | Tinned | - | No | No | - | - | 0.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0106105 Lapp | In Stock | - | - | - | - | - | Silver-plated | - | No | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15361013 Lapp | In Stock | - | - | - | - | Class 5 = flexible | Tinned | - | No | No | - | - | 185 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4160301K Lapp | In Stock | - | - | - | - | Class 5 = flexible | Tinned | - | No | No | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4726124 Lapp | In Stock | - | - | - | - | Class 5 = flexible | Bare | - | No | No | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0057002 Lapp | In Stock | - | - | - | - | Class 5 = flexible | Tinned | - | No | No | Rubber - silicone rubber (SIR) | - | 25 | 500 | - | 9.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4724069 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4512353S Lapp | 2932 |
| - | - | - | Class 5 = flexible | Bare | - | No | No | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4726121K Lapp | In Stock | - | - | - | - | Class 5 = flexible | Bare | - | No | No | - | - | 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4519002K Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1235105K Lapp | In Stock | - | - | - | - | Class 5 = flexible | Tinned | - | No | Yes | - | - | 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4150402K Lapp | In Stock | - | - | - | - | Class 5 = flexible | Tinned | - | No | No | - | - | 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22UL1015TPCGRA25 Remington | In Stock | - | - | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | - | - | - | Remington Industries | - | - | - | - | Bag | Active | 105°C | - | 22 AWG | 600V | Gray | 7/30 | 0.094 (2.38mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00 (7.62m) | 0.030 (0.76mm) | UL Style 1015 |