- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Base Product Number | Brand | Cable Types | Conductor category | Conductor surface | Factory Pack QuantityFactory Pack Quantity | Halogen free according to IEC 60754-2 | Lead Free Status / RoHS Status | Low smoke according to IEC 61034-2 | Manufacturer | Mfr | Nominal cross section conductor | Package | Product Status | RoHS | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Product Category | Spool Size | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0094003 Lapp | In Stock | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | - | Hook-Up | - | - | - | - | - | - | - | LAPP | - | Spool | Active | - | -190°C ~ 200°C | ÖLFLEX® | - | - | 28 AWG | - | Brown | - | 0.035 (0.89mm) | - | - | - | - | - | - | ||
![]() 22UL1007TPCBRO250 Remington | In Stock | - | - | - | Poly-Vinyl Chloride (PVC) | - | - | Hook-Up | - | - | - | - | - | - | - | Remington Industries | - | Bag | Active | - | 105°C | - | - | - | 22 AWG | 300V | Brown | 7/30 | 0.062 (1.57mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | - | 250.0 (76.2m) | 0.015 (0.38mm) | UL Style 1007 | ||
![]() CP9685-000 TE Connectivity | In Stock | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | - | Hook-Up, Dual Wall, Shielded | - | - | - | - | -- | - | - | - | - | - | - | - | 150°C | -- | Active | -- | 14 AWG | 600V | White | 19/27 | 0.134 (3.40mm) | -- | - | - | -- | 0.008 (0.20mm) | -- | ||
![]() CA4071-000 TE Connectivity | In Stock | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | CA40 | - | Hook-Up | - | - | - | - | -- | - | - | TE Connectivity Raychem Cable Protection | - | Spool | Obsolete | - | -65°C ~ 150°C | MIL-W-22759 and MIL-C-27500, 55A0111 | Obsolete | -- | 14 AWG | 600V | Brown | 19/27 | 0.085 (2.16mm) | -- | - | - | 2000.0 (609.6m) | 0.005 (0.13mm) | -- | ||
![]() 11047-10-1-0500-007-1-TS CnC Tech | 28 |
| - | Copper, Tinned | Polyphenylene Ether (PPE) | 11047-10 | - | Hook-Up | - | - | - | - | - | - | - | CNC Tech | - | Digi-Spool®, Continuous Spool | Active | - | -10°C ~ 105°C | - | - | - | 10 AWG | 600V | Green | 19/0.0092 | 0.090 (2.29mm) | - | - | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | 0.009 (0.23mm) | UL Style 11047 | ||
![]() 4160701K Lapp | In Stock | - | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | No | - | No | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4726054K Lapp | In Stock | - | - | - | - | - | - | - | Class 5 = flexible | Bare | - | No | - | No | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4727041 Lapp | In Stock | - | - | - | - | - | - | - | Class 5 = flexible | Bare | - | No | - | No | - | - | 70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4520004E Lapp | In Stock | - | - | - | - | - | - | - | Class 5 = flexible | Bare | - | No | - | No | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4510113K Lapp | In Stock | - | - | - | - | - | - | - | Class 5 = flexible | Bare | - | No | - | No | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4520014E Lapp | In Stock | - | - | - | - | - | - | - | Class 5 = flexible | Bare | - | No | - | No | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4512211S Lapp | In Stock | - | - | - | - | - | - | - | Class 5 = flexible | Bare | - | No | - | No | - | - | 0.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4160601K Lapp | In Stock | - | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | No | - | No | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15301001K Lapp | In Stock | - | - | - | - | - | - | - | - | Tinned | - | No | - | No | - | - | 0.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4519021K Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4510021K Lapp | In Stock | - | - | - | - | - | - | - | Class 5 = flexible | Bare | - | No | - | No | - | - | 0.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4522301S Lapp | 2430 |
| - | - | - | - | - | - | Class 5 = flexible | Bare | - | No | - | No | - | - | 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55PC0211-16-1CS2502 TE Connectivity | In Stock | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | 55PC0211 | - | Hook-Up, Dual Wall | - | - | - | - | - | - | - | TE Connectivity Raychem Cable Protection | - | Bulk | Discontinued at Digi-Key | - | 150°C | - | - | - | 16 AWG | 600V | Brown | 19/29 | 0.071 (1.80mm) | - | - | - | - | 0.008 (0.20mm) | - | ||
![]() 22UL1015TPCBLA1000 Remington | In Stock | - | - | - | Poly-Vinyl Chloride (PVC) | - | - | Hook-Up | - | - | - | - | - | - | - | Remington Industries | - | Bag | Active | - | 105°C | - | - | - | 22 AWG | 600V | Black | 7/30 | 0.094 (2.38mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | - | 1000.0 (304.8m) | 0.030 (0.76mm) | UL Style 1015 | ||
![]() EM0519-000 TE Connectivity | In Stock | - | - | - | - | - | TE Connectivity / Raychem | - | - | - | 1 | - | - | - | TE Connectivity | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | Hook-up Wire | - | - | - | - |