- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Package Quantity | Approvals | Cable Types | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer Part Number | Maximum Temperature | Mfr | Operating Temperature-Max | Package | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Type | Color | Applications | Reach Compliance Code | Wire Gauge | Voltage | Connector Support Type | Cable Length | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation | Outside Diameter | Stranding | Gauge | Wire Gauge - AWG | Conductor Type | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 39116 0051000 Belden | In Stock | - | - | - | - | - | - | - | 1 | BELDEN INC | Polyphenylene Oxide (PPO) | - | 391160051000 | + 105 C | - | - | - | - | Active | - | 5.57 | Details | Yes | 11 lbs | 600 V | - | - | 39116 | - | - | - | compliant | - | - | WIRE AND CABLE | 1000 ft | Green | - | - | - | 2.1 mm | 26 x 30 | - | 16 AWG | - | - | - | - | - | - | ||
![]() 451807-000 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44A0111-28-5 TE Connectivity | In Stock | - | - | Tinned Copper | - | - | - | - | 1 | TE CONNECTIVITY LTD | Polyalkene | - | 44A0111-28-5 | + 150 C | - | 150 °C | - | 2820853006 | Active | - | 5.55 | Details | Yes | 0.015344 oz | 600 V | - | - | - | Spec 44 | - | - | compliant | - | - | WIRE AND CABLE | 1 ft | Green | - | - | - | - | 7 x 36 | - | 28 AWG | - | - | - | - | - | - | ||
![]() 6115BK199 Alpha Wire | In Stock | - | - | - | - | - | - | - | - | ALPHA WIRE CO | - | Alpha Wire | 6115BK199 | - | - | - | - | - | Contact Manufacturer | - | 5.57 | - | Yes | - | - | - | - | - | - | - | - | compliant | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 99770081000 Belden | In Stock | - | - | - | - | - | - | - | - | BELDEN INC | - | Belden Inc | 99770081000 | - | - | - | - | - | Active | - | 5.57 | - | Yes | - | - | - | - | - | - | - | - | compliant | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 830410101000 Belden | In Stock | - | - | - | - | - | - | - | - | BELDEN INC | - | Belden Inc | 830410101000 | - | - | - | - | - | Active | - | 5.57 | - | Yes | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 391440RD199 Alpha Wire | In Stock | - | - | - | - | - | - | - | - | ALPHA WIRE CO | - | Alpha Wire | 391440RD199 | - | - | - | - | - | Active | - | 5.57 | - | Yes | - | - | - | - | - | - | - | - | compliant | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WH24-05-100 NTE Electronics, Inc. | In Stock | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | 1 | UL;CSA | Hook-Up | - | - | PVC | NTE Electronics | WH24-05-100 | - | NTE Electronics, Inc | - | Spool | - | - | Active | - | - | - | - | 300V | 90°C | - | WH | - | Green | Hook-Up Wire | - | 24 AWG | 300V | - | - | Green | - | - | PVC | - | 7 | 24 AWG | - | Stranded | - | 100 Feet | - | 0.015 Inches | - | ||
![]() 2844/7 YL1000 Alpha Wire | In Stock | - | - | - | - | - | - | - | - | - | Polytetrafluoroethylene (PTFE) | - | - | + 200 C | - | - | - | - | - | - | - | Details | - | 2 lbs | 250 V | - | - | 2844 | MIL-DTL-16878/6 (Type B) | - | - | - | - | - | - | 1000 ft | Yellow | - | - | - | 0.91 mm | 7 x 32 | - | 24 AWG | - | - | - | - | - | - | ||
![]() 55PC0211-16-5CS2502 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | F64522-000 | - | - | - | Details | - | - | - | - | - | 55PC0211 | Airframe | - | - | - | - | - | - | 1 ft | - | - | - | - | - | - | - | 16 AWG | - | - | - | - | - | - | ||
![]() WH22-01-100 NTE Electronics, Inc. | In Stock | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | 1 | UL;CSA | Hook-Up | - | - | PVC | NTE Electronics | WH22-01-100 | - | NTE Electronics, Inc | - | Spool | - | - | Active | - | - | - | - | 300 Volts AC | 90°C | - | WH | - | Brown | Hook-Up Wire | - | 22 AWG | 300V | - | - | Brown | - | - | PVC | - | 7 | 22 AWG | - | Stranded | - | 100 Feet | - | 0.015 Inches | - | ||
![]() 44A0311-16-2-F874 TE Connectivity / Raychem | In Stock | - | - | Tinned Copper | - | - | - | - | 1 | - | Polyvinylidene Fluoride (PVDF) | - | - | + 150 C | - | - | - | CA6780-000 | - | - | - | Details | - | 0.572179 oz | 2.5 kV | - | - | - | Spec 44 | - | - | - | - | - | - | 1 ft | Red | - | - | - | - | 19 x 29 | - | 16 AWG | - | - | - | - | - | - | ||
![]() 55A1131-28-0/2/9-9 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 491960-000 | - | - | - | Details | - | - | - | - | Spool | - | - | - | - | - | - | - | - | 1 ft | - | - | - | - | - | - | - | 28 AWG | - | - | - | - | - | - | ||
![]() 391245BK199 Alpha Wire | In Stock | - | - | - | - | - | - | - | - | ALPHA WIRE CO | - | Alpha Wire | 391245BK199 | - | - | - | - | - | Active | - | 5.57 | - | Yes | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ181930BK199 Alpha Wire | In Stock | - | - | - | - | - | - | - | - | ALPHA WIRE CO | - | Alpha Wire | AZ181930BK199 | - | - | - | - | - | Active | - | 5.57 | - | Yes | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 391040BK199 Alpha Wire | In Stock | - | - | - | - | - | - | - | - | ALPHA WIRE CO | - | Alpha Wire | 391040BK199 | - | - | - | - | - | Active | - | 5.57 | - | Yes | - | - | - | - | - | - | - | - | compliant | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 39114 0071000 Belden | In Stock | - | - | - | - | - | - | - | 1 | BELDEN INC | Polyphenylene Oxide (PPO) | - | 391140071000 | + 105 C | - | - | - | - | Active | - | 5.57 | Details | Yes | 15 lbs | 600 V | - | - | 39114 | - | - | - | compliant | - | - | WIRE AND CABLE | 1000 ft | Violet | - | - | - | 2.46 mm | 41 x 30 | - | 14 AWG | - | - | - | - | - | - | ||
![]() 6113BK199 Alpha Wire | In Stock | - | - | - | - | - | - | - | - | ALPHA WIRE CO | - | Alpha Wire | 6113BK199 | - | - | - | - | - | Contact Manufacturer | - | 5.56 | - | Yes | - | - | - | - | - | - | - | - | compliant | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ221934BK199 Alpha Wire | In Stock | - | - | - | - | - | - | - | - | ALPHA WIRE CO | - | Alpha Wire | AZ221934BK199 | - | - | - | - | - | Active | - | 5.57 | - | Yes | - | - | - | - | - | - | - | - | compliant | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT201932RD199 Alpha Wire | In Stock | - | - | - | - | - | - | - | - | ALPHA WIRE CO | - | Alpha Wire | AT201932RD199 | - | - | - | - | - | Active | - | 5.57 | - | Yes | - | - | - | - | - | - | - | - | compliant | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |