- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Base Product Number | Cable Types | Insulation Materials | Lead Free Status / RoHS Status | Maximum Temperature | Mfr | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Wire Gauge | Voltage | Cable Length | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Product Type | Stranding | Outer Diameter | Wire Gauge - AWG | Features | Spool Size | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3135-24-1-0500-003-1-TS CnC Tech | 3713 |
| - | Copper, Tinned | Silicone Rubber | 3135-24 | Hook-Up | - | - | - | CNC Tech | Digi-Spool®, Continuous Spool | Active | - | - | -30°C ~ 150°C | - | - | - | - | 24 AWG | 600V | - | Yellow | 11/0.0063 | 0.083 (2.11mm) | - | - | - | - | High Temperature, Oil Resistant | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | 0.030 (0.76mm) | UL Style 3135 | ||
![]() 2630 GR001 Alpha Wire | 515 |
| - | Copper, Nickel Coated | Perfluoroalkoxy (PFA) | 2630 | Hook-Up | PFA | - | + 300 C | Alpha Wire | Spool | Active | - | 600 V | -150°C ~ 300°C | 2630 | - | - | Multiple UL AWM Styles | 30 AWG | 600V | 1000 ft | Green | 7/38 | 0.024 (0.61mm) | Hook-up Wire | 7 x 38 | 0.3mm | 30 AWG | Chemical Resistant, High Temperature, UV Resistant | - | 300m | 0.006 (0.15mm) | UL Style 11905 | ||
![]() 2634 OR001 Alpha Wire | 565 |
| - | Copper, Nickel Coated | Perfluoroalkoxy (PFA) | 2634 | Hook-Up | PFA | - | + 300 C | Alpha Wire | Spool | Active | - | 600 V | -150°C ~ 300°C | 2634 | - | - | Multiple UL AWM Styles | 34 AWG | 600V | 1000 ft | Orange | Solid | 0.018 (0.46mm) | Hook-up Wire | - | - | 34 AWG | Chemical Resistant, High Temperature, UV Resistant | - | 1000ft | 0.006 (0.15mm) | - | ||
![]() 4-221 Intel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0103002 Lapp | In Stock | - | - | - | - | - | - | - | - | - | LAPP | Spool | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30-01767 Tensility International Corporation | 27 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Hook-Up | - | - | - | Tensility International Corp | Spool | Active | - | - | -40°C ~ 105°C | - | - | - | - | 24 AWG | 600V | - | Green | 41/0.0031 | 0.043 (1.09mm) | - | - | - | - | - | 1000.7 (305.0m) | 1000.7 (305.0m) | 0.009 (0.23mm) | UL Style 11028 | ||
![]() FLHTC0311-18-6 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD14273001 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44/0414-24-9CS1235 TE Connectivity | In Stock | - | - | Copper, Silver Coated | Polyvinylidene Fluoride (PVDF) | 44/0414 | Hook-Up, Dual Wall | - | -- | - | TE Connectivity Raychem Cable Protection | Bulk | Active | Non-Compliant | - | -65°C ~ 135°C | -- | Active | -- | - | 24 AWG | 600V | - | White | 19/36 | 0.039 (0.99mm) | - | - | - | - | -- | - | -- | 0.0030 (0.076mm) | -- | ||
![]() 30-01724 Tensility International Corporation | 1622 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Hook-Up | - | - | - | Tensility International Corp | Digi-Spool®, Continuous Spool | Active | - | - | -40°C ~ 105°C | - | - | - | - | 30 AWG | 600V | - | White | 65/0.0063 | 0.094 (2.38mm) | - | - | - | - | - | 1000.7 (305.0m) | Enter Number of Meters in Order Quantity | 0.017 (0.43mm) | UL Style 11028 | ||
![]() 82A0811-4-0 TE Connectivity | In Stock | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | 82A0811 | Hook-Up, Dual Wall | - | -- | - | TE Connectivity Raychem Cable Protection | Bulk | Active | - | - | 150°C | MIL-W-22759, FlexLine | Active | -- | - | 4 AWG | 600V | - | Black | 1665/36 | 0.359 (9.12mm) | - | - | - | - | -- | - | -- | 0.012 (0.30mm) | -- | ||
![]() 1007-18-1-2000-001-1-TD CnC Tech | 2202 |
| - | - | - | 1007-18 | - | - | - | - | CNC Tech | Digi-Spool®, Continuous Spool | Active | - | - | - | - | - | - | - | 18 AWG | - | - | Black | Solid | - | - | - | - | - | - | 2000.0 (609.6m) | Enter Number of Feet in Order Quantity | - | UL Style 1007 | ||
![]() 3135-24-1-0500-004-1-TS CnC Tech | 3089 |
| - | Copper, Tinned | Silicone Rubber | - | Hook-Up | - | - | - | CNC Tech | Digi-Spool®, Continuous Spool | Active | - | - | -30°C ~ 150°C | - | - | - | - | 24 AWG | 600V | - | Red | 11/0.0063 | 0.083 (2.11mm) | - | - | - | - | High Temperature, Oil Resistant | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | 0.030 (0.76mm) | UL Style 3135 | ||
![]() 3135-26-1-0500-007-1-TS CnC Tech | 2196 |
| - | Copper, Tinned | Silicone Rubber | - | Hook-Up | - | - | - | CNC Tech | Digi-Spool®, Continuous Spool | Active | - | - | -30°C ~ 150°C | - | - | - | - | 26 AWG | 600V | - | Green | 7/0.0063 | 0.081 (2.06mm) | - | - | - | - | High Temperature, Oil Resistant | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | 0.030 (0.76mm) | UL Style 3135 | ||
![]() 3135-24-1-0500-007-1-TS CnC Tech | 2812 |
| - | Copper, Tinned | Silicone Rubber | 3135-24 | Hook-Up | - | - | - | CNC Tech | Digi-Spool®, Continuous Spool | Active | - | - | -30°C ~ 150°C | - | - | - | - | 24 AWG | 600V | - | Green | 11/0.0063 | 0.083 (2.11mm) | - | - | - | - | High Temperature, Oil Resistant | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | 0.030 (0.76mm) | UL Style 3135 | ||
![]() 1332-22-1-0500-011-1-TS CnC Tech | 3713 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | 1332-22 | Hook-Up | - | - | - | CNC Tech | Digi-Spool®, Continuous Spool | Active | - | - | -80°C ~ 200°C | - | - | - | - | 22 AWG | 300V | - | Green, Yellow | 7/0.0100 | 0.057 (1.45mm) | - | - | - | - | - | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | 0.013 (0.33mm) | UL Style 1332 | ||
![]() 11047-16-1-0500-011-1-TS CnC Tech | 34 |
| - | Copper, Tinned | Polyphenylene Ether (PPE) | 11047-16 | Hook-Up | - | - | - | CNC Tech | Digi-Spool®, Continuous Spool | Active | - | - | -10°C ~ 105°C | - | - | - | - | 16 AWG | 600V | - | Green, Yellow | 19/0.0092 | 0.090 (2.29mm) | - | - | - | - | - | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | 0.009 (0.23mm) | UL Style 11047 | ||
![]() 3135-26-1-0500-004-1-TS CnC Tech | 3006 |
| - | Copper, Tinned | Silicone Rubber | - | Hook-Up | - | - | - | CNC Tech | Digi-Spool®, Continuous Spool | Active | - | - | -30°C ~ 150°C | - | - | - | - | 26 AWG | 600V | - | Red | 7/0.0063 | 0.081 (2.06mm) | - | - | - | - | High Temperature, Oil Resistant | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | 0.030 (0.76mm) | UL Style 3135 | ||
![]() 3132-26-1-0500-005-1-TS CnC Tech | 4416 |
| - | Copper, Tinned | Silicone Rubber | - | Hook-Up | - | - | - | CNC Tech | Digi-Spool®, Continuous Spool | Active | - | - | -30°C ~ 150°C | - | - | - | - | 26 AWG | 300V | - | Blue | 7/0.0063 | 0.051 (1.30mm) | - | - | - | - | High Temperature, Oil Resistant | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | 0.015 (0.38mm) | UL Style 3132 | ||
![]() 3132-26-1-0500-001-1-TS CnC Tech | 9226 |
| - | Copper, Tinned | Silicone Rubber | - | Hook-Up | - | - | - | CNC Tech | Digi-Spool®, Continuous Spool | Active | - | - | -30°C ~ 150°C | - | - | - | - | 26 AWG | 300V | - | Black | 7/0.0063 | 0.051 (1.30mm) | - | - | - | - | High Temperature, Oil Resistant | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | 0.015 (0.38mm) | UL Style 3132 |