- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Base Product Number | Cable Types | Conductor category | Conductor surface | Core colour | Halogen free according to IEC 60754-2 | Ihs Manufacturer | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Mfr | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Outer diameter approx. | Package | Part Life Cycle Code | Product Status | Risk Rank | Operating Temperature | Series | Reach Compliance Code | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Spool Size | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1569-26-1-0500-002-1-TS CnC Tech | 3656 |
| - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | 1569-26 | Hook-Up | - | - | - | - | - | - | - | - | - | CNC Tech | - | - | - | - | Digi-Spool®, Continuous Spool | - | Active | - | -10°C ~ 105°C | - | - | 26 AWG | 300V | - | White | - | - | Oil Resistant | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | 0.015 (0.38mm) | UL Style 1569 | ||
![]() 1569-26-1-0500-007-1-TS CnC Tech | 4129 |
| - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | 1569-26 | Hook-Up | - | - | - | - | - | - | - | - | - | CNC Tech | - | - | - | - | Digi-Spool®, Continuous Spool | - | Active | - | -10°C ~ 105°C | - | - | 26 AWG | 300V | - | Green | - | - | Oil Resistant | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | 0.015 (0.38mm) | UL Style 1569 | ||
![]() 3135-20-1-0500-004-1-TS CnC Tech | 3502 |
| - | Copper, Tinned | Silicone Rubber | - | Hook-Up | - | - | - | - | - | - | - | - | - | CNC Tech | - | - | - | - | Digi-Spool®, Continuous Spool | - | Active | - | -30°C ~ 150°C | - | - | 20 AWG | 600V | - | Red | 7/0.0126 | 0.099 (2.51mm) | High Temperature, Oil Resistant | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | 0.030 (0.76mm) | UL Style 3135 | ||
![]() 4522222S Lapp | 2399 |
| - | - | - | - | - | Class 5 = flexible | Bare | - | No | - | No | - | - | - | - | 2.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4512322S Lapp | 2333 |
| - | - | - | - | - | Class 5 = flexible | Bare | - | No | - | No | - | - | - | - | 0.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4512243S Lapp | 2056 |
| - | - | - | - | - | Class 5 = flexible | Bare | - | No | - | No | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4512391S Lapp | 2329 |
| - | - | - | - | - | Class 5 = flexible | Bare | - | No | - | No | - | - | - | - | 0.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4519114 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0068105 Lapp | In Stock | - | - | - | - | - | - | Class 1 = solid | Tinned | - | No | - | No | - | - | - | - | 0.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0083000 Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | No | LAPP GROUP PVT LTD | No | Lapp Group | 0083000 | - | - | 0.75 | - | - | - | - | Active | - | 5.05 | - | - | unknown | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | ||
![]() 0081104S Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | No | - | No | - | - | - | - | 0.25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0085000S Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | No | - | No | - | - | - | - | 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0087104 Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | No | LAPP GROUP PVT LTD | No | Lapp Group | 0087104 | - | - | 4 | - | - | - | - | Active | - | 5.06 | - | - | unknown | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | ||
![]() 0095006 Lapp | In Stock | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | Hook-Up | - | Silver-plated | - | No | - | No | - | - | - | LAPP | - | - | - | - | Spool | - | Active | - | -190°C ~ 200°C | ÖLFLEX® | - | 26 AWG | - | - | Green | - | 0.039 (1.00mm) | - | - | - | - | - | ||
![]() 1238114 Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | No | - | Yes | - | - | Copolymer, cross-linked (XPE) | - | 6 | 450 | - | 4.8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4161211 Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Tinned | Green | No | - | No | - | - | Polyvinyl chloride (PVC) | - | 50 | 750 | 450 | 13.9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4520034K Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Bare | - | No | - | No | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4725052K Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Bare | - | No | - | No | - | - | - | - | 0.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4725092K Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Bare | - | No | - | No | - | - | - | - | 0.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4726067 Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Bare | Grey | No | - | No | - | - | Other | - | 25 | 750 | 450 | 10.6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |