- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Base Product Number | Cable Types | Conductor category | Conductor surface | Core colour | Halogen free according to IEC 60754-2 | Lead Free Status / RoHS Status | Low smoke according to IEC 61034-2 | Material core insulation | Mfr | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Outer diameter approx. | Package | Product Status | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Spool Size | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4726098 Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Bare | Orange | No | - | No | Other | - | 35 | 750 | 450 | 12.1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0063001 Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Tinned | Black | No | - | No | Rubber - silicone rubber (SIR) | - | 150 | 500 | 300 | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0103104 Lapp | In Stock | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | Hook-Up | - | Silver-plated | - | No | - | No | - | LAPP | - | - | - | - | Spool | Active | -190°C ~ 200°C | ÖLFLEX® | - | - | 18 AWG | - | Red | - | 0.069 (1.75mm) | - | - | - | - | - | ||
![]() 1233104K Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | No | - | Yes | - | - | 0.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1249583 Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | No | - | Yes | - | - | 0.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3022677 Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | No | - | No | Other | - | 10 | 3000 | 1800 | 11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4160603K Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | No | - | No | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4515142S Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4520166/100 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4520112K Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Bare | - | No | - | No | - | - | 2.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15361004 Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Tinned | - | No | - | No | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4724064 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4726095 Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Bare | Orange | No | - | No | Other | - | 10 | 750 | 450 | 7.1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CA6318-000 TE Connectivity | In Stock | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | CA63 | Hook-Up, Dual Wall, Shielded | - | - | - | - | -- | - | - | TE Connectivity Raychem Cable Protection | - | - | - | - | Spool | Obsolete | -65°C ~ 150°C | MIL-W-22759 and MIL-C-27500, 55A1111 | Obsolete | -- | 12 AWG | 600V | White | -- | 0.137 (3.48mm) | -- | - | 1000.0 (304.8m) | 0.008 (0.20mm) | -- | ||
![]() 22UL1015TPCWHI500 Remington | In Stock | - | - | - | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | - | - | - | - | - | Remington Industries | - | - | - | - | Bag | Active | 105°C | - | - | - | 22 AWG | 600V | White | 7/30 | 0.094 (2.38mm) | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | - | 500.0 (152.4m) | 0.030 (0.76mm) | UL Style 1015 | ||
![]() 20UL1015TPCGRE250 Remington | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | - | - | - | - | - | Remington Industries | - | - | - | - | Bulk | Active | 105°C | - | - | - | 20 AWG | 600V | Green | 10/30 | 0.099 (2.51mm) | - | - | 250.0 (76.2m) | 0.030 (0.76mm) | - | ||
![]() 3122-24-1-0500-006-1-TS CnC Tech | 4334 |
| - | Copper, Tinned | Silicone Rubber | 3122-24 | Hook-Up | - | - | - | - | - | - | - | CNC Tech | - | - | - | - | Digi-Spool®, Continuous Spool | Active | -50°C ~ 200°C | - | - | - | 24 AWG | 300V | Brown | 7/0.0079 | 0.071 (1.80mm) | Oil Resistant | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | 0.019 (0.48mm) | UL Style 3122 | ||
![]() 3122-26-1-0500-003-1-TS CnC Tech | 4336 |
| - | Copper, Tinned | Silicone Rubber | 3122-26 | Hook-Up | - | - | - | - | - | - | - | CNC Tech | - | - | - | - | Digi-Spool®, Continuous Spool | Active | -50°C ~ 200°C | - | - | - | 26 AWG | 300V | Yellow | 7/0.0063 | 0.067 (1.70mm) | Oil Resistant | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | 0.019 (0.48mm) | UL Style 3122 | ||
![]() 3122-26-1-0500-001-1-TS CnC Tech | 4080 |
| - | Copper, Tinned | Silicone Rubber | 3122-26 | Hook-Up | - | - | - | - | - | - | - | CNC Tech | - | - | - | - | Digi-Spool®, Continuous Spool | Active | -50°C ~ 200°C | - | - | - | 26 AWG | 300V | Black | 7/0.0063 | 0.067 (1.70mm) | Oil Resistant | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | 0.019 (0.48mm) | UL Style 3122 | ||
![]() 30-02087 Tensility International Corporation | 1289 |
| - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Hook-Up | - | - | - | - | - | - | - | Tensility International Corp | - | - | - | - | Bulk | Active | -40°C ~ 105°C | - | - | - | 22 AWG | 600V | Green | Solid | 0.051 (1.30mm) | - | - | 16.40 (5.00m) | 0.012 (0.31mm) | UL Style 11028 |