- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Approvals | Base Product Number | Cable Types | Insulation Materials | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Standards Met | Voltage, Rating | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Applications | Current Rating | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Shield Type | Stranding | Number of Strands | Outer Diameter | Conductor Type | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 26UL1429STRVIO250 Remington | In Stock | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | - | Hook-Up | - | - | - | - | - | Remington Industries | - | Bulk | Active | - | - | 80°C | - | - | - | - | - | 26 AWG | 150V | Violet | 7/34 | 0.039 (0.99mm) | - | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 250.0 (76.2m) | 0.010 (0.25mm) | - | UL Style 1429 | ||
![]() 18UL1429STRGRA25 Remington | In Stock | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | - | Hook-Up | - | - | - | - | - | Remington Industries | - | Bulk | Active | - | - | 80°C | - | - | - | - | - | 18 AWG | 150V | Gray | 19/30 | 0.066 (1.68mm) | - | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 25.00 (7.62m) | 0.010 (0.25mm) | - | UL Style 1429 | ||
![]() 26UL1429STRGRA1000 Remington | In Stock | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | - | Hook-Up | - | - | - | - | - | Remington Industries | - | Bulk | Active | - | - | 80°C | - | - | - | - | - | 26 AWG | 150V | Gray | 7/34 | 0.039 (0.99mm) | - | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 1000.0 (304.8m) | 0.010 (0.25mm) | - | UL Style 1429 | ||
![]() 18UL1429STRYEL1000 Remington | In Stock | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | - | Hook-Up | - | - | - | - | - | Remington Industries | - | Bulk | Active | - | - | 80°C | - | - | - | - | - | 18 AWG | 150V | Yellow | 19/30 | 0.066 (1.68mm) | - | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 1000.0 (304.8m) | 0.010 (0.25mm) | - | UL Style 1429 | ||
![]() 20UL1429STRYEL1000 Remington | In Stock | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | - | Hook-Up | - | - | - | - | - | Remington Industries | - | Bulk | Active | - | - | 80°C | - | - | - | - | - | 20 AWG | 150V | Yellow | 19/32 | 0.057 (1.45mm) | - | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 1000.0 (304.8m) | 0.010 (0.25mm) | - | UL Style 1429 | ||
![]() 22UL1429STRBLA1000 Remington | In Stock | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | - | Hook-Up | - | - | - | - | - | Remington Industries | - | Bulk | Active | - | - | 80°C | - | - | - | - | - | 22 AWG | 150V | Black | 7/30 | 0.050 (1.27mm) | - | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 1000.0 (304.8m) | 0.010 (0.25mm) | - | UL Style 1429 | ||
![]() 28UL1429STRBLA100 Remington | In Stock | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | - | Hook-Up | - | - | - | - | - | Remington Industries | - | Bulk | Active | - | - | 80°C | - | - | - | - | - | 28 AWG | 150V | Black | 7/36 | 0.036 (0.91mm) | - | - | - | - | - | Abrasion Resistant, Chemical Resistant, Oil Resistant, Solvent Resistant | 100.0 (30.5m) | 0.010 (0.25mm) | - | UL Style 1429 | ||
![]() 44/0414-26-9CS2346 TE Connectivity | In Stock | - | - | Copper, Silver Coated | Polyvinylidene Fluoride (PVDF) | - | 44/0414 | Hook-Up, Dual Wall | - | -- | - | - | - | TE Connectivity Raychem Cable Protection | - | Bulk | Active | - | - | -65°C ~ 135°C | -- | Active | -- | - | - | 26 AWG | 600V | White | 7/34 | 0.033 (0.84mm) | - | - | - | - | - | -- | -- | 0.0030 (0.076mm) | - | -- | ||
![]() 44A0111-20-2L TE Connectivity | In Stock | - | - | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | - | 44A0111 | Hook-Up, Dual Wall | Polyalkene | -- | - | - | +150°C | TE Connectivity Raychem Cable Protection | -65°C | Bulk | Active | AS-81044, NEMA-WC-27500 | 600 V | -65°C ~ 150°C | MIL-W-81044 and MIL-C-27500, 44A0111 | Active | -- | - | - | 20 AWG | 600V | Red | 19/32 | 0.055 (1.40mm) | Unshielded | - | 19 | 1.4mm | - | -- | -- | 0.0031 (0.080mm) | - | -- | ||
![]() 55/0112-8-9 TE Connectivity | In Stock | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | 55/0112 | Hook-Up | - | -- | - | - | - | TE Connectivity Raychem Cable Protection | - | Bulk | Active | - | - | 200°C | -- | Active | -- | - | - | 8 AWG | 600V | White | 133/29 | 0.188 (4.78mm) | - | - | - | - | - | -- | -- | 0.005 (0.13mm) | - | -- | ||
![]() 55A0212-22-9 TE Connectivity | In Stock | - | - | Copper, Silver Coated | -- | - | 55A0212 | Hook-Up, Dual Wall | - | -- | - | - | - | TE Connectivity Raychem Cable Protection | - | Bulk | Active | - | - | -65°C ~ 150°C | -- | Active | -- | - | - | 22 AWG | 600V | White | -- | -- | - | - | - | - | - | -- | 5000 (1524.0m) | 0.008 (0.20mm) | - | -- | ||
![]() 55A0111-28-92 TE Connectivity | In Stock | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | 55A0111 | Hook-Up | - | -- | - | - | - | TE Connectivity Raychem Cable Protection | - | Bulk | Active | - | - | -65°C ~ 150°C | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | -- | - | - | 28 AWG | 600V | White, Red Stripe | 7/36 | 0.027 (0.69mm) | - | - | - | - | - | -- | -- | -- | - | -- | ||
![]() 82A0114-28-9CS3017 TE Connectivity | In Stock | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | 82A0114 | Hook-Up | - | -- | - | - | - | TE Connectivity Raychem Cable Protection | - | Bulk | Active | - | - | 150°C | MIL-W-22759, FlexLine | Active | -- | - | - | 28 AWG | 600V | White | 42/44 | 0.029 (0.74mm) | - | - | - | - | - | -- | -- | 0.004 (0.10mm) | - | -- | ||
![]() 81044/12-22-926 TE Connectivity | In Stock | - | - | Copper, Tinned | Polyvinyl Fluoride (PVF) | - | 81044 | Hook-Up, Dual Wall | - | -- | - | - | - | TE Connectivity Raychem Cable Protection | - | Bulk | Active | - | - | -65°C ~ 200°C | MIL-W-81044 and MIL-C-27500, 44A0811 | Active | -- | - | - | 22 AWG | 600V | White, Red, Blue Stripe | 19/34 | 0.047 (1.19mm) | - | - | - | - | - | -- | -- | 0.0030 (0.076mm) | - | -- | ||
![]() 01772.41T.03 General Cable | In Stock | - | - | - | - | - | - | - | EPDM | - | General Cable | 01772.RED | - | - | - | - | - | - | 600 Volts AC | - | - | - | - | Welding Cable | 265 Amps | 3/0 AWG | - | Red | - | - | - | 1613/30 | - | 0.67 Inches | Stranded | - | 1,000 Feet | - | - | - | ||
![]() C2104.21.01 General Cable | In Stock | - | - | - | - | UL;CSA | - | - | PVC | - | General Cable | C2104.21.01 | - | - | - | - | - | - | 600 Volts AC | - | - | - | - | Hook-Up Wire | - | 16 AWG | - | Black | - | - | - | 26/30 | - | 0.124 Inches | Stranded | - | 1,000 Feet | - | 0.032 Inches | - | ||
![]() 44A0111-30-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44A0111-26-91 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55/9952-12-9(LAT3) TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLHTC0311-20-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |