- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Approvals | AWG max. | Cable features | Cable Types | Certification marks | Conductor category | Conductor surface | Content | Core layout | Cross section | Cross section (each core) | Current load capacity | Factory colour | Halogen free according to IEC 60754-2 | Halogen-free | Ihs Manufacturer | Insulation Materials | Insulator Material | Jacket Material | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Maximum Operating Temperature | Mfr | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Minimum Operating Temperature | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U0 | Operating Temperature-Max | Operating Temperature-Min | Outside Ø | Package | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | RoHS-compliant | Sold per metre | Voltage, Rating | Operating Temperature | Series | ECCN Code | Type | Applications | Shielding | Construction | Reach Compliance Code | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation | Layout | Standards | Rated Voltage | Wire and Cable Name | Outer Diameter | Features | Cross Section Area | Diameter | Length | Jacket (Insulation) Thickness | Ratings | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4560074 Lapp | In Stock | - | - | - | - | - | - | Flame-retardant,Flexible | LiFY | - | - | Bare | 50m | Extremely fine strands according to VDE 0295 (0.07 mm) | 1 x 6 mm² | 6mm² | - | Blue | No | No | - | PVC | - | - | No | - | 4560074 | - | - | - | - | - | - | - | - | - | - | 1x | 6 | 750V | 500V | 450V | - | - | 6mm | Yes | - | - | - | - | - | No | - | - | - | - | LiFY | - | - | - | - | - | - | - | - | - | - | - | - | - | LIFY | - | - | - | - | - | - | - | - | - | |||
![]() 4160906-100 Lapp | In Stock | - | - | - | - | - | - | Flame-retardant,Oil-resistant,Flexible | Multi-Standard SC 2.1 | Approvals UL standard 1063 MTW, UL rec. · AWM-Style 1015 · CSA TEW · HAR: H07V-K, X07V-K · VDE 0281 · HD 21 | - | - | 100m | Fil de cuivre brins fins étamés | 1 x 16 mm² | 16mm² | - | Grey | - | No | - | PVC | - | - | - | - | 4160906-100 | - | Copper tin- plated | - | +105°C | +105°C | - | - | -40°C | -40°C | - | 1x | - | 750V | - | 450V | - | - | 9mm | Yes | - | - | - | - | - | No | - | - | - | - | SC 2.1 1X16 GY | - | - | - | - | - | - | - | - | - | - | - | Based on special PVC | - | MULTINORM (MTW) HAR/UL/CSA | - | - | - | - | - | - | - | - | - | |||
![]() 4510062S Lapp | In Stock | - | - | - | - | No | - | - | Flame-retardant,Flexible,Harmonised | H05V-K | VDE 0281/ HD 21 | Class 5 = flexible | Bare | 250m | Finely stranded according to VDE 0295<br>Class 5/IEC 60228 Class 5 5 | 1 x 0.75 mm² | 0.75mm² | Current capacity to VDE 0298 Part 4. | Grey | No | No | LAPP GROUP PVT LTD | PVC | - | - | No | Lapp Group | 4510062S | 4510062S | Bare copper, finely stranded Class 5 | - | +80°C | +80°C | - | - | -30°C | -30°C | - | 1x | 0.75 | 500V | 300/500V | 300V | - | - | 2.70mm | Yes | Active | - | 5.23 | Yes | - | No | - | - | - | EAR99 | H05V-K | - | - | - | compliant | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4161102-50 Lapp | In Stock | - | - | - | - | - | - | Flame-retardant,Oil-resistant,Flexible | Multi-Standard SC 2.1 | Approvals UL standard 1063 MTW, UL rec. · AWM-Style 1015 · CSA TEW · HAR: H07V-K, X07V-K · VDE 0281 · HD 21 | - | - | 50m | Fil de cuivre brins fins étamés | 1 x 35 mm² | 35mm² | - | Blue | - | No | - | PVC | - | - | - | - | 4161102-50 | - | Copper tin- plated | - | +105°C | +105°C | - | - | -40°C | -40°C | - | 1x | - | 750V | - | 450V | - | - | 11.70mm | Yes | - | - | - | - | - | No | - | - | - | - | SC 2.1 1X35 BU | - | - | - | - | - | - | - | - | - | - | - | Based on special PVC | - | MULTINORM (MTW) HAR/UL/CSA | - | - | - | - | - | - | - | - | - | |||
![]() 4161006-100 Lapp | In Stock | - | - | - | - | - | - | Flame-retardant,Oil-resistant,Flexible | Multi-Standard SC 2.1 | Approvals UL standard 1063 MTW, UL rec. · AWM-Style 1015 · CSA TEW · HAR: H07V-K, X07V-K · VDE 0281 · HD 21 | - | - | 100m | Fil de cuivre brins fins étamés | 1 x 25 mm² | 25mm² | - | Grey | - | No | - | PVC | - | - | - | - | 4161006-100 | - | Copper tin- plated | - | +105°C | +105°C | - | - | -40°C | -40°C | - | 1x | - | 750V | - | 450V | - | - | 10.20mm | Yes | - | - | - | - | - | No | - | - | - | - | SC 2.1 1X25 GY | - | - | - | - | - | - | - | - | - | - | - | Based on special PVC | - | MULTINORM (MTW) HAR/UL/CSA | - | - | - | - | - | - | - | - | - | |||
![]() 1237104 Lapp | In Stock | - | - | TINNED COPPER | - | CE; EAC; EN; IEC; VDE | - | Flame-retardant,Halogen-free,Oil-resistant,Flexible | ÖLFLEX® HEAT 125 SC | - | Class 5 = flexible | Tinned | 100m | Stranded tinned copper stranded conductor according to IEC 60228 and VDE 0295, Class 5 | 1 x 4 mm² | 4mm² | - | Red | No | Yes | LAPP GROUP PVT LTD | Polyolefin | CROSSLINKED POLYOLEFIN COPOLYMER | - | Yes | Lapp Group | 1237104 | 1237104 | - | - | +125°C | +125°C | - | - | -55°C | -55°C | - | 1x | 4 | 750V | - | 450V | 125 °C | -55 °C | 4.30mm | Yes | Active | - | 5.23 | Yes | - | No | - | - | - | - | ÖLFLEX HEAT 125 SC | COIL WINDING, ELECTROMAGNETS, PUMPS, ELECTRICAL SYSTEMS | NO | STRANDED | compliant | 1 | - | - | WIRE AND CABLE | - | - | - | - | - | - | 450 V | FLEXIBLE CORD AND FIXTURE WIRE | - | - | 4 mm2 | 4.3 mm | - | - | - | |||
![]() 1240000-100 Lapp | In Stock | - | - | - | - | - | - | Flame-retardant,Halogen-free,Oil-resistant,Flexible | ÖLFLEX® HEAT 125 SC | - | - | - | 100m | Stranded tinned copper stranded conductor according to IEC 60228 and VDE 0295, Class 5 | 1 x 16 mm² | 16mm² | - | Green,Yellow | - | Yes | - | Polyolefin | - | - | - | - | 1240000-100 | - | - | - | +125°C | +125°C | - | - | -55°C | -55°C | - | 1x | - | 750V | - | 450V | - | - | 7.20mm | Yes | - | - | - | - | - | No | - | - | - | - | ÖLFLEX HEAT 125 SC 1X16 GNYE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 1242000-500 Lapp | In Stock | - | - | - | - | - | - | Flame-retardant,Halogen-free,Oil-resistant,Flexible | ÖLFLEX® HEAT 125 SC | - | - | - | 500m | Stranded tinned copper stranded conductor according to IEC 60228 and VDE 0295, Class 5 | 1 x 35 mm² | 35mm² | - | Green,Yellow | - | Yes | - | Polyolefin | - | - | - | - | 1242000-500 | - | - | - | +125°C | +125°C | - | - | -55°C | -55°C | - | 1x | - | 750V | - | 450V | - | - | 10.10mm | Yes | - | - | - | - | - | No | - | - | - | - | ÖLFLEX HEAT 125 SC 1X35 GNYE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 1249644/100 Lapp | In Stock | - | - | - | - | - | - | Halogen-free,Heat-resistant,Cold-resistant | ÖLFLEX® HEAT 180 SiF A | - | - | - | 100m | Finely stranded according to VDE 0295, Class 5/IEC 60228, tin-plated | 1 x 1 mm² | 1mm² | - | Violet | - | Yes | - | Silicone | - | - | - | - | 1249644/100 | - | - | - | -50°C | -50°C | - | - | -50°C | -50°C | - | 1x | - | 1000V | - | 600V | - | - | 2.85mm | Yes | - | - | - | - | - | No | - | - | - | - | ÖLFLEX HEAT 180 SiF A 1x1 VT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 1249600/100 Lapp | In Stock | - | - | - | - | - | - | Halogen-free,Heat-resistant,Cold-resistant | ÖLFLEX® HEAT 180 SiF A | - | - | - | 100m | Finely stranded according to VDE 0295, Class 5/IEC 60228, tin-plated | 1 x 0.25 mm² | 0.25mm² | - | White | - | Yes | - | Silicone | - | - | - | - | 1249600/100 | - | - | - | -50°C | -50°C | - | - | -50°C | -50°C | - | 1x | - | 1000V | - | 600V | - | - | 2.25mm | Yes | - | - | - | - | - | No | - | - | - | - | ÖLFLEX HEAT 180 SiF A 1x0,25 WH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 1249705/100 Lapp | In Stock | - | - | - | - | - | - | Halogen-free,Heat-resistant,Cold-resistant | ÖLFLEX® HEAT 180 SiF A | - | - | - | 100m | Finely stranded according to VDE 0295, Class 5/IEC 60228, tin-plated | 1 x 1.50 mm² | 1.50mm² | - | Yellow | - | Yes | - | Silicone | - | - | - | - | 1249705/100 | - | - | - | -50°C | -50°C | - | - | -50°C | -50°C | - | 1x | - | 1000V | - | 600V | - | - | 3.15mm | Yes | - | - | - | - | - | No | - | - | - | - | ÖLFLEX HEAT 180 SiF A 1x1,5 YE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 0085104S/500 Lapp | In Stock | - | - | - | - | - | - | Heat-resistant,Cold-resistant,Acid-resistant,UV-resistant,Flame-retardant,Oil-resistant | ÖLFLEX® HEAT 205 SC | - | - | - | 500m | Finely stranded according to VDE 0295, Class 5/IEC 60228, tin-plated | 1 x 1.50 mm² | 1.50mm² | - | Red | - | No | - | Fluorinated ethylene propylene | - | - | - | - | 0085104S/500 | - | - | - | +205°C | - | - | - | -100°C | - | - | 1x | - | 500V | - | 300V | - | - | 2.10mm | Yes | - | - | - | - | - | No | - | - | - | - | 0085104S/500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 0053104 Lapp | In Stock | - | - | - | - | - | - | Heat-resistant,Halogen-free | HEAT 180 SIF | - | Class 5 = flexible | Tinned | Sold per metre | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 1 x 4mm² | 4mm² | - | Red | No | Yes | LAPP GROUP PVT LTD | Silicone | - | - | No | Lapp Group | 0053104 | 0053104 | - | 100m | +180°C | - | - | - | -50°C | - | - | 1x | 4 | 500V | 300/500V | 300V | - | - | 4.20mm | No | Active | - | 5.07 | - | Yes | Yes | - | - | - | - | OILFLEX® HEAT 180 SIF 1X4 Red | - | - | - | unknown | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 0107001 Lapp | 36 |
| - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | - | 19 | Heat-resistant,Oil-resistant,Acid-resistant | HEAT 260 SC | - | - | Silver-plated | Sold per metre | 19 x 0.45mm | 1 x 3.20mm² | 3.20mm² | - | Black | No | No | - | Polytetrafluoroethylene (PTFE) | - | - | No | - | 0107001 | - | - | 100m | +260°C | - | - | LAPP | -190°C | - | - | 1x | - | 500V | 300/500V | 300V | - | - | 2.87mm | No | - | Active | - | - | Yes | Yes | - | -190°C ~ 200°C | ÖLFLEX® | - | ÖLFLEX® HEAT 260 SC 12/19AWG Black | - | - | - | - | - | 12 AWG | - | - | Black | - | 0.122 (3.10mm) | - | 19 x 45 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() 4510072 Lapp | 48 | - | - | Copper | - | - | 20 | Flame-retardant,Flexible,Harmonised | H05V-K | VDE 0281/ HD 21 | Class 5 = flexible | Bare | 100m | Finely stranded according to VDE 0295<br>Class 5/IEC 60228 Class 5 5 | 1 x 75mm² | 0.75mm² | Current capacity to VDE 0298 Part 4. | Violet | No | No | - | PVC | - | PVC | No | - | 4510072 | - | Bare copper, finely stranded Class 5 | - | - | - | - | - | - | - | - | 1x | 0.75 | 500V | 300/500V | 300V | - | - | 2.40mm | Yes | - | - | - | - | - | No | 300V | - | - | - | H05V-K 1X0,75 Violet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 4725031 Lapp | 17 |
| - | - | - | No | CE; EAC; EN; HAR; VDE | - | Flame-retardant,Halogen-free,Flexible,Harmonised | H05Z-K | According to VDE 0282 Part 9 / HD 22.9 S1 | Class 5 = flexible | Bare | Sold per metre | Fine-wired strands made of blank copper wires | 1 x 0.50 mm² | 0.50mm² | - | Brown | No | Yes | LAPP GROUP PVT LTD | - | - | - | No | Lapp Group | 4725031 | 4725031 | - | 100m | - | - | +90°C | - | - | - | -15°C | 1x | 0.5 | 500V | - | 300V | 90 °C | -40 °C | 2.10mm | No | Active | - | 2.1 | Yes | Yes | Yes | 500 V | - | - | - | H05Z-K | WIRING OF LIGHTS, DEVICES, SWITCH PANELS AND DISTRIBUTORS | NO | STRANDED | compliant | 1 | - | - | WIRE AND CABLE | - | - | - | - | - | - | 300 V | CONTROL CABLE | 2.6mm | - | 0.5 mm2 | 2.6 mm | 100m | - | - | ||
![]() 4725032 Lapp | 19 |
| - | Copper | - | CE; EAC; EN; HAR; VDE | - | Flame-retardant,Halogen-free,Flexible,Harmonised | H05Z-K | According to VDE 0282 Part 9 / HD 22.9 S1 | - | - | Sold per metre | Fine-wired strands made of blank copper wires | 1 x 0.75 mm² | 0.75mm² | - | Brown | - | Yes | LAPP GROUP PVT LTD | - | - | - | - | Lapp Group | 4725032 | 4725032 | - | 100m | - | - | +90°C | - | - | - | -15°C | 1x | - | 500V | - | 300V | 90 °C | -40 °C | 2.30mm | No | Active | - | 2.09 | Yes | Yes | Yes | 500 V | - | - | - | H05Z-K | WIRING OF LIGHTS, DEVICES, SWITCH PANELS AND DISTRIBUTORS | NO | STRANDED | compliant | 1 | - | - | WIRE AND CABLE | - | - | - | - | - | - | 300 V | CONTROL CABLE | 2.8mm | - | 0.75 mm2 | 2.8 mm | 100m | - | - | |||
![]() 0086002S/500 Lapp | In Stock | - | - | - | - | - | - | Heat-resistant | ÖLFLEX® HEAT 205 SC | - | - | - | 500m | Finely stranded according to VDE 0295, Class 5/IEC 60228, tin-plated | 1 x 2.50 mm² | 2.50mm² | - | Blue | - | No | - | Fluorinated ethylene propylene | - | - | - | - | 0086002S/500 | - | - | - | +205°C | - | - | - | -100°C | - | - | 1x | - | 500V | - | 300V | - | - | 2.75mm | Yes | - | - | - | - | - | No | - | - | - | - | 0086002S/500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 0086003S/500 Lapp | In Stock | - | - | - | - | - | - | Heat-resistant | ÖLFLEX® HEAT 205 SC | - | - | - | 500m | Finely stranded according to VDE 0295, Class 5/IEC 60228, tin-plated | 1 x 2.50 mm² | 2.50mm² | - | Brown | - | No | - | Fluorinated ethylene propylene | - | - | - | - | 0086003S/500 | - | - | - | +205°C | - | - | - | -100°C | - | - | 1x | - | 500V | - | 300V | - | - | 2.75mm | Yes | - | - | - | - | - | No | - | - | - | - | 0086003S/500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 4725001 Lapp | 20 |
| - | Copper | - | CE; EAC; EN; HAR; VDE | - | Flame-retardant,Halogen-free,Flexible,Harmonised | H05Z-K | According to VDE 0282 Part 9 / HD 22.9 S1 | - | - | 100m | Fine-wired strands made of blank copper wires | 1 x 0.50 mm² | 0.50mm² | - | Green,Yellow | - | Yes | LAPP GROUP PVT LTD | - | - | - | - | Lapp Group | 4725001 | 4725001 | - | - | +90°C | +90°C | +90°C | - | -15°C | -15°C | -15°C | 1x | - | 500V | - | 300V | 90 °C | -40 °C | 2.60mm | Yes | Active | - | 2.09 | Yes | - | No | 500 V | - | - | - | H05Z-K 90°C 1X0,5 GNYE | WIRING OF LIGHTS, DEVICES, SWITCH PANELS AND DISTRIBUTORS | NO | STRANDED | compliant | 1 | - | - | WIRE AND CABLE | - | - | - | - | - | - | 300 V | CONTROL CABLE | 2.6mm | - | 0.5 mm2 | 2.6 mm | 100m | - | - |