- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Cable Types | Conductor category | Conductor surface | Core colour | Halogen free according to IEC 60754-2 | Low smoke according to IEC 61034-2 | Material core insulation | Mfr | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Outer diameter approx. | Package | Product Status | Operating Temperature | Series | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 18UL1015TPCGRA25 Remington | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | - | - | - | Remington Industries | - | - | - | - | Bulk | Active | 105°C | - | 18 AWG | 600V | Gray | 16/30 | 0.108 (2.74mm) | - | 25.00 (7.62m) | 0.030 (0.76mm) | - | ||
![]() 4510101S Lapp | In Stock | - | - | - | - | - | Class 5 = flexible | Bare | - | No | No | - | - | 0.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4510042K Lapp | In Stock | - | - | - | - | - | Class 5 = flexible | Bare | - | No | No | - | - | 0.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4512403S Lapp | 2288 |
| - | - | - | - | Class 5 = flexible | Bare | - | No | No | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4512242S Lapp | 2848 |
| - | - | - | - | Class 5 = flexible | Bare | - | No | No | - | - | 0.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4512301S Lapp | In Stock | - | - | - | - | - | Class 5 = flexible | Bare | - | No | No | - | - | 0.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4512451S Lapp | In Stock | - | - | - | - | - | Class 5 = flexible | Bare | - | No | No | - | - | 0.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4510013E Lapp | In Stock | - | - | - | - | - | Class 5 = flexible | Bare | - | No | No | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0057000 Lapp | In Stock | - | - | - | - | - | Class 5 = flexible | Tinned | - | No | No | Rubber - silicone rubber (SIR) | - | 25 | 500 | - | 9.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0065108 Lapp | In Stock | - | - | - | - | - | Class 5 = flexible | Tinned | White | No | No | Rubber - silicone rubber (SIR) | - | 6 | 500 | 300 | 5.4 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1249568 Lapp | In Stock | - | - | - | - | - | Class 5 = flexible | Tinned | Brown | No | Yes | Rubber - silicone rubber (SIR) | - | 6 | 1000 | 600 | 5.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0084007 Lapp | In Stock | - | - | - | - | - | Class 5 = flexible | Tinned | - | No | No | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0083006 Lapp | In Stock | - | - | - | - | - | Class 5 = flexible | Tinned | - | No | No | - | - | 0.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4515043 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4515051 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4519122 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0053003 Lapp | In Stock | - | - | - | - | - | Class 5 = flexible | Tinned | - | No | No | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0071003 Lapp | In Stock | - | - | - | - | - | Class 1 = solid | Tinned | - | No | No | - | - | 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0100009 Lapp | In Stock | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | Silver-plated | - | No | No | - | LAPP | - | - | - | - | Spool | Active | -190°C ~ 200°C | ÖLFLEX® | 22 AWG | - | Orange | - | 0.051 (1.30mm) | - | - | - | - | ||
![]() 4160406K Lapp | In Stock | - | - | - | - | - | Class 5 = flexible | Tinned | - | No | No | - | - | 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |