- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Base Product Number | Cable Types | Conductor category | Conductor surface | Halogen free according to IEC 60754-2 | Jacket Material | Low smoke according to IEC 61034-2 | Mfr | Nominal cross section conductor | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Spool Size | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4522411S Lapp | 2429 |
| - | - | - | - | - | Class 5 = flexible | Bare | No | - | No | - | 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1234106K Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Tinned | No | - | Yes | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4511064K Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Bare | No | - | No | - | 0.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0084003S Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Tinned | No | - | No | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4725072K Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Bare | No | - | No | - | 0.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4520011E Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Bare | No | - | No | - | 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4160101K Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Tinned | No | - | No | - | 0.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4180514K Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Tinned | No | - | No | - | 0.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4726262K Lapp | In Stock | - | - | - | - | - | - | Class 5 = flexible | Bare | No | - | No | - | 2.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30-02531 Tensility International Corporation | 15 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | - | - | - | - | - | Tensility International Corp | - | Spool | Active | - | -80°C ~ 200°C | - | 16 AWG | 300V | Red | 19/0.0118 | 0.085 (2.16mm) | - | 1000.7 (305.0m) | 1000.7 (305.0m) | 0.013 (0.33mm) | UL Style 1332 | ||
![]() 30-02580 Tensility International Corporation | 45 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | - | - | - | - | - | Tensility International Corp | - | Spool | Active | - | -80°C ~ 200°C | - | 24 AWG | 300V | Brown | 7/0.0079 | 0.050 (1.27mm) | - | 1000.7 (305.0m) | 1000.7 (305.0m) | 0.013 (0.33mm) | UL Style 1332 | ||
![]() 30-02527 Tensility International Corporation | 20 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | - | - | - | - | - | Tensility International Corp | - | Spool | Active | - | -80°C ~ 200°C | - | 14 AWG | 300V | Orange | 19/0.0146 | 0.099 (2.51mm) | - | - | 1000.7 (305.0m) | 0.013 (0.33mm) | UL Style 1332 | ||
![]() 30-02591 Tensility International Corporation | 31 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | - | - | - | - | - | Tensility International Corp | - | Spool | Active | - | -80°C ~ 200°C | - | 28 AWG | 300V | Red | 7/0.0050 | 0.041 (1.04mm) | - | 1000.7 (305.0m) | 1000.7 (305.0m) | 0.013 (0.33mm) | UL Style 1332 | ||
![]() 18UL1015TPCVIO25 Remington | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | - | - | - | Remington Industries | - | Bulk | Active | - | 105°C | - | 18 AWG | 600V | Violet | 16/30 | 0.108 (2.74mm) | - | - | 25.00 (7.62m) | 0.030 (0.76mm) | - | ||
![]() MPRRW-C-105 Multicomp | 33 | - | - | Copper | - | - | - | - | - | - | PU | - | - | - | - | - | 1.5kV | - | - | 36SWG | - | - | - | - | - | - | - | - | - | ||
![]() PP002569 Multicomp | In Stock | - | - | Tinned Copper | - | - | - | - | - | - | PVC | - | - | - | - | - | 300V | - | - | 18AWG | - | - | - | - | - | - | - | - | - | ||
![]() PP002561 Multicomp | 17 | - | - | Tinned Copper | - | - | - | - | - | - | PVC | - | - | - | - | - | 300V | - | - | 24AWG | - | - | - | - | - | - | - | - | - | ||
![]() PP002551 Multicomp | 15 | - | - | Tinned Copper | - | - | - | - | - | - | PVC | - | - | - | - | - | 300V | - | - | 20AWG | - | - | - | - | - | - | - | - | - | ||
![]() PP002541 Multicomp | In Stock | - | - | Tinned Copper | - | - | - | - | - | - | PVC | - | - | - | - | - | 600V | - | - | 26AWG | - | - | - | - | - | - | - | - | - | ||
![]() PP002553 Multicomp | 39 | - | - | Tinned Copper | - | - | - | - | - | - | PVC | - | - | - | - | - | 300V | - | - | 20AWG | - | - | - | - | - | - | - | - | - |