- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Base Product Number | Brand | Cable external diameter | Cable Types | Capacitance Tolerance | Certificates | Core structure | CPR standard | Factory Pack QuantityFactory Pack Quantity | Insulation colour | Jacket Material | Kind of core | Kind of core1 | Lead Free Status / RoHS Status | Manufacturer | Mfr | Package | Package contents | Package contents - ft | Part # Aliases | Product Status | RoHS | Type of wire | Voltage, Rating | Wire insulation material | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Resistance | Color | Capacitance | Subcategory | Power Rating | Resistor Type | Wire Gauge | Voltage | Cable Length | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Product Type | Cable Diameter | Resistance Tolerance | Wire Gauge - AWG | Features | Product Category | Spool Size | Product Length | Product Width | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 44A0111-24-8-US TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65 to 150 °C | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | 1.02 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() 9928453001 TE Connectivity | In Stock | - | - | - | - | - | TE Connectivity / Raychem | - | - | - | - | - | - | 1 | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | Details | - | - | - | -55 to 125 °C | - | - | - | - | - | - | White/Blue Stripe | - | Cable | - | - | - | - | - | - | - | - | Multi-Conductor Cables | 2.7 mm | - | - | - | Multi-Conductor Cables | - | - | - | - | - | - | ||
![]() 55/0112-26-9 TE Connectivity | In Stock | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | 55/0112 | TE Connectivity / Raychem | - | Hook-Up | - | - | - | - | 1 | - | - | - | - | -- | TE Connectivity | TE Connectivity Raychem Cable Protection | Bulk | - | - | 496597-000 | Active | Details | - | 600 V | - | 200°C | Spool | -- | Active | -- | - | - | White | - | Cable | - | - | 26 AWG | 600V | 1 ft | White | 19/38 | 0.032 (0.81mm) | Multi-Conductor Cables | - | - | 26 AWG | -- | Multi-Conductor Cables | - | - | - | -- | 0.005 (0.13mm) | -- | ||
![]() 55PC0811-18-9CS2970 TE Connectivity | In Stock | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | 55PC0811 | TE Connectivity / Raychem | - | Hook-Up, Dual Wall | - | - | - | - | 1 | - | - | - | - | -- | TE Connectivity | TE Connectivity Raychem Cable Protection | Bulk | - | - | 690726-000 | Active | Details | - | 300 V | - | 150°C | - | -- | Active | -- | ± 100ppm/°C | 200 kOhm | - | - | - | 5 W | High Power | 18 AWG | 600V | 1 ft | White | 19/30 | 0.068 (1.73mm) | Hook-up Wire | - | ± 1% | 18 AWG | -- | Hook-up Wire | - | 11 mm | 5 mm | -- | 0.010 (0.25mm) | -- | ||
![]() 22759/34-20-9 TE Connectivity | In Stock | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | 22759 | - | - | Hook-Up, Dual Wall | - | - | - | - | - | - | ETFE | - | - | -- | - | TE Connectivity Raychem Cable Protection | Bulk | - | - | - | Discontinued at Digi-Key | - | - | 600V | - | -65 to 150 °C | - | MIL-W-22759 and MIL-C-27500, 55A0811 | Active | -- | - | - | White | - | - | - | - | 20 AWG | 600V | - | White | 19/32 | 0.050 (1.27mm) | - | 1.27 mm | - | - | -- | - | 5000.0 (1524.0m) | - | - | 1.00 (0.30m) | 0.004 (0.10mm) | -- | ||
![]() 44A0111-24-2-MX TE Connectivity | In Stock | - | - | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | 44A0111 | - | - | Hook-Up, Dual Wall | 10% | - | - | - | - | - | - | - | - | -- | - | TE Connectivity Raychem Cable Protection | Bulk | - | - | - | Active | - | - | - | - | -65°C ~ 150°C | - | MIL-W-81044 and MIL-C-27500, 44A0111 | Active | -- | - | - | - | 0.1 uF | - | - | - | 24 AWG | 600V | - | Red | 19/36 | 0.040 (1.02mm) | - | - | - | - | -- | - | - | 1.02 mm | 1 x 0.5 mm | -- | 0.0031 (0.080mm) | -- | ||
![]() 2615 Adafruit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UCA-3019-NAT-C Agilink Microwires | 886 |
| Datasheet | Copper, Silver Coated | Perfluoroalkoxy (PFA) | - | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | Agilink Microwires | - | - | - | - | - | - | - | - | - | -196°C ~ 200°C | Spool | UCA | Active | - | - | - | - | - | - | - | - | 30 AWG | 600V | - | Natural | 19/42 | 0.022" (0.55mm) | - | - | - | - | Chemical Resistant, High Temperature, UV Resistant | - | - | - | - | 1000.0'' (304.8m) | - | - | ||
![]() UCA-3019-GN-C AGILINK MICROWIRES | 605 |
| - | - | - | - | - | 0.61mm | - | - | RoHS compliant | stranded | no classification | - | green | - | Cu | silver plated | - | - | - | - | 305m | 1000ft | - | - | - | assembly | - | PFA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UCA-2819-BU-B AGILINK MICROWIRES | 2167 |
| - | - | - | - | - | 0.72mm | - | - | RoHS compliant | stranded | no classification | - | blue | - | Cu | silver plated | - | - | - | - | 152m | 500ft | - | - | - | assembly | - | PFA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4520042/100 LAPP | In Stock | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | LAPP | - | - | - | - | - | - | - | - | - | -40°C ~ 70°C | Bulk | ÖLFLEX® | Active | - | - | - | - | - | - | - | - | 14 AWG | 750V | - | Red | 50/0.0102" | 0.161" (4.09mm) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UCA-2619-BK-B Agilink Microwires | In Stock | - | Datasheet | Copper, Silver Coated | Perfluoroalkoxy (PFA) | - | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | Agilink Microwires | - | - | - | - | - | - | - | - | - | -196°C ~ 200°C | Spool | UCA | Active | - | - | - | - | - | - | - | - | 26 AWG | 600V | - | Black | 19/38 | 0.030" (0.76mm) | - | - | - | - | Chemical Resistant, High Temperature, UV Resistant | - | - | - | - | 500.0'' (152.4m) | - | - | ||
![]() FGUL005 LEADER SOLAR CABLE AND CONNECTOR | In Stock | - | - | - | - | - | - | - | Solar Cable (Photovoltaic) | - | - | - | - | - | - | - | - | - | - | - | LEADER SOLAR CABLE AND CONNECTOR | - | - | - | - | - | - | - | - | - | -40°C ~ 90°C | Bulk | - | Active | - | - | - | - | - | - | - | - | 6.00mm² | 1500V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 31670982 SAB North America | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | SAB North America | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | Spool | - | Active | - | - | - | - | - | - | - | - | 16 AWG | 600V | - | Orange | 27/30 | 0.122" (3.10mm) | - | - | - | - | - | - | - | - | - | Enter Number of Feet in Order Quantity | - | UL Style 1015 | ||
![]() UCA-3019-Y-A Agilink Microwires | In Stock | - | Datasheet | Copper, Silver Coated | Perfluoroalkoxy (PFA) | - | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | Agilink Microwires | - | - | - | - | - | - | - | - | - | -196°C ~ 200°C | Spool | UCA | Active | - | - | - | - | - | - | - | - | 30 AWG | 600V | - | Yellow | 19/42 | 0.022" (0.55mm) | - | - | - | - | Chemical Resistant, High Temperature, UV Resistant | - | - | - | - | 100.0'' (30.5m) | - | - | ||
![]() UCA-2619-VI-A Agilink Microwires | In Stock | - | Datasheet | Copper, Silver Coated | Perfluoroalkoxy (PFA) | - | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | Agilink Microwires | - | - | - | - | - | - | - | - | - | -196°C ~ 200°C | Spool | UCA | Active | - | - | - | - | - | - | - | - | 26 AWG | 600V | - | Violet | 19/38 | 0.030" (0.76mm) | - | - | - | - | Chemical Resistant, High Temperature, UV Resistant | - | - | - | - | 100.0'' (30.5m) | - | - | ||
![]() UCA-3019-W-C Agilink Microwires | In Stock | - | Datasheet | Copper, Silver Coated | Perfluoroalkoxy (PFA) | - | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | Agilink Microwires | - | - | - | - | - | - | - | - | - | -196°C ~ 200°C | Spool | UCA | Active | - | - | - | - | - | - | - | - | 30 AWG | 600V | - | White | 19/42 | 0.022" (0.55mm) | - | - | - | - | Chemical Resistant, High Temperature, UV Resistant | - | - | - | - | 1000.0'' (304.8m) | - | - | ||
![]() UCA-2619-GY-A Agilink Microwires | In Stock | - | Datasheet | Copper, Silver Coated | Perfluoroalkoxy (PFA) | - | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | Agilink Microwires | - | - | - | - | - | - | - | - | - | -196°C ~ 200°C | Spool | UCA | Active | - | - | - | - | - | - | - | - | 26 AWG | 600V | - | Gray | 19/38 | 0.030" (0.76mm) | - | - | - | - | Chemical Resistant, High Temperature, UV Resistant | - | - | - | - | 100.0'' (30.5m) | - | - | ||
![]() UCA-2819-BN-B Agilink Microwires | In Stock | - | Datasheet | Copper, Silver Coated | Perfluoroalkoxy (PFA) | - | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | Agilink Microwires | - | - | - | - | - | - | - | - | - | -196°C ~ 200°C | Spool | UCA | Active | - | - | - | - | - | - | - | - | 28 AWG | 600V | - | Brown | 19/40 | 0.026" (0.67mm) | - | - | - | - | Chemical Resistant, High Temperature, UV Resistant | - | - | - | - | 500.0'' (152.4m) | - | - | ||
![]() 31670289 SAB North America | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | SAB North America | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | Spool | - | Active | - | - | - | - | - | - | - | - | 6 AWG | 600V | - | Blue | 122/26 | 0.358" (9.09mm) | - | - | - | - | - | - | - | - | - | Enter Number of Feet in Order Quantity | - | UL Style 1015 |