- Manufacturer
- Jacket Color
- Series
- Voltage, Rating
- Insulation Materials
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Wire Gauge - AWG
- Stranding
- Cable Length
- Maximum Temperature
- Unit Weight
- Outside Diameter
Attribute column
Categories
Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Conductor Material | Jacket (Insulation) Material | Approvals | Automotive | AWG max. | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Conductor surface | Content | Core colour | Core identification | Core layout | Cross section (each core) | ECCN (US) | EU RoHS | Factory Cable Length (m) | Factory colour | Flame retardant | Halogen free according to IEC 60754-2 | Halogen-free | Ihs Manufacturer | Insulation DC Resistance | Insulation Materials | Insulator Material | Jacket Material | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Maximum Operating Temperature (°C) | Maximum Outer Diameter (mm) | Maximum Voltage Rating | Mfr | Min. permitted bending radius, stationary application/permanent installation | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Minimum Operating Temperature (°C) | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Outside Ø | Package | Package Description | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | PPAP | Product Status | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Size (AWG) | Sold per metre | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Additional Feature | Shielding | Construction | Reach Compliance Code | Current Rating | Insulation Color | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Halogen Free | Outside Diameter | Standards | Rated Voltage | Wire and Cable Name | Test Voltage | Features | Cross Section Area | Spool Size | Diameter | Length | Jacket (Insulation) Thickness | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4520045 Lapp | 24 | - | - | - | Bare Copper | - | - | No | - | - | - | - | - | Class 5 = flexible | Bare | - | Red | - | - | - | EAR99 | Compliant | 500 | - | - | No | - | - | 0.2MOhm/km | - | - | PVC | - | No | - | - | - | - | Polyvinyl chloride (PVC) | - | - | - | - | 70 | 6.8 | 750V | - | - | - | - | -40 | - | 10 | - | - | 750 | 450 | - | - | 6.8 | - | - | - | - | - | - | No | - | - | - | - | - | 8 | - | - | - | 750V | - | - | - | Active | - | Single Conductor Cable | - | - | - | - | - | - | - | - | - | - | - | 8AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4125009S Lapp | In Stock | - | - | - | COPPER | - | - | No | - | Flame-retardant,Flexible | - | - | - | Class 5 = flexible | Bare | Sold per metre | - | - | 18 x 0.10mm | 0.14mm² | EAR99 | Compliant | - | Orange | - | No | No | LAPP GROUP PVT LTD | - | - | POLYVINYL CHLORIDE | - | - | No | Lapp Group | 4125009S | 4125009S | PVC base YI 2/TI2 according to VDE 0207-4 | - | - | 500m | +70°C | +70°C | - | - | - | - | - | -30°C | -30°C | - | 1x | 0.14 | 500V | - | - | - | 70 °C | -30 °C | - | 1.10mm | No | ROHS COMPLIANT | Active | - | - | No | - | 5.22 | - | Yes | Yes | - | Yes | - | - | - | - | - | - | Active | EAR99 | LiY | - | - | - | TELECOMMUNICATION, ELECTRONIC | FLAME RESISTANT | NO | STRANDED | compliant | - | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | Flame-resistant according to IEC 60332-1-2 | 50 V | COMMUNICATION CABLE | - | - | 0.14 mm2 | - | 1.1 mm | - | - | - | - | ||
![]() 4510111S Lapp | In Stock | - | - | - | Bare Copper | - | - | No | - | - | - | - | - | Class 5 = flexible | Bare | - | - | - | - | - | EAR99 | Compliant | 250 | - | - | No | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | 80 | 2.5 | 500V | - | - | - | - | -40 | - | 0.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | 21 | - | - | - | - | - | - | - | Active | - | Hook-up Wire | - | - | - | - | - | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4520014K Lapp | In Stock | - | - | - | - | - | - | No | - | - | - | - | - | Class 5 = flexible | Bare | - | - | - | - | - | EAR99 | Compliant | - | - | - | No | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0051000 Lapp | 32 | - | - | Cable | Copper | - | - | No | - | Heat-resistant,Halogen-free | - | - | - | Class 5 = flexible | Tinned | Sold per metre | - | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 1.50mm² | EAR99 | Compliant | - | Green,Yellow | - | No | Yes | - | - | Silicone | - | Silicone | - | No | - | 0051000 | - | - | - | - | 100m | +180°C | - | - | - | - | - | - | -50°C | - | - | 1x | 1.5 | 500V | 300/500V | - | 300V | - | - | - | 2.80mm | No | - | - | - | - | No | - | - | Compliant | - | Yes | - | Yes | 300 V | 300 V | 300 V | - | Coil|Drum | - | Active | - | ÖLFLEX® HEAT SIF | 180 °C | -50 °C | Green, Yellow | - | - | - | - | - | 18 A | - | - | 16AWG | - | - | 16 AWG | - | - | - | Halogen Free | 2.8 mm | - | - | - | 2 kV | - | - | - | - | - | - | No SVHC | - | ||
![]() 1234003 Lapp | In Stock | - | - | - | Tinned Copper | - | - | No | - | Flame-retardant,Halogen-free,Oil-resistant,Flexible | - | - | - | Class 5 = flexible | Tinned | 100m | - | - | Stranded tinned copper stranded conductor according to IEC 60228 and VDE 0295, Class 5 | 1mm² | EAR99 | Compliant | 100 | Brown | - | No | Yes | - | - | - | - | - | - | Yes | - | 1234003 | - | - | - | - | - | +125°C | +125°C | 125 | 2.5 | 500V | - | - | -55°C | -55°C | -55 | 1x | 1 | 500V | - | - | 300V | - | - | - | 2.50mm | Yes | - | - | - | - | No | - | - | - | - | - | 18 | No | - | - | - | - | - | - | Active | - | Hook-up Wire | - | - | - | - | - | - | - | - | - | Brown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 146004-000 TE Connectivity | In Stock | - | - | - | Silver Coated Copper | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | - | - | - | TE Connectivity | - | 146004-000 | - | - | - | - | - | - | 150 | - | 600V | - | - | - | - | -65 | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | No | - | 5.57 | - | - | - | 28 | - | - | - | - | - | - | - | Active | - | FlexLine Wire | - | - | - | - | - | - | - | unknown | - | - | - | - | - | WIRE AND CABLE | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0047005 Lapp | 40 | - | - | - | Tinned Copper | - | - | No | - | Heat-resistant,Halogen-free | - | - | - | Class 5 = flexible | Tinned | Sold per metre | - | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 0.25mm² | EAR99 | Compliant | - | Yellow | - | No | Yes | - | - | - | - | Silicone | - | No | - | 0047005 | - | - | - | - | 100m | +180°C | - | - | - | - | - | - | -50°C | - | - | 1x | 0.25 | 500V | 300/500V | - | 300V | - | - | - | 1.90mm | No | - | - | - | - | No | - | - | - | - | Yes | - | Yes | - | - | 300V | - | Coil|Drum | - | Active | - | ÖLFLEX® HEAT 180 SIF | - | - | - | - | - | - | - | - | - | - | - | 24AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZIF-I20-P105-N Sumida Corporation | In Stock | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Not Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1021303 Lapp | In Stock | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Coil|Drum | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2210703 Lapp | In Stock | - | - | - | - | - | - | No | - | - | - | - | Black | Class D = flexible | - | - | - | - | - | - | EAR99 | Compliant | - | - | According to IEC/EN 60332-1-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | 100 | 100 | - | - | 16.5 | - | - | - | - | -40 - 85 | -25 - 85 | No | - | - | - | - | - | - | - | - | - | - | - | Drum|Coil | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0048000 Lapp | 26 | - | - | Cable | Copper | - | - | No | - | Heat-resistant,Halogen-free | - | - | - | Class 5 = flexible | Tinned | Sold per metre | - | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 | 0.50mm² | EAR99 | Compliant | - | Green,Yellow | - | No | Yes | - | - | Silicone | - | Silicone | - | No | - | 0048000 | - | - | - | - | 100m | +180°C | - | - | - | - | - | - | -50°C | - | - | 1x | 0.5 | 500V | 300/500V | - | 300V | - | - | - | 2.10mm | No | - | - | - | - | No | - | - | Compliant | - | Yes | - | Yes | 300 V | 300 V | 300 V | - | Coil|Drum | - | Active | - | ÖLFLEX® HEAT SIF | 180 °C | -50 °C | Green, Yellow | - | - | - | - | - | 9 A | - | - | 21AWG | - | - | 21 AWG | - | - | - | Halogen Free | 2.1 mm | - | - | - | 2 kV | - | - | - | - | - | - | No SVHC | - | ||
![]() 0013601 Lapp | In Stock | - | - | - | - | - | - | No | - | - | - | - | Orange | Class 5 = flexible | Bare | - | - | Colour | - | - | EAR99 | Compliant | - | - | No | No | - | LAPP GROUP PVT LTD | - | - | - | - | No | No | Lapp Group | - | 0013601 | - | - | Polyurethane (PUR) | - | - | - | - | - | - | - | 32.4 | - | - | - | - | 0.75 | - | - | 500 | - | - | - | 7 | - | - | - | Active | -50 - 90 | -40 - 90 | No | - | 5.05 | - | - | - | - | - | - | - | - | - | Coil|Drum | - | Active | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4160204 Lapp | 54 | - | - | Cable, Wire | Tinned Copper | - | - | No | - | - | - | - | - | Class 5 = flexible | Tinned | - | - | - | - | - | EAR99 | Compliant | 100 | - | - | No | - | - | - | PVC | - | PVC | - | No | - | - | - | - | - | - | - | - | - | 105 | 2.9 | 600V | - | - | - | - | -40 | - | 0.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Compliant | - | - | 19 | - | 600 V | 600 V | 600V | - | - | - | Active | - | Hook-up Wire | 105 °C | -40 °C | Red | - | - | - | - | - | - | Red | - | 20AWG | - | - | 20 AWG | - | - | - | Not Halogen Free | 2.7 mm | - | - | - | 3 kV | - | - | - | - | - | - | No SVHC | - | ||
![]() 0085000 Lapp | In Stock | - | - | - | - | - | - | No | - | Heat-resistant,Flame-retardant,Oil-resistant,Acid-resistant | - | - | - | Class 5 = flexible | Tinned | Sold per metre | - | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 55 | 1.50mm² | EAR99 | Compliant | - | Green,Yellow | - | No | No | LAPP GROUP PVT LTD | - | - | - | - | - | No | Lapp Group | 0085000 | 0085000 | - | - | - | 100m | +205°C | - | 205 | - | 600V | - | - | -100°C | - | -100 | 1x | 1.5 | 500V | 600V | - | 300V | - | - | - | 2.20mm | No | - | Active | - | - | No | - | 5.05 | - | - | Yes | - | Yes | - | - | - | - | - | - | Active | - | Single Conductor Cable | - | - | - | - | - | - | - | unknown | - | - | - | - | - | WIRE AND CABLE | - | Green/Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4150303 Lapp | In Stock | - | - | - | TINNED COPPER | - | CE; CSA; EAC; HAR; UL | No | - | - | - | - | - | Class 5 = flexible | Tinned | - | - | - | - | - | EAR99 | Compliant | - | - | - | No | - | LAPP GROUP PVT LTD | - | PVC | POLYVINYL CHLORIDE | - | - | No | Lapp Group | - | 4150303 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 105 °C | -40 °C | - | - | - | - | Active | - | - | No | - | 5.24 | - | Yes | - | - | - | - | - | - | - | - | - | Active | EAR99 | - | - | - | - | INTERNAL WIRING OF DEVICES AND IN CONTROL CABINETS | - | NO | STRANDED | compliant | - | - | 1 | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | 1000 V | POWER AND CONTROL CABLE | - | - | 1 mm2 | - | 3.1 mm | - | - | - | - | ||
![]() 4150302 Lapp | In Stock | - | - | Cable | Tinned Copper | - | CE; CSA; EAC; HAR; UL | No | - | - | - | - | - | Class 5 = flexible | Tinned | - | - | - | - | - | EAR99 | Compliant | 100 | - | - | No | - | LAPP GROUP PVT LTD | - | PVC | POLYVINYL CHLORIDE | Polyvinyl Chloride | - | No | Lapp Group | - | 4150302 | - | - | - | - | - | - | 105 | 3.1 | 1000V | - | - | - | - | -40 | - | 1 | - | - | - | - | 105 °C | -40 °C | - | - | - | - | Active | - | - | No | - | 5.24 | Non-Compliant | Yes | - | 18 | - | - | - | - | - | Coil|Drum | - | Active | EAR99 | Hook-up Wire | - | -40 °C | Blue | INTERNAL WIRING OF DEVICES AND IN CONTROL CABINETS | - | NO | STRANDED | compliant | - | - | 1 | - | - | WIRE AND CABLE | - | Blue | - | - | Not Halogen Free | 3.1 mm | UL MTW VW-1|UL AWM 10269|CSA TEW FT1|HAR H07V2-K | 1000 V | POWER AND CONTROL CABLE | - | - | 1 mm2 | - | 3.1 mm | - | - | - | - | ||
![]() 4160205 Lapp | In Stock | - | - | Cable, Wire | - | - | - | No | 20 | Flame-retardant,Oil-resistant,Flexible | - | Gem. VDE 0282, Teil 9/HD 22.9 S1 | - | Class 5 = flexible | Tinned | 100m | - | - | Fine strand according to VDE 0295, Class 5 / IEC 60228 Cl. 5 | 0.75mm² | EAR99 | Compliant | - | White | - | No | No | - | - | PVC | - | - | - | No | - | 4160205 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x | 0.75 | 750V | 300/500V | - | 450V | - | - | - | 2.70mm | Yes | - | - | - | - | No | - | - | Compliant | - | - | - | No | - | - | - | - | - | - | Active | - | UL: MTW, CSA-HAR | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Halogen Free | 2.7 mm | UL: MTW, CSA-HAR | - | - | 3.5 kV | - | - | - | - | - | - | - | - | ||
![]() 4160404 Lapp | 124 | - | - | - | Tinned Copper | Poly-Vinyl Chloride (PVC) | CE; CSA; HAR; UL | No | 16 | Flame-retardant,Oil-resistant,Flexible | Hook-Up | Gem. VDE 0282, Teil 9/HD 22.9 S1 | - | - | - | 100m | - | - | Fine strand according to VDE 0295, Class 5 / IEC 60228 Cl. 5 | 1.50mm² | EAR99 | Compliant | 100 | Red | - | - | No | LAPP GROUP PVT LTD | - | - | POLYVINYL CHLORIDE | PVC | - | - | Lapp Group | 4160404 | 4160404 | - | - | - | - | - | - | 105 | 3.4 | 600V | LAPP | - | - | - | -40 | 1x | - | 750V | 300/500V | - | 450V | 105 °C | -40 °C | - | 3.10mm | Yes | ROHS COMPLIANT | Active | - | - | No | Active | 2.12 | - | Yes | - | 16 | No | - | - | 600V | -40°C ~ 105°C | - | ÖLFLEX® | Active | EAR99 | Hook-up Wire | - | - | - | CABLING | OIL RESISTANT, FLAME RESISTANT | NO | STRANDED | compliant | - | Red | - | 16AWG | 600V | WIRE AND CABLE | - | Red | 30/0.0102 | 0.134 (3.40mm) | - | - | UL: MTW, CSA-HAR | 600 V | FLEXIBLE CORD AND FIXTURE WIRE | - | Oil Resistant | 1.5 mm2 | 328.1 (100.0m) | 3.4 mm | Enter Number of Feet in Order Quantity | - | - | UL Style 1007/1569 | ||
![]() 4126005S Lapp | 40 | - | - | - | Stranded Copper | - | - | No | - | Flame-retardant,Flexible | - | - | - | Class 5 = flexible | Bare | Sold per metre | - | - | 14 x 0.15mm | 0.25mm² | EAR99 | Compliant | 250 | Yellow | - | No | No | - | - | PVC | - | PVC | - | No | - | 4126005S | - | PVC base YI 2/TI2 according to VDE 0207-4 | - | - | 250m | +70°C | +70°C | 70 | 1.3 | 900V | - | - | -30°C | -30°C | -30 | 1x | 0.25 | 900V | - | - | - | - | - | - | 1.30mm | No | - | - | - | - | No | - | - | - | - | Yes | 24 | Yes | - | - | 900V | - | - | - | Active | - | Hook-up Wire | - | - | - | - | - | - | - | - | - | Yellow | - | 24AWG | - | - | - | - | - | - | - | - | Flame-resistant according to IEC 60332-1-2 | - | - | - | - | - | - | - | - | - | - | - |