- Manufacturer
- Material
- Series
- TE Internal #
- TE Internal Description
- SolderSleeve Shield Terminator Product Typeu2009
- Mfr
- Pre-Installed Leadu2009
- Product Status
- Package
- Expanded Inside Diameter (Min)u2009
- Base Product Number
- Recovered Inside Diameter (Max)u2009
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Operating Temperature | Type | Color | Flammability |
---|---|---|---|---|---|---|---|---|---|---|
![]() FSU16-M20-C-S HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB) | -58°F to +275°F (-50°C to +135°C) | FSU16-M20-C-S | Metal (ML) | - | ||
![]() FSU16-M20-C90 HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB);Polyamide 6 (PA6) | -58°F to +275°F (-50°C to +135°C) | FSU16-M20-C90 | Metal (ML) | - | ||
![]() FSU12-M16-M HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB) | -58°F to +572°F (-50°C to +300°C) | FSU12-M16-M | Metal (ML) | - | ||
![]() FSU25-M25-M HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB) | -58°F to +572°F (-50°C to +300°C) | FSU25-M25-M | Metal (ML) | - | ||
![]() FSU63-M63-M HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB) | -58°F to +572°F (-50°C to +300°C) | FSU63-M63-M | Metal (ML) | - | ||
![]() FSU75-M75-M HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB) | -58°F to +572°F (-50°C to +300°C) | FSU75-M75-M | Metal (ML) | - | ||
![]() FSU50-M50-C HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB);Polyamide 6 (PA6) | -58°F to +275°F (-50°C to +135°C) | FSU50-M50-C | Metal (ML) | - | ||
![]() FSU40-M40-M HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB) | -58°F to +572°F (-50°C to +300°C) | FSU40-M40-M | Metal (ML) | - | ||
![]() FSU25-M25-C HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB);Polyamide 6 (PA6) | -58°F to +275°F (-50°C to +135°C) | FSU25-M25-C | Metal (ML) | - | ||
![]() FSU32-M32-C HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB);Polyamide 6 (PA6) | -58°F to +275°F (-50°C to +135°C) | FSU32-M32-C | Metal (ML) | - | ||
![]() FSU16-M16-C HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB);Polyamide 6 (PA6) | -58°F to +275°F (-50°C to +135°C) | FSU16-M16-C | Metal (ML) | - | ||
![]() FSU16-050-C HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB);Polyamide 6 (PA6) | -58°F to +275°F (-50°C to +135°C) | FSU16-050-C | Metal (ML) | - | ||
![]() SSU12-25M HellermannTyton | In Stock | - | - | Stainless Steel (SS316) | -148°F to +752°F (-100°C to +400°C) | SSU12-25M | Metal (ML) | Self-Extinguishing | ||
![]() FU32-25M HellermannTyton | In Stock | - | - | Galvanised Steel (GS) | -148°F to +572°F (-100°C to +300°C) | FU32-25M | Metal (ML) | Self-Extinguishing according to EN IEC 61386-1 | ||
![]() SSU40-10M HellermannTyton | In Stock | - | - | Stainless Steel (SS316) | -148°F to +752°F (-100°C to +400°C) | SSU40-10M | Metal (ML) | Self-Extinguishing | ||
![]() FU63-10M HellermannTyton | In Stock | - | - | Galvanised Steel (GS) | -148°F to +572°F (-100°C to +300°C) | FU63-10M | Metal (ML) | Self-Extinguishing according to EN IEC 61386-1 | ||
![]() FU40-10M HellermannTyton | In Stock | - | - | Galvanised Steel (GS) | -148°F to +572°F (-100°C to +300°C) | FU40-10M | Metal (ML) | Self-Extinguishing according to EN IEC 61386-1 | ||
![]() LTPPU32BU-25M HellermannTyton | In Stock | - | - | Galvanised Steel (GS);Polyurethane resin DS (PUR DS) | -40°F to +212°F (-40°C to +100°C) | LTPPU32BU-25M | Blue (BU) | UL 94 V0 | ||
![]() LTPPU16BU-25M HellermannTyton | In Stock | - | - | Galvanised Steel (GS);Polyurethane resin DS (PUR DS) | -40°F to +212°F (-40°C to +100°C) | LTPPU16BU-25M | Blue (BU) | UL 94 V0 | ||
![]() LTPPU50BU-10M HellermannTyton | In Stock | - | - | Galvanised Steel (GS);Polyurethane resin DS (PUR DS) | -40°F to +212°F (-40°C to +100°C) | LTPPU50BU-10M | Blue (BU) | UL 94 V0 |