- Manufacturer
- Material
- Series
- TE Internal #
- TE Internal Description
- SolderSleeve Shield Terminator Product Typeu2009
- Mfr
- Pre-Installed Leadu2009
- Product Status
- Package
- Expanded Inside Diameter (Min)u2009
- Base Product Number
- Recovered Inside Diameter (Max)u2009
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Base Product Number | For Use With/Related Products | Lead Free Status / RoHS Status | Mfr | Package | Product Status | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Accessory Type | Features | Flammability |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 796253-7 TE Connectivity | In Stock | - | - | Plastic | 796253 | Corrugated Plastic Tubing | -- | TE Connectivity Raychem Cable Protection | Box | Obsolete | - | -- | Obsolete | -- | - | - | Tubing - Straight Splicer | 28.5mm, NPT 3/4 | - | ||
![]() 169-60530 HellermannTyton | In Stock | - | - | Polyethylene (PE) | - | - | - | - | - | - | -40°F to +199°F (-40°C to +93°C) | - | - | - | CPT580 | Black (BK) | - | - | - | ||
![]() 166-90804 HellermannTyton | In Stock | - | - | Polyamide 6.6 (PA66) | - | - | - | - | - | - | -58°F to +275°F (-50°C to +135°C) | - | - | - | HGU34-45-M32B | Black (BK) | - | - | Self-Extinguishing | ||
![]() 166-90802 HellermannTyton | In Stock | - | - | Polyamide 6.6 (PA66) | - | - | - | - | - | - | -58°F to +275°F (-50°C to +135°C) | - | - | - | HGU21-45-M20B | Black (BK) | - | - | Self-Extinguishing | ||
![]() 166-90807 HellermannTyton | In Stock | - | - | Polyamide 6.6 (PA66) | - | - | - | - | - | - | -58°F to +275°F (-50°C to +135°C) | - | - | - | HGU21-90-M20B | Black (BK) | - | - | Self-Extinguishing | ||
![]() 166-90857 HellermannTyton | In Stock | - | - | Polyamide 6.6 (PA66) | - | - | - | - | - | - | -58°F to +275°F (-50°C to +135°C) | - | - | - | HGU125-90-1500 | Black (BK) | - | - | Self-Extinguishing | ||
![]() 166-90806 HellermannTyton | In Stock | - | - | Polyamide 6.6 (PA66) | - | - | - | - | - | - | -58°F to +275°F (-50°C to +135°C) | - | - | - | HGU16-90-M20B | Black (BK) | - | - | Self-Extinguishing | ||
![]() 166-90808 HellermannTyton | In Stock | - | - | Polyamide 6.6 (PA66) | - | - | - | - | - | - | -58°F to +275°F (-50°C to +135°C) | - | - | - | HGU28-90-M25B | Black (BK) | - | - | Self-Extinguishing | ||
![]() 166-90795 HellermannTyton | In Stock | - | - | Polyamide 6.6 (PA66) | - | - | - | - | - | - | -58°F to +275°F (-50°C to +135°C) | - | - | - | HGU16-S-M20B | Black (BK) | - | - | Self-Extinguishing | ||
![]() 166-90854 HellermannTyton | In Stock | - | - | Polyamide 6.6 (PA66) | - | - | - | - | - | - | -58°F to +275°F (-50°C to +135°C) | - | - | - | HGU150-S-1500 | Black (BK) | - | - | Self-Extinguishing | ||
![]() 166-90862 HellermannTyton | In Stock | - | - | Polyamide 6.6 (PA66) | - | - | - | - | - | - | -58°F to +275°F (-50°C to +135°C) | - | - | - | HGU16-S-M16B | Black (BK) | - | - | Self-Extinguishing | ||
![]() 166-90863 HellermannTyton | In Stock | - | - | Polyamide 6.6 (PA66) | - | - | - | - | - | - | -58°F to +275°F (-50°C to +135°C) | - | - | - | HGU16-S-M20B | Black (BK) | - | - | Self-Extinguishing | ||
![]() 166-90796 HellermannTyton | In Stock | - | - | Polyamide 6.6 (PA66) | - | - | - | - | - | - | -58°F to +275°F (-50°C to +135°C) | - | - | - | HGU21-S-M20B | Black (BK) | - | - | Self-Extinguishing | ||
![]() 166-90794 HellermannTyton | In Stock | - | - | Polyamide 6.6 (PA66) | - | - | - | - | - | - | -58°F to +275°F (-50°C to +135°C) | - | - | - | HGU16-S-M16B | Black (BK) | - | - | Self-Extinguishing | ||
![]() 166-90803 HellermannTyton | In Stock | - | - | Polyamide 6.6 (PA66) | - | - | - | - | - | - | -58°F to +275°F (-50°C to +135°C) | - | - | - | HGU28-45-M25B | Black (BK) | - | - | Self-Extinguishing | ||
![]() 166-90284 HellermannTyton | In Stock | - | - | Polyamide 6 (PA6) | - | - | - | - | - | - | -40°F to +248°F (-40°C to +120°C) | - | - | - | HG-SW0250 | Black (BK) | - | - | UL 94 V2 | ||
![]() 166-90860 HellermannTyton | In Stock | - | - | Polyamide 6.6 (PA66) | - | - | - | - | - | - | -58°F to +275°F (-50°C to +135°C) | - | - | - | HGU125-45-1250 | Black (BK) | - | - | Self-Extinguishing | ||
![]() 166-90277 HellermannTyton | In Stock | - | - | Polyamide 6 (PA6) | - | - | - | - | - | - | -40°F to +248°F (-40°C to +120°C) | - | - | - | HG-SW0508 | Gray (GY) | - | - | Self-Extinguishing according to EN IEC 61386-1 | ||
![]() 166-90286 HellermannTyton | In Stock | - | - | Polyamide 6 (PA6) | - | - | - | - | - | - | -40°F to +248°F (-40°C to +120°C) | - | - | - | HG-SW0310 | Black (BK) | - | - | UL 94 V2 | ||
![]() 166-90453 HellermannTyton | In Stock | - | - | Polyamide 6 (PA6) | - | - | - | - | - | - | -40°F to +248°F (-40°C to +120°C) | - | - | - | HG-SWSL0250 | Black (BK) | - | - | Self-Extinguishing according to EN IEC 61386 |