- Manufacturer
- Material
- Series
- TE Internal #
- TE Internal Description
- SolderSleeve Shield Terminator Product Typeu2009
- Mfr
- Pre-Installed Leadu2009
- Product Status
- Package
- Expanded Inside Diameter (Min)u2009
- Base Product Number
- Recovered Inside Diameter (Max)u2009
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Operating Temperature | Type | Color | Flammability |
---|---|---|---|---|---|---|---|---|---|---|
![]() LTPPU16BU-25M HellermannTyton | In Stock | - | - | Galvanised Steel (GS);Polyurethane resin DS (PUR DS) | -40°F to +212°F (-40°C to +100°C) | LTPPU16BU-25M | Blue (BU) | UL 94 V0 | ||
![]() LTPPU50BU-10M HellermannTyton | In Stock | - | - | Galvanised Steel (GS);Polyurethane resin DS (PUR DS) | -40°F to +212°F (-40°C to +100°C) | LTPPU50BU-10M | Blue (BU) | UL 94 V0 | ||
![]() LTPPU20BU-25M HellermannTyton | In Stock | - | - | Galvanised Steel (GS);Polyurethane resin DS (PUR DS) | -40°F to +212°F (-40°C to +100°C) | LTPPU20BU-25M | Blue (BU) | UL 94 V0 | ||
![]() LTPPU32B-25M HellermannTyton | In Stock | - | - | Galvanised Steel (GS);Polyurethane resin DS (PUR DS) | -40°F to +212°F (-40°C to +100°C) | LTPPU32B-25M | Black (BK) | UL 94 V0 | ||
![]() FU20-25M HellermannTyton | In Stock | - | - | Galvanised Steel (GS) | -148°F to +572°F (-100°C to +300°C) | FU20-25M | Metal (ML) | Self-Extinguishing according to EN IEC 61386-1 | ||
![]() LTPPU20B-25M HellermannTyton | In Stock | - | - | Galvanised Steel (GS);Polyurethane resin DS (PUR DS) | -40°F to +212°F (-40°C to +100°C) | LTPPU20B-25M | Black (BK) | UL 94 V0 | ||
![]() LTPPU25B-25M HellermannTyton | In Stock | - | - | Galvanised Steel (GS);Polyurethane resin DS (PUR DS) | -40°F to +212°F (-40°C to +100°C) | LTPPU25B-25M | Black (BK) | UL 94 V0 | ||
![]() LTPPU50B-10M HellermannTyton | In Stock | - | - | Galvanised Steel (GS);Polyurethane resin DS (PUR DS) | -40°F to +212°F (-40°C to +100°C) | LTPPU50B-10M | Black (BK) | UL 94 V0 | ||
![]() LTPPU40B-10M HellermannTyton | In Stock | - | - | Galvanised Steel (GS);Polyurethane resin DS (PUR DS) | -40°F to +212°F (-40°C to +100°C) | LTPPU40B-10M | Black (BK) | UL 94 V0 | ||
![]() LTPLFH16B-25M HellermannTyton | In Stock | - | - | Galvanised Steel (GS);Polyolefin (PO) | -13°F to +194°F (-25°C to +90°C) | LTPLFH16B-25M | Black (BK) | Self-Extinguishing according to EN IEC 61386-1 | ||
![]() LTPHC25B-25M HellermannTyton | In Stock | - | - | Galvanised Steel (GS);Thermoplastic Elastomer (TPE) | -76°F to +302°F (-60°C to +150°C) | LTPHC25B-25M | Black (BK) | Self-Extinguishing according to EN IEC 61386-1 | ||
![]() LTPLFH25B-25M HellermannTyton | In Stock | - | - | Galvanised Steel (GS);Polyolefin (PO) | -13°F to +194°F (-25°C to +90°C) | LTPLFH25B-25M | Black (BK) | Self-Extinguishing according to EN IEC 61386-1 | ||
![]() LTPLFH32B-10M HellermannTyton | In Stock | - | - | Galvanised Steel (GS);Polyolefin (PO) | -13°F to +194°F (-25°C to +90°C) | LTPLFH32B-10M | Black (BK) | Self-Extinguishing according to EN IEC 61386-1 | ||
![]() FPU20BU-25M HellermannTyton | In Stock | - | - | Galvanised Steel (GS);Polyurethane resin DS (PUR DS) | -40°F to +212°F (-40°C to +100°C) | FPU20BU-25M | Blue (BU) | UL 94 V0 | ||
![]() FPU50B-10M HellermannTyton | In Stock | - | - | Galvanised Steel (GS);Polyurethane resin DS (PUR DS) | -40°F to +212°F (-40°C to +100°C) | FPU50B-10M | Black (BK) | UL 94 V0 | ||
![]() FPU32B-25M HellermannTyton | In Stock | - | - | Galvanised Steel (GS);Polyurethane resin DS (PUR DS) | -40°F to +212°F (-40°C to +100°C) | FPU32B-25M | Black (BK) | UL 94 V0 | ||
![]() LFHU40B-10M HellermannTyton | In Stock | - | - | Galvanised Steel (GS);Polyolefin (PO) | -13°F to +194°F (-25°C to +90°C) | LFHU40B-10M | Black (BK) | Self-Extinguishing according to EN IEC 61386-1 | ||
![]() FPU40B-10M HellermannTyton | In Stock | - | - | Galvanised Steel (GS);Polyurethane resin DS (PUR DS) | -40°F to +212°F (-40°C to +100°C) | FPU40B-10M | Black (BK) | UL 94 V0 | ||
![]() LFHU16B-25M HellermannTyton | In Stock | - | - | Galvanised Steel (GS);Polyolefin (PO) | -13°F to +194°F (-25°C to +90°C) | LFHU16B-25M | Black (BK) | Self-Extinguishing according to EN IEC 61386-1 | ||
![]() LFHU32B-25M HellermannTyton | In Stock | - | - | Galvanised Steel (GS);Polyolefin (PO) | -13°F to +194°F (-25°C to +90°C) | LFHU32B-25M | Black (BK) | Self-Extinguishing according to EN IEC 61386-1 |