- Manufacturer
- Material
- Series
- TE Internal #
- TE Internal Description
- SolderSleeve Shield Terminator Product Typeu2009
- Mfr
- Pre-Installed Leadu2009
- Product Status
- Package
- Expanded Inside Diameter (Min)u2009
- Base Product Number
- Recovered Inside Diameter (Max)u2009
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Capacitance | Reach Compliance Code | Connector Support Type | Body Plating | Accessory Type | Wire/Cable Diameter | Features | Height | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1738740000 Weidmüller | 2802 |
| Datasheet | 8 Weeks | - | Brass, Nickel Plated | 2013 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Thread Adapter | - | NPT 1 to M40 | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1763290000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Box | Steel | 2007 | CLI | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Cable Marker Storage Box | - | 9.72 W x 5.28 L (247.00mm x 134.00mm) | 133mm | 247mm | 134mm | - | - | RoHS Compliant | - | ||
![]() 1719540000 Weidmüller | 38 |
| Datasheet | 10 Weeks | Cable | Neoprene | 2009 | GWDR | - | Active | - | 100°C | -40°C | - | - | - | - | - | Sealing Ring | - | PG7 Thread | - | - | - | 1.2mm | - | Non-RoHS Compliant | Lead Free | ||
![]() 0827238 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | Cable | PVC | - | - | - | Active | 1 (Unlimited) | 60°C | -30°C | Clear | - | - | - | - | - | 3 mm | - | - | - | 15mm | - | - | RoHS Compliant | - | ||
![]() PATA4I Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Steel | 2013 | StrongHoldâ„¢ | - | Active | Not Applicable | - | - | Black | - | - | - | - | T-Bar Clip | - | 1/4-20 Mounting Hole | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1777970000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | Polyethylene | 2013 | GWDR | - | Active | - | - | - | - | - | - | - | - | Sealing Ring | - | M40 Thread | - | - | - | 2mm | - | Non-RoHS Compliant | - | ||
![]() P708912 Panduit Corp | In Stock | - | - | 4 Weeks | - | - | 2014 | - | - | Active | Not Applicable | - | - | - | -750mF | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PVF144TI Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Steel | 2013 | StrongHoldâ„¢ | - | Active | Not Applicable | - | - | - | - | - | - | - | Rod Hanger | - | Purlin Mount, Hammer-On Installation | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1719550000 Weidmüller | 38 |
| Datasheet | 7 Weeks | Cable | Neoprene | 2009 | GWDR | - | Active | - | 100°C | -40°C | - | - | - | - | - | Sealing Ring | - | PG9 Thread | - | - | - | 1.2mm | - | Non-RoHS Compliant | Lead Free | ||
![]() 1777630000 Weidmüller | 38 |
| Datasheet | 8 Weeks | Cable | Brass | 2009 | - | - | Active | Not Applicable | - | - | - | - | - | CONNECTOR ACCESSORY | Nickel | Locknut | - | - | - | - | - | 1mm | - | RoHS Compliant | Lead Free | ||
![]() 1719600000 Weidmüller | 14 | - | Datasheet | 8 Weeks | - | Neoprene | 2013 | GWDR | - | Active | - | - | - | - | - | - | - | - | Sealing Ring | - | PG29 Thread | - | - | - | 1.5mm | - | Non-RoHS Compliant | - | ||
![]() 1777990000 Weidmüller | 38 |
| Datasheet | 8 Weeks | - | Polyethylene | 2013 | GWDR | - | Active | - | - | - | - | - | - | - | - | Sealing Ring | - | M63 Thread | - | - | - | 2mm | - | Non-RoHS Compliant | - | ||
![]() 1782970000 Weidmüller | 29 |
| Datasheet | 8 Weeks | Cable | - | 2010 | SF | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Marker Installation Tool | - | Wire Diameter - 1.70mm ~ 2.10mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1718920000 Weidmüller | 25 |
| Datasheet | 8 Weeks | - | Brass | 2009 | - | - | Active | Not Applicable | - | - | - | - | compliant | CONNECTOR ACCESSORY | - | Locknut | - | - | - | - | - | 1mm | No | Non-RoHS Compliant | Lead Free | ||
![]() 0800666 Phoenix Contact | 8 |
| Datasheet | 4 Weeks | - | - | - | CLIPLINE AFD | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Threading Tool | - | Wire Diameter - 2.00mm ~ 2.50mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() 0800789 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | CLIPLINE AFD | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Threading Tool | - | Wire Diameter - 2.50mm ~ 3.30mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1738760000 Weidmüller | 2795 |
| Datasheet | 8 Weeks | - | Brass, Nickel Plated | 2009 | - | - | Active | Not Applicable | - | - | - | - | - | CONNECTOR ACCESSORY | - | Thread Adapter | - | NPT 1 to M25 | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 1738640000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | - | Brass, Nickel Plated | 2013 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | CONNECTOR ACCESSORY | - | Thread Adapter | - | NPT 3/4 to M20 | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1739080000 Weidmüller | 2023 |
| Datasheet | 8 Weeks | - | Brass, Nickel Plated | 2013 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Thread Adapter | - | NPT 2 1/2 to M63 | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1913320000 Weidmüller | 38 |
| Datasheet | 12 Weeks | - | Neoprene | 2013 | GWDR | - | Active | Not Applicable | - | - | - | - | - | - | - | Sealing Ring | - | M12 Thread | - | - | - | - | - | Non-RoHS Compliant | - |