- Manufacturer
- Material
- Series
- TE Internal #
- TE Internal Description
- SolderSleeve Shield Terminator Product Typeu2009
- Mfr
- Pre-Installed Leadu2009
- Product Status
- Package
- Expanded Inside Diameter (Min)u2009
- Base Product Number
- Recovered Inside Diameter (Max)u2009
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Reference Standard | Reliability | Body Length or Diameter | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Connector Support Type | Polarization Key | Dielectric Withstanding Voltage | Body Plating | Accessory Type | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Halogen Free | Hole Diameter | Threaded/Unthreaded | Contact Design | Wire Size (Min) | Wire Size (Max) | Features | Length | Plating Thickness | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1411240 Phoenix Contact | 2629 |
| Datasheet | 4 Weeks | - | - | - | Brass, Nickel Plated | - | - | - | - | - | - | - | 2014 | - | yes | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | not_compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | Counter Nut | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 166-90117 HellermannTyton | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1738100000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | Brass, Nickel Plated | - | - | - | - | - | - | - | 2013 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thread Adapter | - | - | - | - | - | - | - | - | - | M40 to M50 | - | - | - | RoHS Compliant | - | - | ||
![]() 1411275 Phoenix Contact | 8 |
| Datasheet | 4 Weeks | - | - | - | Brass, Nickel Plated | - | - | - | - | - | - | - | 2014 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Counter Nut | - | - | - | - | - | - | - | - | - | Ribbed | - | - | - | RoHS Compliant | - | - | ||
![]() PVF14708 Panduit Corp | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1422348 Phoenix Contact | 12 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-90116 HellermannTyton | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1656070000 Weidmüller | 38 |
| Datasheet | 7 Weeks | Cable | - | - | Brass | - | - | - | - | - | - | - | 2009 | - | - | Active | - | - | 100°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel | Thread Adapter | - | - | - | - | - | - | - | - | - | PG09 to PG11 | - | - | - | Non-RoHS Compliant | Lead Free | - | ||
![]() 1656140000 Weidmüller | In Stock | - | Datasheet | - | Cable | - | - | Brass | - | - | - | - | - | - | - | 2009 | - | - | Obsolete | Not Applicable | - | 100°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel | Thread Adapter | - | - | - | - | - | - | - | - | - | PG16 to PG21 | - | - | - | Non-RoHS Compliant | Lead Free | - | ||
![]() 3063947 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Cable | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | 2013 | PLUSCON CES | - | Active | Not Applicable | - | 80°C | -20°C | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Sleeve Plug | - | - | - | Not Halogen Free | 5 mm | Unthreaded | - | - | - | Diameter - 0.20 (5.00mm) | 25mm | - | - | RoHS Compliant | - | IP54 | ||
![]() 1411260 Phoenix Contact | 89 |
| Datasheet | 4 Weeks | - | - | - | Brass, Nickel Plated | - | - | - | - | - | - | - | 2014 | - | yes | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | not_compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | Counter Nut | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1300990051 Molex | 154 | - | Datasheet | 8 Weeks | Cable | - | - | Steel | - | - | - | - | - | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring | - | - | - | - | - | - | - | - | - | 40 lb load | - | - | - | ROHS3 Compliant | - | - | ||
![]() 184321-000 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 6 Weeks | - | - | Molded | - | - | - | - | - | - | - | - | 2014 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 8 |
| - | 2 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 2170 3M | 38 | - | Datasheet | - | - | CABLE | - | - | 45.360002g | - | GOLD (30) OVER NICKEL (100) | COPPER ALLOY | GLASS FILLED POLYESTER | 105°C | -55°C | - | - | yes | Discontinued | 1 (Unlimited) | BOARD CONNECTOR | - | - | - | 2 | 3M, POLARIZED | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | - | UL | COMMERCIAL | 1.181 inch | MULTIPLE MATING PARTS AVAILABLE | 0.24 inch | FEMALE | 94V-0 | 0.409 inch | 1A | SQ PIN-SKT | 1000000000Ohm | 0.1 inch | SOCKET | IDC | - | DUAL POLARIZED | 1000VAC V | - | - | RECTANGULAR | 0.1 inch | GRAY | - | - | - | PREASSEM CONN | 28 AWG | 26 AWG | - | - | 30μin | - | RoHS Compliant | - | - | ||
![]() GR21X4X48PG Panduit Corp | In Stock | - | Datasheet | 2 Weeks | Cable | - | - | Steel, Galvanized | - | - | - | - | - | - | - | 2007 | GridRunner™ | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Routing Basket | - | - | - | - | - | - | - | - | - | 21 W x 4 H x 48 L (553.4mm x 101.6mm x 1219.2mm) | - | - | - | RoHS Compliant | - | - | ||
![]() 1411283 Phoenix Contact | 19 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealing Ring | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HBN4-T Panduit Corp | 10 | - | Datasheet | 4 Weeks | Standard | - | - | Steel, Nickel Plated | 2.000342kg | Steel | - | - | - | - | - | 2006 | Quick-Build™ | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel | Nails, Harness Board | - | - | - | - | - | - | - | - | - | 0.142 Dia, 4.67 Total Length, 4.00 Exposed Length | 101.6mm | - | No | Non-RoHS Compliant | - | - | ||
![]() 1415240 Phoenix Contact | 19 |
| Datasheet | 4 Weeks | - | - | - | Thermoplastic Elastomer (TPE) | - | - | - | - | - | - | - | 2015 | PLUSCON CES | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Feedthrough | - | - | - | - | - | - | - | - | - | Up to 37 Cables, 8.74 W x 3.62 L (222.0mm x 92.0mm) | - | - | - | RoHS Compliant | - | - | ||
![]() GRBRC4PG Panduit Corp | In Stock | - | Datasheet | 2 Weeks | Cable | - | - | Metal | - | - | - | - | - | - | - | 2007 | GridRunner™ | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bend Radius Control Corner | - | - | - | - | - | - | - | - | - | 4 Height (101.6mm) | - | - | - | RoHS Compliant | - | - |