- Manufacturer
- Material
- Series
- TE Internal #
- TE Internal Description
- SolderSleeve Shield Terminator Product Typeu2009
- Mfr
- Pre-Installed Leadu2009
- Product Status
- Package
- Expanded Inside Diameter (Min)u2009
- Base Product Number
- Recovered Inside Diameter (Max)u2009
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Weight | Body Material | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | ELV | Connector Support Type | Body Plating | Accessory Type | Thread Size | Features | Height | Length | Width | Thickness | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1736240000 WeidmĂĽller | 22 |
| Datasheet | 10 Weeks | - | Neoprene | - | - | - | 2009 | GWDR | - | Active | - | - | - | - | - | - | - | Sealing Ring | - | M20 Thread | - | - | - | 1.2mm | Non-RoHS Compliant | - | Lead Free | - | ||
![]() 1777640000 WeidmĂĽller | 39 |
| Datasheet | 8 Weeks | Cable | Brass | - | - | - | 2009 | - | - | Active | Not Applicable | - | - | - | - | CONNECTOR ACCESSORY | Nickel | Locknut | - | - | - | - | - | 1mm | RoHS Compliant | - | Lead Free | - | ||
![]() 3062045 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Cable | Polyamide (PA), Nylon | - | - | - | 2013 | PLUSCON CES | - | Active | - | - | - | White | - | - | - | Cable Sleeve Plug | - | Diameter - 0.59 (15.00mm) | - | - | - | - | RoHS Compliant | - | - | IP54 | ||
![]() 1415208 Phoenix Contact | 41 |
| Datasheet | 4 Weeks | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Hole Plug, Threaded | - | M32 Thread | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() TMS-CCUV-SLEEVE-8-X-65MM TE Connectivity Raychem Cable Protection | 1940 | - | Datasheet | 24 Weeks | - | Fluoropolymer | - | Fluoropolymer | - | 2005 | TMS-CCUV | - | Active | 1 (Unlimited) | -150°C | -55°C | Clear | Compliant | - | - | Protective Sleeve, Heat Shrinkable | - | 1.50 Dia x 2.56 L (38.1mm x 65.0mm) | - | 65mm | - | - | RoHS Compliant | - | Not Applicable | - | ||
![]() 0801660 Phoenix Contact | 27 |
| Datasheet | 7 Weeks | - | Polyamide (PA), Nylon | 119.999988g | - | - | - | PLUSCON CES | - | Active | Not Applicable | 120°C | -40°C | Black | - | - | - | Sealing Frame, Screw Locking | - | 2.30 W x 3.91 L (58.50mm x 99.20mm) | 20mm | 99.2mm | 58.5mm | - | RoHS Compliant | - | - | - | ||
![]() SAS-115-1-1048-1X TE Connectivity Raychem Cable Protection | 12523 |
| Datasheet | 32 Weeks | - | - | - | - | - | 2005 | Thermofit® SAS | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Adhesive Sleeve, Meltable | - | Diameter - 0.11 (2.90mm) | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() CMWB Panduit Corp | 29 |
| - | 4 Weeks | Cable | Polyamide (PA66), Nylon 6/6, Glass Filled | 145.149558g | Nylon | Bulk | 2011 | - | - | Active | Not Applicable | - | - | Black | - | - | - | Bend Radius Guide | - | Flame Retardant | - | - | 133.096mm | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1411272 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Brass, Nickel Plated | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | Counter Nut | - | Ribbed | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 151-01530 HellermannTyton | 171 |
| Datasheet | 4 Weeks | - | Thermoplastic Elastomer (TPE) | - | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Insert | - | - | 7.4mm | - | 13.1mm | - | RoHS Compliant | - | - | - | ||
Tiny WHSL | In Stock | - | - | 2 Weeks | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 151-01531 HellermannTyton | 79 |
| Datasheet | 4 Weeks | - | Thermoplastic Elastomer (TPE) | - | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Insert | - | - | 9.9mm | - | 20mm | - | RoHS Compliant | - | - | - | ||
![]() MTHH-C Panduit Corp | 28 | - | Datasheet | 4 Weeks | - | Stainless Steel 304 | - | - | - | 2003 | - | - | Active | Not Applicable | - | - | Natural | - | - | - | Head - Banding | - | 250 lb min Loop Tensile Strength | 5.2mm | 12.9mm | 10mm | - | ROHS3 Compliant | - | - | - | ||
![]() 2131B 3M | 954 | - | Datasheet | - | - | Non-Urethane, 2-part Compound | 285.763193g | - | - | - | Scotchcast™ | - | Active | Not Applicable | - | - | - | - | - | - | Encapsulant Gel | - | 2-Part Pouch | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 166-90127 HellermannTyton | 2633 |
| Datasheet | 6 Weeks | - | - | - | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() TMS-CCUV-SLEEVE-4-X-65MM TE Connectivity Raychem Cable Protection | 470 | - | Datasheet | 29 Weeks | - | Fluoropolymer | - | - | - | 1995 | TMS-CCUV | - | Active | 1 (Unlimited) | - | - | Clear | - | - | - | Protective Sleeve, Heat Shrinkable | - | 0.37 Dia x 2.56 L (9.5mm x 65.0mm) | 65mm | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1411207 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Polyamide (PA), Nylon | - | - | - | 2014 | - | yes | Active | Not Applicable | - | - | - | - | CONNECTOR ACCESSORY | - | Counter Nut | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 166-90783 HellermannTyton | In Stock | - | Datasheet | 10 Weeks | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 2017 | - | - | Active | Not Applicable | - | - | - | - | - | - | Adapter | - | IP68 | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() LNCL-12-240-CK-N TE Connectivity | In Stock | - | Datasheet | 13 Weeks | - | - | - | - | - | 2004 | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 8113494 Altech Corporation | 38 |
| Datasheet | 5 Weeks | - | - | - | - | - | 2006 | - | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | M32 | - | - | - | - | - | ROHS3 Compliant | - | - | - |