- Manufacturer
- Material
- Series
- TE Internal #
- TE Internal Description
- SolderSleeve Shield Terminator Product Typeu2009
- Mfr
- Pre-Installed Leadu2009
- Product Status
- Package
- Expanded Inside Diameter (Min)u2009
- Base Product Number
- Recovered Inside Diameter (Max)u2009
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Material | Weight | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | ELV | Body Plating | Accessory Type | Halogen Free | Insulation | Features | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 166-90132 HellermannTyton | 8 |
| - | 6 Weeks | - | - | - | - | - | - | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1424522 Phoenix Contact | 22 |
| Datasheet | 4 Weeks | - | - | Polyamide (PA), Nylon | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | Hole Plug, Threaded | - | - | IP68 | - | - | - | - | RoHS Compliant | - | ||
![]() 3240976 Phoenix Contact | 3662438 |
| Datasheet | 5 Weeks | - | - | TPE | - | - | - | 2016 | - | Active | 1 (Unlimited) | 120°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 3240974 Phoenix Contact | 3662438 |
| Datasheet | 5 Weeks | - | - | TPE | - | - | - | 2015 | - | Active | 1 (Unlimited) | 120°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LNCL-12-240-GK TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 19 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | - | - | 2004 | - | Active | 1 (Unlimited) | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1411117 Phoenix Contact | 12 |
| Datasheet | 4 Weeks | - | - | Brass, Nickel Plated | 99.999994g | - | - | - | - | Active | 1 (Unlimited) | - | - | Silver | - | - | - | Breather Plug | - | - | M20 Thread, IP66 - Dust Tight, Water Resistant | 32mm | 30mm | - | - | RoHS Compliant | - | ||
![]() CF753875F-Q Panduit Corp | In Stock | - | - | 4 Weeks | - | External | Polypropylene (PP) | 470.82888g | Polypropylene | - | 2005 | - | Active | Not Applicable | 80°C | -40°C | Black | - | - | - | Tubing - T Joiner | Halogen Free | - | - | 77.7mm | - | No | - | ROHS3 Compliant | - | ||
![]() 1424521 Phoenix Contact | 220 |
| Datasheet | 4 Weeks | - | - | Polyamide (PA), Nylon | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | Hole Plug, Threaded | - | - | IP68 | - | - | - | - | RoHS Compliant | - | ||
![]() 1411285 Phoenix Contact | 38 |
| Datasheet | 4 Weeks | - | - | Polyamide (PA), Nylon | - | - | - | 2014 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Sealing Ring | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MSBW50-C4 Panduit Corp | 1225 |
| Datasheet | 4 Weeks | - | Cable | Stainless Steel 304 | 344.73023g | Stainless Steel | - | 2013 | MSBW | Active | Not Applicable | 538°C | -80°C | Natural | 12.7mm | - | - | Buckle | - | Non-Insulated | - | 22.61mm | 9.5mm | - | - | ROHS3 Compliant | - | ||
![]() 1415237 Phoenix Contact | 51 |
| Datasheet | 4 Weeks | - | - | Thermoplastic Elastomer (TPE) | - | - | - | 2015 | PLUSCON CES | Active | Not Applicable | - | - | - | - | - | - | Cable Feedthrough | - | - | Up to 27 Cables, 8.74 W x 3.62 L (222.0mm x 92.0mm) | - | - | - | - | RoHS Compliant | - | ||
![]() 166-90110 HellermannTyton | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() P6A58 Panduit Corp | In Stock | - | - | 4 Weeks | - | Flanges | - | - | - | - | 2013 | StrongHold™ | Active | Not Applicable | - | - | - | - | - | - | Rod Hanger | - | - | Beam Mount, Hammer-On Installation | - | - | - | - | ROHS3 Compliant | - | ||
![]() SAS-115-075-1017-1X TE Connectivity Raychem Cable Protection | 15691 |
| Datasheet | 22 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | - | - | Bulk | 2005 | Thermofit® SAS | Active | 1 (Unlimited) | - | - | - | - | - | - | Adhesive Sleeve, Meltable | - | - | Diameter - 0.11 (2.90mm) | - | - | - | - | RoHS Compliant | - | ||
![]() P4H24 Panduit Corp | 9300 |
| - | 4 Weeks | - | Flanges | Steel | - | - | - | 2013 | StrongHold™ | Active | Not Applicable | - | - | Black | - | - | - | Beam Clamp | - | - | Hammer-On Installation, Flange for 1/8 ~ 1/4, Attachment Tab | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1712370000 Weidmüller | 79 | - | Datasheet | 10 Weeks | - | Cable | Brass | - | - | - | 2007 | - | Active | - | 100°C | -40°C | - | - | - | Nickel | Thread Adapter | - | - | PG21 to NPT 3/4 | 25mm | - | - | Unknown | Non-RoHS Compliant | Lead Free | ||
![]() 1712360000 Weidmüller | 68 |
| Datasheet | 10 Weeks | - | Cable | Brass | - | - | - | 2007 | - | Active | - | 100°C | -40°C | - | - | - | Nickel | Thread Adapter | - | - | PG16 to NPT 1/2 | 22.8mm | - | - | Unknown | Non-RoHS Compliant | Lead Free | ||
![]() P4TI24 Panduit Corp | 55 |
| - | 4 Weeks | - | Flanges | - | - | - | - | 2013 | StrongHold™ | Active | Not Applicable | - | - | - | - | - | - | Rod Hanger | - | - | Beam Mount, Hammer-On Installation | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() P304B2 Panduit Corp | 123 |
| - | 4 Weeks | - | Cable | Steel | - | - | - | 2014 | StrongHold™ | Active | Not Applicable | - | - | - | - | - | - | Nail Plate | - | - | Press-On Installation | - | - | - | - | ROHS3 Compliant | - |