- Manufacturer
- Material
- Series
- TE Internal #
- TE Internal Description
- SolderSleeve Shield Terminator Product Typeu2009
- Mfr
- Pre-Installed Leadu2009
- Product Status
- Package
- Expanded Inside Diameter (Min)u2009
- Base Product Number
- Recovered Inside Diameter (Max)u2009
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Material | Weight | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Color | Connector Support Type | Accessory Type | Government Qualified | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3241157 Phoenix Contact | 17 |
| Datasheet | 5 Weeks | - | - | - | Brass | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 161-64014 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | - | Base | - | Polyamide (PA), Nylon | - | - | 2014 | Helawrap HWBase | - | Active | 1 (Unlimited) | Black | - | Mounting Base | - | - | - | - | - | RoHS Compliant | ||
![]() 1411120 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | Brass, Nickel Plated | 147.99999g | - | - | - | - | Active | 1 (Unlimited) | Silver | - | Breather Plug | - | M25 Thread, IP66 - Dust Tight, Water Resistant | - | 32mm | 31.5mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | - | 505 | - | - | - | 2010 | 2-Type 505 | - | Discontinued | Not Applicable | - | - | - | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | - | 505 | - | - | - | 2010 | 2-Type 505 | - | Discontinued | Not Applicable | - | - | - | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | 2126 |
| Datasheet | 3 Weeks | - | - | 505 | - | - | - | 2010 | 2-Type 505 | - | Discontinued | Not Applicable | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1411219 Phoenix Contact | 21 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | 2014 | - | yes | Active | - | - | CONNECTOR ACCESSORY | Counter Nut | - | - | - | - | - | RoHS Compliant | ||
![]() 1411107 Phoenix Contact | 55 |
| Datasheet | 4 Weeks | - | - | - | Brass, Nickel Plated | 64.000012g | - | - | - | - | Active | 1 (Unlimited) | Silver | - | Hole Plug, Threaded | - | M25 Thread, IP66/68 - Dust Tight, Water Resistant, Waterproof | - | 24mm | 30mm | RoHS Compliant | ||
![]() 0801671 Phoenix Contact | 33 |
| Datasheet | 7 Weeks | - | - | - | Nitrile Butadiene Rubber (NBR), Halogen Free | 38.000013g | - | - | PLUSCON CES | - | Active | Not Applicable | Black | - | Hole Plug | - | IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | 17mm | 29.5mm | 19.5mm | RoHS Compliant | ||
![]() 0801647 Phoenix Contact | 69 |
| Datasheet | 7 Weeks | - | - | - | Polyamide (PA), Nylon | 62.00001g | Bulk | - | PLUSCON CES | - | Active | 1 (Unlimited) | Black | - | Snap-Up Frame | - | 2.52 W x 6.10 L (64.00mm x 155.00mm) | 38mm | 155mm | 64mm | RoHS Compliant | ||
![]() LNCL-14-185-GK TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 19 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | - | - | - | 2004 | - | - | Active | 1 (Unlimited) | Black | - | - | No | - | - | 125mm | - | RoHS Compliant | ||
Tiny WHSL | 2306 |
| Datasheet | 3 Weeks | - | - | - | Polyolefin (PO) | - | - | 2003 | HDCW | - | Active | Not Applicable | - | - | Cable Repair Sleeve | - | Heat Shrinkable, Meltable Adhesive, Watertight | - | - | - | Non-RoHS Compliant | ||
Tiny WHSL | 2682 |
| Datasheet | 3 Weeks | - | Cable | - | Polyolefin (PO) | 5.148273kg | - | 2003 | HDCW | - | Active | Not Applicable | - | - | Cable Repair Sleeve | - | Heat Shrinkable, Meltable Adhesive, Watertight | - | - | - | Non-RoHS Compliant | ||
![]() 3241162 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | - | - | Plastic | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 3241191 Phoenix Contact | 38 |
| Datasheet | 6 Weeks | - | - | - | Nitrile Rubber, Halogen Free | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | - | Gasket | - | M25 Thread | - | - | - | RoHS Compliant | ||
![]() 3241148 Phoenix Contact | 109 |
| Datasheet | 5 Weeks | - | - | - | Brass | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 151-01532 HellermannTyton | 61 |
| Datasheet | 4 Weeks | - | - | - | Thermoplastic Elastomer (TPE) | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | - | Insert | - | - | 13.3mm | - | 33.8mm | RoHS Compliant | ||
![]() 3241190 Phoenix Contact | 8 |
| Datasheet | 5 Weeks | - | - | - | Nitrile Rubber, Halogen Free | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | - | Gasket | - | M20 Thread | - | - | - | RoHS Compliant | ||
![]() 3241133 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | - | - | Plastic | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 3241195 Phoenix Contact | 38 |
| Datasheet | 5 Weeks | - | - | - | Nitrile Rubber, Halogen Free | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | - | Gasket | - | PG9 Thread | - | - | - | RoHS Compliant |