- Manufacturer
- Material
- Series
- TE Internal #
- TE Internal Description
- SolderSleeve Shield Terminator Product Typeu2009
- Mfr
- Pre-Installed Leadu2009
- Product Status
- Package
- Expanded Inside Diameter (Min)u2009
- Base Product Number
- Recovered Inside Diameter (Max)u2009
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Material | Weight | Body Material | Insulation Materials | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Wire/Cable Type | Accessory Type | Sealable | Insulation Diameter | Insulation | Heavy Duty | Government Qualified | Features | Diameter | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSBW63-C4 Panduit Corp | 25 |
| - | 4 Weeks | - | Cable | Stainless Steel 304 | 399.161314g | Stainless Steel | - | 2008 | MSBW | Active | Not Applicable | 538°C | -80°C | Natural | 15.9mm | - | Buckle | - | - | Non-Insulated | - | - | - | - | 22.61mm | 15.9mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | - | - | 22.679987g | - | - | 2010 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 3241132 Phoenix Contact | 58 |
| Datasheet | 5 Weeks | - | - | Plastic | - | - | - | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 166-90791 HellermannTyton | In Stock | - | Datasheet | 10 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 2017 | - | Active | Not Applicable | - | - | - | - | - | Adapter, 45° | - | - | - | - | - | IP68 | - | - | - | RoHS Compliant | ||
![]() 166-90792 HellermannTyton | In Stock | - | Datasheet | 10 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 2017 | - | Active | Not Applicable | - | - | - | - | - | Adapter, 45° | - | - | - | - | - | IP68 | - | - | - | RoHS Compliant | ||
![]() 3240975 Phoenix Contact | In Stock |
| Datasheet | 5 Weeks | - | - | TPE | - | - | - | 2015 | - | Active | 1 (Unlimited) | 120°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 166-90787 HellermannTyton | In Stock | - | Datasheet | 10 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 2017 | - | Active | Not Applicable | - | - | - | - | - | Adapter, 90° | - | - | - | - | - | IP68 | - | - | - | RoHS Compliant | ||
![]() 166-90790 HellermannTyton | In Stock | - | Datasheet | 10 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 2017 | - | Active | Not Applicable | - | - | - | - | - | Adapter, 45° | - | - | - | - | - | IP68 | - | - | - | RoHS Compliant | ||
![]() 166-90788 HellermannTyton | In Stock | - | Datasheet | 10 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 2017 | - | Active | Not Applicable | - | - | - | - | - | Adapter, 90° | - | - | - | - | - | IP68 | - | - | - | RoHS Compliant | ||
![]() 166-90789 HellermannTyton | In Stock | - | Datasheet | 10 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 2017 | - | Active | Not Applicable | - | - | - | - | - | Adapter, 90° | - | - | - | - | - | IP68 | - | - | - | RoHS Compliant | ||
![]() 3241020 Phoenix Contact | 17 |
| Datasheet | 5 Weeks | - | - | PP | - | - | - | 2015 | - | Active | 1 (Unlimited) | 110°C | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SLC3/8 BK080 Alpha Wire | In Stock | - | Datasheet | 8 Weeks | - | - | Polyamide (PA), Nylon | - | - | - | 2011 | FIT® SLC | Active | 1 (Unlimited) | - | - | - | - | - | Tubing - Straight Splicer | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 650137-000 TE Connectivity Aerospace, Defense and Marine | 33 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | Cable | Polyvinylidene Fluoride (PVDF), Irradiated | - | Polyvinylidene | Polyvinylidene | 2007 | - | Active | 1 (Unlimited) | 150°C | -55°C | Blue | - | Insulated Wire | Sealing Sleeve, Heat Shrinkable | Yes | 2.8 mm | Insulated | No | No | Wire Diameter - 0.63mm ~ 2.80mm | 2.794mm | 29.2mm | - | Non-RoHS Compliant | ||
![]() 166-90031 HellermannTyton | In Stock | - | - | 6 Weeks | - | - | Brass, Nickel Plated | - | - | - | 2016 | HelaGuard HGL-SM | Active | 1 (Unlimited) | - | - | - | - | - | Adapter | - | - | - | - | - | IP68 | - | - | - | RoHS Compliant | ||
![]() 166-90111 HellermannTyton | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 166-90030 HellermannTyton | In Stock | - | - | 6 Weeks | - | - | Brass, Nickel Plated | - | - | - | 2016 | HelaGuard HGL-SM | Active | 1 (Unlimited) | - | - | - | - | - | Adapter | - | - | - | - | - | IP68 | - | - | - | RoHS Compliant | ||
![]() 166-90042 HellermannTyton | In Stock | - | - | 6 Weeks | - | - | Brass, Nickel Plated | - | - | - | 2016 | HelaGuard HGL-90M | Active | 1 (Unlimited) | - | - | - | - | - | Adapter, 90° | - | - | - | - | - | IP68 | - | - | - | RoHS Compliant | ||
![]() 166-90043 HellermannTyton | In Stock | - | - | 6 Weeks | - | - | Brass, Nickel Plated | - | - | - | 2016 | HelaGuard HGL-90M | Active | 1 (Unlimited) | - | - | - | - | - | Adapter, 90° | - | - | - | - | - | IP68 | - | - | - | RoHS Compliant | ||
![]() LTP32-100-EXD HellermannTyton | In Stock | - | Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() LTP25-075-EXD HellermannTyton | 2739 |
| Datasheet | 17 Weeks | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |