- Manufacturer
- Material
- Series
- TE Internal #
- TE Internal Description
- SolderSleeve Shield Terminator Product Typeu2009
- Mfr
- Pre-Installed Leadu2009
- Product Status
- Package
- Expanded Inside Diameter (Min)u2009
- Base Product Number
- Recovered Inside Diameter (Max)u2009
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Alias # | Base/Housing Material | Coax Cable Termination Applies Tou2009 | Compatible Conductor Diameter Rangeu2009 | Compatible Jacket Diameter Rangeu2009 | Expanded Inside Diameter (Min)u2009 | Operating Temperature (Max)u2009(°C) | Pre-Installed Leadu2009 | Qualification | Recovered Inside Diameter (Max)u2009 | Resistance Propertiesu2009 | SolderSleeve Shield Terminator Product Typeu2009 | TE Internal # | TE Internal Description | Wire Temperature (Max)u2009(°C) | Operating Temperature | Temperature Coefficient | Type | Resistance | Power Rating | Resistor Type | Mechanical Life | Operating Force | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S02-08-R-6CS816 TE Connectivity | In Stock | - | - | 4-1197227-2 | - | - | - | - | 4.32u2009mmu2009[u2009.17u2009inu2009] | - | Yes | - | 2.16u2009mmu2009[u2009.085u2009inu2009] | Immersion Protection | Cable Terminator, Shield Terminator, Wire Terminator | 932425N002 | S02-08-R-6CS816 | - | - | - | - | - | 125 mW | High Reliability, MIL-PRF-55182 | - | - | 1 | - | - | ||
![]() B-020-40-03 TE Connectivity | In Stock | - | - | 5-1195545-2 | - | Coaxial Cable | .3 – 2.8u2009mmu2009[u2009.015 – .11u2009inu2009] | 4.8u2009mmu2009[u2009.19u2009inu2009] | - | 150 | - | - | - | Splash Protection | - | 707406-000 | B-020-40-03 | - | - | 25 ppm/K | - | 86.6 kOhm | 0.1 W | Sulfur Resistant | - | - | 0.1 | 1.6 | 0.85 | ||
![]() D-103-54 TE Connectivity | In Stock | - | - | 6-1194900-7 | - | - | - | - | - | - | No | AEC-Q200 | - | - | Cable Terminator, Shield Terminator, Wire Terminator | 620252-000 | D-103-54 | 125 | - | 25 ppm/K | - | 68 kOhm | 0.125 W | Sulfur Resistant | - | - | 0.1 | 1.6 mm | 0.85 mm | ||
![]() D-146-0229CS1370 TE Connectivity | In Stock | - | - | 8-1197238-1 | ABS (Acrylonitrile Butadiene Styrene)/PC (Polycarbonate) | - | - | - | 2.69u2009mmu2009[u2009.106u2009inu2009] | 150 | Yes | - | .89u2009mmu2009[u2009.035u2009inu2009] | - | Cable Terminator, Shield Terminator, Wire Terminator | 934139N001 | D-146-0229CS1370 | - | -40 to 80 °C | - | Keypad | - | - | - | 3000000 Cycles | 3.43 N | - | 55.88 mm | - | ||
![]() S01-02-RCS2871 TE Connectivity | In Stock | - | - | 7-1200873-7 | - | - | - | - | 2.67u2009mmu2009[u2009.105u2009inu2009] | 150 | No | - | 1.4u2009mmu2009[u2009.055u2009inu2009] | - | Cable Terminator, Shield Terminator, Wire Terminator | 642145N006 | S01-02-RCS2871 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B-013-12 TE Connectivity | In Stock | - | - | 3-1193601-6 | - | - | - | - | 6.86u2009mmu2009[u2009.27u2009inu2009] | 200 | No | - | 3u2009mmu2009[u2009.118u2009inu2009] | - | Cable Terminator, Shield Terminator, Wire Terminator | 481109-000 | B-013-12 | - | - | 100.0000 ppm/°C | - | 47 kOhm | 0.25 W | High Reliability, MIL-PRF-39017 | - | - | 2 | 7.62 | - | ||
![]() CB0221-000 TE Connectivity | In Stock | - | - | S200-4-W2-18-9 | - | - | - | - | 5.97u2009mmu2009[u2009.235u2009inu2009] | 200 | Yes | - | 3.3u2009mmu2009[u2009.13u2009inu2009] | - | Cable Terminator, Shield Terminator, Wire Terminator | CB0221-000 | S200-4-W2-18-9 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B-155-11 TE Connectivity | 1025 |
| - | 8-1201998-5 | - | - | - | - | 11.48u2009mmu2009[u2009.452u2009inu2009] | 125 | No | - | 4.5u2009mmu2009[u2009.177u2009inu2009] | - | Cable Terminator, Shield Terminator, Wire Terminator | A39093-000 | B-155-11 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B-155-11-100-18-9 TE Connectivity | In Stock | - | - | 8-1202000-5 | - | - | - | - | 11.48u2009mmu2009[u2009.452u2009inu2009] | 125 | Yes | - | 4.5u2009mmu2009[u2009.177u2009inu2009] | - | Cable Terminator, Shield Terminator, Wire Terminator | F33741-000 | B-155-11-100-18-9 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S200-1-01-100HN TE Connectivity | In Stock | - | - | 9-1202143-7 | - | - | - | - | 1.91u2009mmu2009[u2009.075u2009inu2009] | 200 | Yes | - | .89u2009mmu2009[u2009.035u2009inu2009] | - | Cable Terminator, Shield Terminator, Wire Terminator | D89883-000 | S200-1-01-100HN | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S200-3-01 TE Connectivity | In Stock | - | - | 8-1202143-9 | - | - | - | - | 4.32u2009mmu2009[u2009.17u2009inu2009] | 200 | Yes | - | 2.16u2009mmu2009[u2009.085u2009inu2009] | - | Cable Terminator, Shield Terminator, Wire Terminator | A77145-000 | S200-3-01 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D-1744-06CS378 TE Connectivity | In Stock | - | - | 9-1191094-5 | - | - | - | - | 4.57u2009mmu2009[u2009.18u2009inu2009] | 150 | No | - | 1.78u2009mmu2009[u2009.07u2009inu2009] | - | Cable Terminator, Shield Terminator, Wire Terminator | 151461N002 | D-1744-06CS378 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S02-02-W1-24-9-100CS2870 TE Connectivity | In Stock | - | - | 8-1201039-2 | - | - | - | - | 2.67u2009mmu2009[u2009.105u2009inu2009] | 150 | Yes | - | 1.4u2009mmu2009[u2009.055u2009inu2009] | - | Cable Terminator, Shield Terminator, Wire Terminator | E44700N001 | S02-02-W1-24-9-100CS2870 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S02-02-W2-24-00-100 TE Connectivity | 14 |
| - | 3-1200620-1 | - | - | - | - | 2.67u2009mmu2009[u2009.105u2009inu2009] | 150 | Yes | - | 1.4u2009mmu2009[u2009.055u2009inu2009] | - | Cable Terminator, Shield Terminator, Wire Terminator | C07673-000 | S02-02-W2-24-00-100 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S02-07-R-41CS816 TE Connectivity | In Stock | - | - | 4-1191288-9 | - | - | - | - | 2.67u2009mmu2009[u2009.105u2009inu2009] | - | Yes | - | 1.4u2009mmu2009[u2009.055u2009inu2009] | Immersion Protection | Cable Terminator, Shield Terminator, Wire Terminator | 177256N001 | S02-07-R-41CS816 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST18-5-55-20-9 TE Connectivity | In Stock | - | - | 1-1192672-6 | - | - | - | - | - | - | - | - | - | - | Cable Terminator, Shield Terminator, Wire Terminator | 355969-000 | ST18-5-55-20-9 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S03-05-RCS2204 TE Connectivity | In Stock | - | - | 6-1194176-1 | - | - | - | - | 7.62u2009mmu2009[u2009.3u2009inu2009] | 150 | Yes | - | 4.32u2009mmu2009[u2009.17u2009inu2009] | - | Cable Terminator, Shield Terminator, Wire Terminator | 531872N001 | S03-05-RCS2204 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S02-18-R-92CS1092 TE Connectivity | In Stock | - | - | 8-1195610-3 | - | - | - | - | 5.08u2009mmu2009[u2009.2u2009inu2009] | - | Yes | - | 1.27u2009mmu2009[u2009.05u2009inu2009] | Immersion Protection | Cable Terminator, Shield Terminator, Wire Terminator | 717273-000 | S02-18-R-92CS1092 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SO63-1-W1-22-9-100 TE Connectivity | In Stock | - | - | 6-1200620-3 | - | - | - | - | 1.91u2009mmu2009[u2009.075u2009inu2009] | 150 | Yes | - | .51u2009mmu2009[u2009.02u2009inu2009] | - | Cable Terminator, Shield Terminator, Wire Terminator | D35688-000 | SO63-1-W1-22-9-100 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1197883-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | 2.67u2009mmu2009[u2009.105u2009inu2009] | - | No | - | .51u2009mmu2009[u2009.02u2009inu2009] | Immersion Protection | Cable Terminator, Shield Terminator, Wire Terminator | 746978-000 | S02-01-RCS2811 | - | - | - | - | - | - | - | - | - | - | - | - |