- Manufacturer
- Material
- Series
- TE Internal #
- TE Internal Description
- SolderSleeve Shield Terminator Product Typeu2009
- Mfr
- Pre-Installed Leadu2009
- Product Status
- Package
- Expanded Inside Diameter (Min)u2009
- Base Product Number
- Recovered Inside Diameter (Max)u2009
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Color | Number of Rows | Additional Feature | HTS Code | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Number of Conductors | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | Rated Current (Signal) | Contact Style | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | ELV | Termination Type | Dielectric Withstanding Voltage | Accessory Type | Contact Finish Termination | Contact Pattern | Insulator Color | Connector Type A | Connector Type B | Features | Diameter | Plating Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BA311FE Band Solutions LLC | In Stock | - | - | - | - | - | - | Stainless Steel 304 | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EMI Shield Banding Strap | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CY8064-000 TE Connectivity Raychem Cable Protection | In Stock | - | - | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 10000410 Bopla Enclosures | In Stock | - | - | 9 Weeks | - | - | - | Polyethylene | - | - | - | - | - | - | - | 2015 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | IP65 | - | - | ROHS3 Compliant | - | ||
![]() 10000310 Bopla Enclosures | In Stock | - | - | 2 Weeks | - | - | - | Polyethylene | - | - | - | - | - | - | - | 2015 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | IP65 | - | - | ROHS3 Compliant | - | ||
![]() 10000610 Bopla Enclosures | In Stock | - | - | 9 Weeks | - | - | - | Polyethylene | - | - | - | - | - | - | - | 2015 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | IP65 | - | - | ROHS3 Compliant | - | ||
![]() SAS-090-1-1124-8D-CS5420 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 1574780000 Weidmüller | In Stock | - | - | - | - | - | 100 | PVC | - | - | - | - | - | - | - | - | PT | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Holder | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() 1736390000 Weidmüller | In Stock | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Washer, Grounding | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() 2172 3M | In Stock | - | - | - | - | BOARD | - | - | AU ON NI | COPPER ALLOY | GLASS FILLED POLYESTER | STRAIGHT | 105°C | -40°C | - | - | - | - | - | EAR99 | BOARD CONNECTOR | - | 1 | DUAL INSULATOR | 8536.69.40.40 | 13 | 2.54mm | unknown | ONE | UL | COMMERCIAL | 1 | RECTANGULAR | 0.115 inch | MALE | 2.5A | SQ PIN-SKT | 5000000000Ohm | 0.1 inch | RECEPTACLE | - | SOLDER KINKED LEADS | 1500VAC V | - | NICKEL | RECTANGULAR | BLACK | - | - | - | - | 10u inch | RoHS Compliant | - | ||
![]() IB63 iBASE Technology | In Stock | - | - | - | Cable | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SATA | USB | - | - | - | ROHS3 Compliant | - | ||
![]() 4052T 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MSH150-C Panduit Corp | In Stock | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | Pan-Steel® | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hook | - | - | - | - | - | - | 30.5mm | - | Non-RoHS Compliant | - | ||
![]() 796281-5 TE Connectivity Raychem Cable Protection | In Stock | - | - | - | Cable | - | - | Plastic | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Tubing - T Joiner | - | - | - | - | - | 3 x 28.5mm | - | - | RoHS Compliant | Not Applicable | ||
![]() 1776203-3 TE Connectivity Raychem Cable Protection | In Stock | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tubing - Straight Splicer | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() T70BL2WH Panduit Corp | In Stock | - | - | - | - | - | - | PVC | - | - | - | - | - | - | - | - | Pan-Way® T-70 | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Faceplate | - | - | - | - | - | Schuko Style | - | - | Non-RoHS Compliant | - | ||
![]() T70BL2EI Panduit Corp | In Stock | - | - | - | - | - | - | PVC | - | - | - | - | - | - | - | - | Pan-Way® T-70 | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Faceplate | - | - | - | - | - | Schuko Style | - | - | Non-RoHS Compliant | - | ||
![]() AT-23071 Assmann WSW Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Balun | - | - | - | - | - | Shielded | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 796253-7 TE Connectivity Raychem Cable Protection | In Stock | - | - | - | Cable | - | - | Plastic | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Tubing - Straight Splicer | - | - | - | - | - | 28.5mm, NPT 3/4 | - | - | RoHS Compliant | Not Applicable | ||
![]() PP5X50-X Panduit Corp | In Stock | - | - | - | Cable | - | - | Vinyl | - | - | - | - | - | - | - | 2010 | PPC | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pouch | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() AT-23070 Assmann WSW Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Balun | - | - | - | - | - | Unshielded | - | - | Non-RoHS Compliant | Contains Lead |