- Manufacturer
- Material
- Series
- TE Internal #
- TE Internal Description
- SolderSleeve Shield Terminator Product Typeu2009
- Mfr
- Pre-Installed Leadu2009
- Product Status
- Package
- Expanded Inside Diameter (Min)u2009
- Base Product Number
- Recovered Inside Diameter (Max)u2009
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Material | Surface Mount Land Size | Base Product Number | Brand | Contact Finish Mating | Contact Materials | Explosion-tested version | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Glass-fibre reinforced | Ihs Manufacturer | Inside Diameter | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mfr | Package | Part # Aliases | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | RoHS | Rohs Code | Shock resistant | Standards Met | Surface protection | Thread type | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Composition | Color | Applications | Power (Watts) | Capacitance | Fastening Type | Subcategory | Orientation | Reach Compliance Code | Shell Finish | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Connector Support Type | Polarization | Impedance | Ripple Current @ Low Frequency | Accessory Type | Thread Size | Product Type | Finish | Features | Product Category | IP Rating | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 53325250 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | No | - | - | - | - | Johnson Controls | JC5361 | - | - | - | - | - | - | - | - | - | No | - | Untreated | Metric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PFA25 Schneider | In Stock | - | - | - | - | - | - | - | uPVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PFA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A8021 American Electrical | 19 |
| - | - | Axial | - | - | Axial | Brass, Nickel Plated | - | - | - | - | - | - | - | PG21 Thread - Cable Glands | - | - | - | - | - | - | - | American Electrical Inc. | Box | - | - | - | Active | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±0.1% | - | Active | - | 2 | - | ±50ppm/°C | - | 42.2 kOhms | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | -- | - | - | - | - | - | Locknut | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | -- | - | ||
![]() 7-1195130-6 TE Connectivity | In Stock | - | - | Through Hole | Radial, Can - Snap-In - 3 Lead | - | - | - | Polyvinylidene Fluoride (PVDF), Irradiated | -- | 1195130 | - | - | - | - | - | Splices | - | - | - | -- | 5000 Hrs @ 105°C | - | - | TE Connectivity Raychem Cable Protection | Bulk | - | - | - | Active | - | - | - | - | - | - | - | 40V | -40°C ~ 105°C | Bulk | 158 PUL-SI | 0.866 Dia (22.00mm) | ±20% | - | Active | -- | - | - | - | - | - | - | - | General Purpose | - | 2200µF | - | - | - | - | - | 131 mOhm @ 100Hz | - | 0.394 (10.00mm) | - | Polar | 100 mOhms | 2.17A @ 100Hz | Sealing Sleeve, Heat Shrinkable | - | - | - | Wire Diameter - 0.04mm ~ 0.85mm | - | - | 1.063 (27.00mm) | -- | ||
![]() 1411244 Texas Instruments | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PHOENIX CONTACT GMBH & CO KG | - | - | - | IXYS | 1411244 | - | - | - | Active | - | - | 2.25 | - | Yes | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | not_compliant | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SAS-200-1-1017-1X TE Connectivity | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Aluminum | - | -- | - | SAS-200 | - | Gold | Copper Alloy | - | - | Heat Shrink Tubing | - | - | - | -- | - | - | - | Glenair | Retail Package | - | - | Metal | Active | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | 806 | - | - | - | Active | -- | - | Solder | - | Plug, Male Pins | - | - | Olive Drab | - | - | - | Threaded | - | C | - | Olive Drab Cadmium | - | - | - | - | - | - | - | Adhesive Sleeve, Meltable | - | - | - | Ground | - | - | - | - | ||
![]() SRWB18410STR Tripp Lite | In Stock | - | - | - | - | - | - | - | Steel | - | SRWB18410 | - | - | - | - | - | Cable, Wires | - | - | - | - | - | - | - | Tripp Lite | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | SmartRack® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Runway | - | - | - | - | - | - | - | - | ||
![]() SASR-NR506-X-15MM TE Connectivity | In Stock | - | - | - | 0603 (1608 Metric) | - | - | 0603 | -- | - | SG73P1 | TE Connectivity | - | - | - | 5000 | Heat Shrink Tubing | - | - | 15 mm | -- | - | TE Connectivity | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | 0745896002 | - | - | Active | - | Details | - | - | - | - | - | - | -55°C ~ 155°C | - | SG73P-RT | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | - | Active | -- | 2 | - | ±100ppm/°C | - | 26.7 kOhms | Thick Film | - | - | 0.333W, 1/3W | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | Adhesive Sleeve, Meltable | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding | Spiral Wraps, Sleeves, Tubing & Conduit | - | 0.022 (0.55mm) | AEC-Q200 | ||
![]() GSH-00478A-PG Panduit | In Stock | - | - | - | - | - | - | - | - | - | GSH-00478A | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KTTPAT Panduit | In Stock | - | - | - | - | - | - | - | - | - | KTTP | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M20 | - | - | - | - | IP65 | - | - | ||
![]() FU32-M32-M FLEx | In Stock | - | - | - | - | - | - | - | Nickel Plated Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BS EN IEC 61386, CULus Certified, LUL Standard 1-085 (Cert.No. 296), Rail Accreditation, REACH Compliant, RoHS Compliant | - | - | - | - | - | FU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M32 | - | Nickel Plated | - | - | IP40 | - | - | ||
![]() 166-31804 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HelaGuard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CB6120-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | Fluoropolymer | - | CB61 | TE Connectivity / AMP | - | - | - | 250 | NBC and TMS Heat Shrinkable Sleeves and TMS Cable Markers | - | - | - | -- | - | TE Connectivity | - | 3M | Box | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | Protective Sleeve, Heat Shrinkable | - | Wire Labels & Markers | - | 0.13 Dia x 2.99 L (3.3mm x 76.0mm) | Wire Labels & Markers | - | - | - | ||
![]() CC1572-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | CC15 | TE Connectivity / Raychem | - | - | - | 100 | - | - | - | - | - | - | TE Connectivity | - | PEI-Genesis | Bulk | - | - | - | Active | - | Non-Compliant | - | - | - | - | - | - | - | - | * | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | Solder Sleeves & Shield Tubing | - | - | Solder Sleeves & Shield Tubing | - | - | - | ||
![]() 166-31602 PCS16-90FMC-M16-NPB/PA6-ML HellermannTyton | 25255845 |
| - | - | - | - | - | - | Brass, PA 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | - | - | Helaguard PCS-90FMC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M16 | - | Nickel Plated | - | - | IP65 | - | - | ||
![]() 167-00525 FG36-UH-PP-GY HellermannTyton | 355 |
| - | - | - | - | - | - | PP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | - | ||
![]() 166-30401 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HelaGuard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M16 | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M25 | - | Nickel Plated | - | - | IP67 | - | - | ||
![]() 796283-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | Plastic | - | 796283 | - | - | - | - | - | Corrugated Plastic Tubing | - | - | - | -- | - | Miscellaneous | - | TE Connectivity Raychem Cable Protection | Box | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | Obsolete | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tubing - Straight Splicer | - | - | - | 42.5mm, NPT 1 1/4 | - | - | - | - |