- Manufacturer
- Material
- Series
- TE Internal #
- TE Internal Description
- SolderSleeve Shield Terminator Product Typeu2009
- Mfr
- Pre-Installed Leadu2009
- Product Status
- Package
- Expanded Inside Diameter (Min)u2009
- Base Product Number
- Recovered Inside Diameter (Max)u2009
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Operating Temperature | Type | Color | Flammability |
---|---|---|---|---|---|---|---|---|---|---|
![]() FSU16-M16-M HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB) | -58°F to +572°F (-50°C to +300°C) | FSU16-M16-M | Metal (ML) | - | ||
![]() FSU20-M20-C90 HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB);Polyamide 6 (PA6) | -58°F to +275°F (-50°C to +135°C) | FSU20-M20-C90 | Metal (ML) | - | ||
![]() FSU16-M20-M HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB) | -58°F to +572°F (-50°C to +300°C) | FSU16-M20-M | Metal (ML) | - | ||
![]() FSU12-M16-C90 HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB);Polyamide 6 (PA6) | -58°F to +275°F (-50°C to +135°C) | FSU12-M16-C90 | Metal (ML) | - | ||
![]() FSU75-M75-C HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB);Polyamide 6 (PA6) | -58°F to +275°F (-50°C to +135°C) | FSU75-M75-C | Metal (ML) | - | ||
![]() FSU12-M16-C HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB);Polyamide 6 (PA6) | -58°F to +275°F (-50°C to +135°C) | FSU12-M16-C | Metal (ML) | - | ||
![]() FSU63-M63-C HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB);Polyamide 6 (PA6) | -58°F to +275°F (-50°C to +135°C) | FSU63-M63-C | Metal (ML) | - | ||
![]() FSU32-100-C HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB);Polyamide 6 (PA6) | -58°F to +275°F (-50°C to +135°C) | FSU32-100-C | Metal (ML) | - | ||
![]() FU50-10M HellermannTyton | In Stock | - | - | Galvanised Steel (GS) | -148°F to +572°F (-100°C to +300°C) | FU50-10M | Metal (ML) | Self-Extinguishing according to EN IEC 61386-1 | ||
![]() LTBRDP40B-10M HellermannTyton | In Stock | - | - | Galvanised Steel (GS);Polyvinylchloride (PVC) | -4°F to +221°F (-20°C to +105°C) | LTBRDP40B-10M | Black (BK) | Self-Extinguishing according to EN IEC 61386-1 | ||
![]() LTPPU25BU-25M HellermannTyton | In Stock | - | - | Galvanised Steel (GS);Polyurethane resin DS (PUR DS) | -40°F to +212°F (-40°C to +100°C) | LTPPU25BU-25M | Blue (BU) | UL 94 V0 | ||
![]() LTBRDP50B-10M HellermannTyton | In Stock | - | - | Galvanised Steel (GS);Polyvinylchloride (PVC) | -4°F to +221°F (-20°C to +105°C) | LTBRDP50B-10M | Black (BK) | Self-Extinguishing according to EN IEC 61386-1 | ||
![]() LTBRDP20-25M HellermannTyton | In Stock | - | - | Galvanised Steel (GS);Polyvinylchloride (PVC) | -4°F to +221°F (-20°C to +105°C) | LTBRDP20B-25M | Black (BK) | Self-Extinguishing according to EN IEC 61386-1 | ||
![]() LTPPU12B-25M HellermannTyton | In Stock | - | - | Galvanised Steel (GS);Polyurethane resin DS (PUR DS) | -40°F to +212°F (-40°C to +100°C) | LTPPU12B-25M | Black (BK) | UL 94 V0 | ||
![]() LTPPU63B-10M HellermannTyton | In Stock | - | - | Galvanised Steel (GS);Polyurethane resin DS (PUR DS) | -40°F to +212°F (-40°C to +100°C) | LTPPU63B-10M | Black (BK) | UL 94 V0 | ||
![]() FU63-M63-M HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB) | -58°F to +572°F (-50°C to +300°C) | FU63-M63-M | Metal (ML) | - | ||
![]() LTPLFH20B-25M HellermannTyton | In Stock | - | - | Galvanised Steel (GS);Polyolefin (PO) | -13°F to +194°F (-25°C to +90°C) | LTPLFH20B-25M | Black (BK) | Self-Extinguishing according to EN IEC 61386-1 | ||
![]() LTPHC40B-10M HellermannTyton | In Stock | - | - | Galvanised Steel (GS);Thermoplastic Elastomer (TPE) | -76°F to +302°F (-60°C to +150°C) | LTPHC40B-10M | Black (BK) | Self-Extinguishing according to EN IEC 61386-1 | ||
![]() FPU63BU-10M HellermannTyton | In Stock | - | - | Galvanised Steel (GS);Polyurethane resin DS (PUR DS) | -40°F to +212°F (-40°C to +100°C) | FPU63BU-10M | Blue (BU) | UL 94 V0 | ||
![]() FPU40BU-10M HellermannTyton | In Stock | - | - | Galvanised Steel (GS);Polyurethane resin DS (PUR DS) | -40°F to +212°F (-40°C to +100°C) | FPU40BU-10M | Blue (BU) | UL 94 V0 |