- Manufacturer
- Material
- Series
- TE Internal #
- TE Internal Description
- SolderSleeve Shield Terminator Product Typeu2009
- Mfr
- Pre-Installed Leadu2009
- Product Status
- Package
- Expanded Inside Diameter (Min)u2009
- Base Product Number
- Recovered Inside Diameter (Max)u2009
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Material | Weight | Alias # | Base/Housing Material | Body Orientation | Coax Cable Termination Applies Tou2009 | Compatible Conductor Diameter Rangeu2009 | Compatible Jacket Diameter Rangeu2009 | Contact Materials | Data Rate Architecture | Expanded Inside Diameter (Min)u2009 | Material properties | Max. length | Maximum Clock Rate | Maximum Operating Supply Voltage | Minimum Operating Supply Voltage | Mounting | Number of Cables Spliced Per Sideu2009 | Number of I/O Lines | Number of Splice Conductorsu2009 | Number of Words | Operating Temperature (Max)u2009(°C) | Pre-Installed Leadu2009 | Qualification | Recovered Inside Diameter (Max)u2009 | Resistance Propertiesu2009 | Shield Diameter (Max)u2009 | Shield Plating Materialu2009 | SolderSleeve Shield Terminator Product Typeu2009 | Spanner size | Splice Typeu2009 | Supplier Package | TE Internal # | TE Internal Description | Termination Method | Timing Type | Typical Operating Supply Voltage | Usage Level | Voltage, Rating | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) | Operating Temperature | Temperature Coefficient | Resistance | Gender | Power Rating | Pitch | Resistor Type | Pin Count | Housing Color | Number of Ports | Architecture | Address Bus Width | Density | Screening Level | Resistance Tolerance | Product Length | Product Width | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2305-19 Norgren | In Stock | - | - | - | Chromium-vanadium steel | 134g | - | - | - | - | - | - | - | - | - | chrome plated | 63.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63.5mm | ||
![]() CU1641-000 TE Connectivity | In Stock | - | - | Gold | - | - | - | LCP (Liquid Crystal Polymer) | Straight | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | 2 | - | 2 | - | - | - | - | - | - | 6u2009mmu2009[u2009.235u2009inu2009] | Nickel | - | - | Cable Splice | - | CU1641-000 | D-200-0233-RT-CS4049 | Solder | - | - | - | - | - | - | -55 to 125 °C | - | - | Plug | - | 2.5400, 0.6400 mm | - | - | Black | - | - | - | - | - | - | - | - | - | ||
![]() CU1636-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 1 | - | - | - | - | - | - | 4.5u2009mmu2009[u2009.177u2009inu2009] | Nickel | - | - | Cable Splice | - | CU1636-000 | D-200-0228-RT-CS4049 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWT-7-W122-5 TE Connectivity | In Stock |
| - | - | - | - | 6-1195952-3 | - | - | - | - | - | - | - | 6.4u2009mmu2009[u2009.252u2009inu2009] | - | - | - | - | - | - | - | - | - | - | 125 | Yes | - | 3.3u2009mmu2009[u2009.13u2009inu2009] | - | - | - | Cable Terminator, Shield Terminator, Wire Terminator | - | - | - | 764619-000 | CWT-7-W122-5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWT-7-W122-9 TE Connectivity | In Stock | - | - | - | - | - | 5-1192997-6 | - | - | - | - | - | - | - | 6.4u2009mmu2009[u2009.252u2009inu2009] | - | - | - | - | - | - | - | - | - | - | 125 | Yes | - | 3.3u2009mmu2009[u2009.13u2009inu2009] | - | - | - | Cable Terminator, Shield Terminator, Wire Terminator | - | - | - | 399455-000 | CWT-7-W122-9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S02-17-R-3 TE Connectivity | 14 |
| - | - | - | - | 6-1194569-7 | - | - | - | - | - | - | - | 2.67u2009mmu2009[u2009.105u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | Yes | - | 1.4u2009mmu2009[u2009.055u2009inu2009] | Immersion Protection | - | - | Cable Terminator, Shield Terminator, Wire Terminator | - | - | - | 575863-000 | S02-17-R-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SO63-3-9036-18 TE Connectivity | In Stock | - | - | - | - | - | 4-1197127-7 | - | - | - | - | - | - | - | 4.32u2009mmu2009[u2009.17u2009inu2009] | - | - | - | - | - | - | - | - | - | - | 150 | Yes | - | 1.27u2009mmu2009[u2009.05u2009inu2009] | - | - | - | Cable Terminator, Shield Terminator, Wire Terminator | - | - | - | 918367-000 | SO63-3-9036-18 | - | - | - | - | - | - | - | - | - | - | - | 100 mW | - | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | - | 1 | - | - | - | ||
![]() B-155-4058-35-22-5/9 TE Connectivity | In Stock | - | - | - | - | - | 3-1202054-0 | - | - | Coaxial Cable | .3 – 1u2009mmu2009[u2009.012 – .04u2009inu2009] | 6u2009mmu2009[u2009.235u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 | - | - | - | Splash Protection | - | - | - | - | - | - | E62570-000 | B-155-4058-35-22-5/9 | - | - | - | - | - | - | - | - | 100.0000 ppm/°C | 1.1 kOhm | - | 0.125 W | - | High Reliability, MIL-PRF-39017 | - | - | - | - | - | - | - | 1 | 4.75 | - | - | ||
![]() B-155-17 TE Connectivity | In Stock | - | - | Tin | - | - | 1201999-6 | Nylon | Right Angle | - | - | - | Copper Alloy | - | 19u2009mmu2009[u2009.748u2009inu2009] | - | - | - | - | - | Cable Mount | - | - | - | - | 125 | No | - | 8.99u2009mmu2009[u2009.354u2009inu2009] | - | - | - | Cable Terminator, Shield Terminator, Wire Terminator | - | - | - | E11880-000 | B-155-17 | IDT | - | - | - | - | - | - | -55 to 105 °C | - | - | Plug | - | 3.9600 mm | - | - | Blue | - | - | - | - | - | - | 27.74 mm | - | - | ||
![]() D-181-2222-90/9CS298 TE Connectivity | In Stock | - | - | - | - | - | 7-1192472-6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 | Yes | AEC-Q200 | - | - | - | - | Cable Terminator, Shield Terminator, Wire Terminator | - | - | - | 326791-000 | D-181-2222-90/9CS298 | - | - | - | - | 200 V | 22 | .34 | - | 50 ppm/K | 6.8 | - | 0.4 W | - | Sulfur Resistant | - | - | - | - | - | - | - | 1 | 3.2 mm | 1.6 mm | - | ||
![]() SO63-4-W2-24-00-100CS2870 TE Connectivity | In Stock | - | - | - | - | - | 4-1201098-9 | - | - | - | - | - | - | - | 5.95u2009mmu2009[u2009.234u2009inu2009] | - | - | - | - | - | - | - | - | - | - | 150 | Yes | - | 1.78u2009mmu2009[u2009.07u2009inu2009] | - | - | - | Cable Terminator, Shield Terminator, Wire Terminator | - | - | - | E53479N001 | SO63-4-W2-24-00-100CS2870 | - | - | - | - | - | - | - | - | 50.0000 ppm/°C | 8.06 kOhm | - | 0.125 W | - | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | - | 1 | 7.62 | - | - | ||
![]() B-152-03 TE Connectivity | In Stock | - | - | - | - | - | 7-1196745-5 | - | - | - | - | - | - | SDR | 3u2009mmu2009[u2009.118u2009inu2009] | - | - | 222.2 MHz | 2.7, 3.6 V | 2.3, 3 V | Surface Mount | - | 36 Bit | - | 256 kWords | 125 | No | - | 1.52u2009mmu2009[u2009.06u2009inu2009] | - | - | - | Cable Terminator, Shield Terminator, Wire Terminator | - | - | TQFP | 866331-000 | B-152-03 | - | Synchronous | 2.5, 3.3 V | Commercial grade | - | - | - | 0 to 70 °C | - | - | - | - | - | - | 100 | - | 4 | Flow-Through | 18 Bit | 9 Mbit | Commercial | - | - | - | - | ||
![]() B-013-80 TE Connectivity | In Stock | - | - | Tin | - | - | 8-1195139-2 | Nylon | Straight | - | - | - | Brass | - | 3.2u2009mmu2009[u2009.126u2009inu2009] | - | - | - | - | - | Through Hole | - | - | - | - | 150 | No | - | 1.4u2009mmu2009[u2009.055u2009inu2009] | - | - | - | Cable Terminator, Shield Terminator, Wire Terminator | - | - | - | 650947-000 | B-013-80 | Solder | - | - | - | - | - | - | -40 to 105 °C | - | - | Header | - | 4.2000 mm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CB0217-000 TE Connectivity | In Stock | - | - | - | - | - | S200-5-W2-20-9 | - | - | - | - | - | - | - | 6.99u2009mmu2009[u2009.275u2009inu2009] | - | - | - | - | - | - | - | - | - | - | 200 | Yes | - | 4.32u2009mmu2009[u2009.17u2009inu2009] | - | - | - | Cable Terminator, Shield Terminator, Wire Terminator | - | - | - | CB0217-000 | S200-5-W2-20-9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S200-1-55-18-9CS2904 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.91u2009mmu2009[u2009.075u2009inu2009] | - | - | - | - | - | - | - | - | - | - | 200 | Yes, 150 mm min | - | .51u2009mmu2009[u2009.02u2009inu2009] | - | - | - | Cable Terminator, Shield Terminator, Wire Terminator | - | - | - | EJ3522-000 | S200-1-55-18-9CS2904 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S200-4-55-18-9CS2904 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.97u2009mmu2009[u2009.235u2009inu2009] | - | - | - | - | - | - | - | - | - | - | 200 | Yes | - | 3.18u2009mmu2009[u2009.125u2009inu2009] | - | - | - | Cable Terminator, Shield Terminator, Wire Terminator | - | - | - | EJ3525-000 | S200-4-55-18-9CS2904 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B-155-13 TE Connectivity | 17 |
| - | - | - | - | 1-1201999-0 | - | - | - | - | - | - | - | 15.09u2009mmu2009[u2009.594u2009inu2009] | - | - | - | - | - | - | - | - | - | - | 125 | No | - | 6.99u2009mmu2009[u2009.275u2009inu2009] | - | - | - | Cable Terminator, Shield Terminator, Wire Terminator | - | - | - | E39668-000 | B-155-13 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D-584-1224-90/9 TE Connectivity | In Stock | - | - | - | - | - | 6-1202061-8 | - | - | Coaxial Cable | .25 – .7u2009mmu2009[u2009.01 – .027u2009inu2009] | 1.5 – 3.6u2009mmu2009[u2009.06 – .14u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 | - | - | - | Immersion Protection | - | - | - | - | - | - | A13251-000 | D-584-1224-90/9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B-155-13-35-22-5 TE Connectivity | In Stock | - | - | - | - | - | 2-1202030-5 | - | - | - | - | - | - | - | 15.09u2009mmu2009[u2009.594u2009inu2009] | - | - | - | - | - | - | - | - | - | - | 125 | Yes | - | 6.99u2009mmu2009[u2009.275u2009inu2009] | - | - | - | Cable Terminator, Shield Terminator, Wire Terminator | - | - | - | F27848-000 | B-155-13-35-22-5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B-155-3809-W1 TE Connectivity | In Stock | - | - | - | - | - | 6-1202046-6 | - | - | - | - | - | - | - | 8.64u2009mmu2009[u2009.34u2009inu2009] | - | - | - | - | - | - | - | - | - | - | 125 | Yes | - | 4.19u2009mmu2009[u2009.165u2009inu2009] | - | - | - | Cable Terminator, Shield Terminator, Wire Terminator | - | - | - | F10286-000 | B-155-3809-W1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |