- Manufacturer
- Color
- Material
- Panel Thickness
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Type
- Inside Diameter
- Package Quantity
- Flammability Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Overall Height
Attribute column
Categories
Bushings, Grommets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | (Ø) | Board thickness (max.) | Content | Dim | Factory colour | Fire protection properties | Halogen-free | Manufacturer part # | Material (details) | Material properties | Max. temperature | Min. temperature | Mounting hole | Mounting Hole Dia | RoHS | RoHS-compliant | Terminal | Terminal Ø (max.) | Series | Type | Note | Size | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 633-02080 HellermannTyton | In Stock | - | - | PVC | 14mm | 1.5mm | 1pc(s) | (Ø x H) 14 mm x 8 mm | Black | Corresponds to UL94 V2 | No | 633-02080 | PVC | - | - | -30°C | 9.5 mm | - | - | Yes | - | 8mm | - | HV1208-PVC-BK-M1 | - | - | - | 8mm | - | - | ||
![]() 633-03040 HellermannTyton | 42 | - | - | PVC | 15.9mm | 6mm | 1pc(s) | (Ø x H) 15.9 mm x 10.8 mm | Black | Corresponds to UL94 V2 | No | 633-03040 | PVC | - | - | -30°C | 11 mm | - | - | Yes | - | 8mm | - | HV1304-PVC-BK-M1 | - | - | - | 10.8mm | - | - | ||
![]() 633-55039 HellermannTyton | In Stock | - | - | Polyethylene (PE) | 9.6mm | 1mm | 1pc(s) | (Ø x H) 9.6 mm x 5 mm | Ecru | Corresponds to UL94 V2 | No | 633-55039 | PE | - | - | -10°C | 6.7 mm | - | - | Yes | - | 5.4mm | - | OP1503-PE-NA-N1 | - | - | - | 5mm | - | - | ||
![]() RAYRIM-NR6-0-769-174 Raychem | 324 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 440-00002 HellermannTyton | 52 | - | - | Plastic | - | - | 1pc(s) | (L x W x H) 61 x 116.50 x 21 mm | Black | - | Yes | 440-00002 | - | halogen-free | +140°C | -40°C | - | - | - | - | - | - | - | VarioPlate-16_Frame-PL-BK | - | - | halogen-free | 21mm | 61mm | 116.50mm | ||
![]() 440-00015 HellermannTyton | 97 | - | - | Plastic | - | - | 20pc(s) | (L x W x H) 21.10 x 21.10 x 21.80 mm | Black | - | Yes | 440-00015 | - | halogen-free | +90°C | -40°C | - | - | - | - | - | - | - | VP-S_13-14_Ins-sgl-PL-BK (20) | - | - | halogen-free | 21.80mm | 21.10mm | 21.10mm | ||
![]() 440-00007 HellermannTyton | 70 | - | - | Plastic | - | - | 20pc(s) | (L x W x H) 21.10 x 21.10 x 21.80 mm | Black | - | Yes | 440-00007 | - | halogen-free | +90°C | -40°C | - | - | - | - | - | - | - | VP-S_5-6_Ins-sgl-PL-BK (20) | - | - | halogen-free | 21.80mm | 21.10mm | 21.10mm | ||
![]() 440-00011 HellermannTyton | 84 | - | - | Plastic | - | - | 20pc(s) | (L x W x H) 21.10 x 21.10 x 21.80 mm | Black | - | Yes | 440-00011 | - | halogen-free | +90°C | -40°C | - | - | - | - | - | - | - | VP-S_9-10_Ins-sgl-PL-BK (20) | - | - | halogen-free | 21.80mm | 21.10mm | 21.10mm | ||
![]() 440-00010 HellermannTyton | 82 | - | - | Plastic | - | - | 20pc(s) | (L x W x H) 21.10 x 21.10 x 21.80 mm | Black | - | Yes | 440-00010 | - | halogen-free | +90°C | -40°C | - | - | - | - | - | - | - | VP-S_8-9_Ins-sgl-PL-BK (20) | - | - | halogen-free | 21.80mm | 21.10mm | 21.10mm | ||
![]() 440-00018 HellermannTyton | 88 | - | - | Plastic | - | - | 20pc(s) | (L x W x H) 21.10 x 21.10 x 21.80 mm | Black | - | Yes | 440-00018 | - | halogen-free | +90°C | -40°C | - | - | - | - | - | - | - | VP-S_2/4-5_Ins-dbl-PL-BK (20) | - | - | halogen-free | 21.80mm | 21.10mm | 21.10mm | ||
![]() 55734 Keystone Electronics Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Contact | - | BCL | - | - | A /Positive Pole, AA /Positive Pole | - | - | - | - | ||
![]() 62694 Keystone Electronics Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Cable | - | - | - | - | AAA | - | - | - | - | ||
![]() 62837 Keystone Electronics Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | PCB THT | - | - | - | - | CR1612, CR1616, CR1620, CR1632 | - | - | - | - | ||
![]() 70629 Keystone Electronics Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | PCB THT | - | BH | - | - | AAA | - | - | - | - | ||
![]() 145887 Keystone Electronics Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | PCB THT | - | - | - | - | AAAA | - | - | - | - | ||
![]() 145894 Keystone Electronics Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | C retainer clip | - | - | - | - | ||
![]() 145914 Keystone Electronics Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Rivet | - | - | - | - | D | - | - | - | - | ||
![]() 145923 Keystone Electronics Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | PCB THT | - | - | - | - | CR2320, CR2325, CR2354 | - | - | - | - | ||
![]() 145933 Keystone Electronics Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Solder Lugs | - | - | - | - | AA | - | - | - | - | ||
![]() 145916 Keystone Electronics Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Rivet | - | - | - | - | 9V | - | - | - | - |