- Manufacturer
- Color
- Material
- Panel Thickness
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Type
- Inside Diameter
- Package Quantity
- Flammability Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Overall Height
Attribute column
Categories
Bushings, Grommets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body material | Cable accessories application | Cable gland version | Certificates | External thread | Gland thread | Gross weight | Internal thread | Kind of material | Kind of thread | Kind of thread1 | Manufacturer series | Plating material | Spanner size | Spanner size1 | Thread pitch | Type of cable accessories | Operating temperature | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 52107904 LAPP | In Stock | - | - | polyamide | - | for flat cable | RoHS compliant | - | M50 | 112.8g | - | - | metric | - | SKINDICHT® SVFK | - | 55mm | 60mm | 1.5 | cable gland | -30...80°C | IP54 | ||
![]() 52105600 LAPP | In Stock | - | - | brass | for shielded cables | with strain relief | RoHS compliant | - | M20 | 56.81g | - | - | metric | - | SKINDICHT® SRE | nickel | - | - | 1.5 | cable gland | -20...80°C | IP65 | ||
![]() 52024110 LAPP | In Stock | - | - | zinc die-cast | - | - | RoHS compliant | - | PG9 | 317.64g | - | - | PG | - | SKINDICHT® SE | - | - | - | - | connector | -20...80°C | IP55 | ||
![]() 52100339 LAPP | In Stock | - | - | polyamide | - | - | RoHS compliant | PG29 | - | 26.8g | M50 | fiber glass reinforced | metric | PG | SKINDICHT® A-PG/M | - | 55mm | - | 1.5 | thread adapter | -40...100°C | - | ||
![]() 166-51018 HELLERMANNTYTON | In Stock | - | - | brass | - | - | RoHS compliant | M20 | - | 270g | PG13,5 | - | - | - | HelaGuard CNV | nickel | - | - | - | thread adapter | -100...300°C | - | ||
![]() 166-51013 HELLERMANNTYTON | In Stock | - | - | brass | - | - | RoHS compliant | M20 | - | 350g | PG11 | - | - | - | HelaGuard CNV | nickel | - | - | - | thread adapter | -100...300°C | - | ||
![]() 166-51004 HELLERMANNTYTON | In Stock | - | - | brass | - | - | RoHS compliant | PG13,5 | - | 150g | PG7 | - | PG | - | HelaGuard CNV | nickel | - | - | - | reduction of threads for glands | -100...300°C | - | ||
![]() 166-51016 HELLERMANNTYTON | In Stock | - | - | brass | - | - | RoHS compliant | PG16 | - | 170g | PG11 | - | PG | - | HelaGuard CNV | nickel | - | - | - | reduction of threads for glands | -100...300°C | - | ||
![]() 166-51007 HELLERMANNTYTON | In Stock | - | - | brass | - | - | RoHS compliant | M20 | - | 190g | PG7 | - | - | - | HelaGuard CNV | nickel | - | - | - | thread adapter | -100...300°C | - | ||
![]() 166-51026 HELLERMANNTYTON | In Stock | - | - | brass | - | - | RoHS compliant | M20 | - | 270g | PG21 | - | - | - | HelaGuard CNV | nickel | - | - | - | thread adapter | -100...300°C | - | ||
![]() 166-51030 HELLERMANNTYTON | In Stock | - | - | brass | - | - | RoHS compliant | M40 | - | 1200g | PG29 | - | - | - | HelaGuard CNV | nickel | - | - | - | thread adapter | -100...300°C | - | ||
![]() 166-51028 HELLERMANNTYTON | In Stock | - | - | brass | - | - | RoHS compliant | PG16 | - | 215g | PG21 | - | PG | - | HelaGuard CNV | nickel | - | - | - | enlarger of threads for glands | -100...300°C | - | ||
![]() 166-51011 HELLERMANNTYTON | In Stock | - | - | brass | - | - | RoHS compliant | PG16 | - | 280g | PG9 | - | PG | - | HelaGuard CNV | nickel | - | - | - | reduction of threads for glands | -100...300°C | - | ||
![]() 166-51021 HELLERMANNTYTON | In Stock | - | - | brass | - | - | RoHS compliant | PG21 | - | 380g | PG13,5 | - | PG | - | HelaGuard CNV | nickel | - | - | - | reduction of threads for glands | -100...300°C | - | ||
![]() 166-51019 HELLERMANNTYTON | In Stock | - | - | brass | - | - | RoHS compliant | PG11 | - | 120g | PG13,5 | - | PG | - | HelaGuard CNV | nickel | - | - | - | enlarger of threads for glands | -100...300°C | - | ||
![]() 166-50930 HELLERMANNTYTON | In Stock | - | - | brass | - | - | RoHS compliant | PG36 | - | 890g | M40 | - | - | - | HelaGuard CNV | nickel | - | - | - | thread adapter | -100...300°C | - | ||
![]() 166-51008 HELLERMANNTYTON | In Stock | - | - | brass | - | - | RoHS compliant | PG7 | - | 80g | PG9 | - | PG | - | HelaGuard CNV | nickel | - | - | - | reduction of threads for glands | -100...300°C | - | ||
![]() 166-51009 HELLERMANNTYTON | In Stock | - | - | brass | - | - | RoHS compliant | PG11 | - | 100g | PG9 | - | PG | - | HelaGuard CNV | nickel | - | - | - | reduction of threads for glands | -100...300°C | - | ||
![]() 166-51014 HELLERMANNTYTON | In Stock | - | - | brass | - | - | RoHS compliant | PG9 | - | 13.5g | PG11 | - | PG | - | HelaGuard CNV | nickel | - | - | - | enlarger of threads for glands | -100...300°C | - | ||
![]() 166-51022 HELLERMANNTYTON | In Stock | - | - | brass | - | - | RoHS compliant | M20 | - | 240g | PG16 | - | - | - | HelaGuard CNV | nickel | - | - | - | thread adapter | -100...300°C | - |