- Manufacturer
- Color
- Material
- Panel Thickness
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Type
- Inside Diameter
- Package Quantity
- Flammability Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Overall Height
Attribute column
Categories
Bushings, Grommets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body material | Body colour | Cable accessories application | Cable external diameter | Cable gland version | Cable gland version1 | Certificates | Gland thread | Gross weight | Kind of thread | Kind of thread1 | Manufacturer series | Plating material | Thread length | Thread pitch | Type of cable accessories | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EM-SG-PG135-MET-A TE Connectivity | In Stock | - | - | brass | - | - | 5...9mm | without nut | - | RoHS compliant | PG13,5 | 30g | PG | - | Entrelec | nickel | 6.5mm | - | cable gland | IP68 | ||
![]() EM-SG-PG29-MET-C TE Connectivity | In Stock | - | - | brass | - | - | 18...25mm | without nut | - | RoHS compliant | PG29 | 131g | PG | - | Entrelec | nickel | 8mm | - | cable gland | IP68 | ||
![]() EM-SG-NPT112-MET-A TE Connectivity | In Stock | - | - | brass | - | - | 30...38mm | without nut | - | RoHS compliant | NPT1 1/2" | 419g | inch | NPT | Entrelec | nickel | 26mm | - | cable gland | IP68 | ||
![]() EM-SG-M50-MET-H TE Connectivity | In Stock | - | - | brass | - | - | 34...44mm | with long thread | without nut | RoHS compliant | M50 | 276g | metric | - | Entrelec | nickel | 15mm | - | cable gland | IP68 | ||
![]() EM-SG-PG16-MET-D TE Connectivity | In Stock | - | - | brass | - | - | 10...14mm | without nut | - | RoHS compliant | PG16 | 38g | PG | - | Entrelec | nickel | 10mm | - | cable gland | IP68 | ||
![]() EM-SG-NPT38-MET-B TE Connectivity | In Stock | - | - | brass | - | - | 3...7mm | without nut | - | RoHS compliant | NPT3/8" | 33g | inch | NPT | Entrelec | nickel | 11.5mm | - | cable gland | IP68 | ||
![]() EM-SG-PG42-MET-C TE Connectivity | In Stock | - | - | brass | - | - | 30...38mm | without nut | - | RoHS compliant | PG42 | 278g | PG | - | Entrelec | nickel | 12mm | - | cable gland | IP68 | ||
![]() EM-SG-PG21-MET-D TE Connectivity | In Stock | - | - | brass | - | - | 13...18mm | without nut | - | RoHS compliant | PG21 | 66g | PG | - | Entrelec | nickel | 12mm | - | cable gland | IP68 | ||
![]() EM-SG-NPT1-MET-B TE Connectivity | In Stock | - | - | brass | - | - | 18...25mm | without nut | - | RoHS compliant | NPT1" | 149g | inch | NPT | Entrelec | nickel | 13mm | - | cable gland | IP68 | ||
![]() EM-SG-PG135-MET-B TE Connectivity | In Stock | - | - | brass | - | - | 5...9mm | without nut | - | RoHS compliant | PG13,5 | 37g | PG | - | Entrelec | nickel | 10mm | - | cable gland | IP68 | ||
![]() EM-SG-PG11-MET-A TE Connectivity | In Stock | - | - | brass | - | - | 3...7mm | without nut | - | RoHS compliant | PG11 | 26g | PG | - | Entrelec | nickel | 6mm | - | cable gland | IP68 | ||
![]() EP-SG-PG48-LGR-B TE Connectivity | In Stock | - | - | polyamide | light grey | - | 34...44mm | without nut | - | RoHS compliant | PG48 | 92g | PG | - | Entrelec | - | 13mm | - | cable gland | IP68 | ||
![]() EP-SG-M40-LGR-D TE Connectivity | In Stock | - | - | polyamide | light grey | - | 19...28mm | with long thread | without nut | RoHS compliant | M40 | 23g | metric | - | Entrelec | - | 18mm | 1.5 | cable gland | IP68 | ||
![]() EM-RJG-M25-MET-B TE Connectivity | In Stock | - | - | brass | - | RJ45 connectors | 6mm | without nut | - | RoHS compliant | M25 | 57g | metric | - | Entrelec | nickel | 8mm | 1.5 | cable gland | - | ||
![]() EM-SG-PG7-MET-B TE Connectivity | In Stock | - | - | brass | - | - | 2...5mm | without nut | - | RoHS compliant | PG7 | 17g | PG | - | Entrelec | nickel | 10mm | - | cable gland | IP68 | ||
![]() EP-SG-M32-BL-E TE Connectivity | In Stock | - | - | polyamide | black | - | 15...21mm | with long thread | without nut | RoHS compliant | M32 | 25g | metric | - | Entrelec | - | 15mm | 1.5 | cable gland | IP68 | ||
![]() EP-SG-PG9-LGR-B TE Connectivity | In Stock | - | - | polyamide | light grey | - | 4...8mm | without nut | - | RoHS compliant | PG9 | 5.916g | PG | - | Entrelec | - | 8mm | - | cable gland | IP68 | ||
![]() EP-SG-PG42-BL-A TE Connectivity | In Stock | - | - | polyamide | black | - | 25...31mm | without nut | - | RoHS compliant | PG42 | 85g | PG | - | Entrelec | - | 13mm | - | cable gland | IP68 | ||
![]() EM-SG-PG42-MET-B TE Connectivity | In Stock | - | - | brass | - | - | 25...31mm | without nut | - | RoHS compliant | PG42 | 334g | PG | - | Entrelec | nickel | 16mm | - | cable gland | IP68 | ||
![]() EP-SG-M25-GR-H TE Connectivity | In Stock | - | - | polyamide | grey | - | 13...18mm | with long thread | without nut | RoHS compliant | M25 | 24g | metric | - | Entrelec | - | 15mm | 1.5 | cable gland | IP68 |