- Manufacturer
- Color
- Material
- Panel Thickness
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Type
- Inside Diameter
- Package Quantity
- Flammability Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Overall Height
Attribute column
Categories
Bushings, Grommets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Shape | Operating Frequency (Max) | Operating Temperature (Max.) | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | Depth | Construction | Approval Agency | Panel Cutout Dimensions | Output Polarity | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Outside Diameter | Characteristic Impedance | Bushing, Grommet Type | Features | Height | Length | Width | Thickness | Diameter - Inside | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0801695 Phoenix Contact | 49 |
| Datasheet | 4 Weeks | - | - | Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS | 32.000006g | - | - | - | - | - | PLUSCON CES | Active | 1 (Unlimited) | - | - | Gray | - | - | - | - | cULus | - | - | - | - | - | - | - | - | Frame Grommet | Flame Retardant, IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | 17mm | 53mm | 39mm | - | 0.827 ~ 0.866 (21.00mm ~ 22.00mm) | - | UL94 V-0 | - | - | RoHS Compliant | - | - | IP54 | ||
![]() 0801672 Phoenix Contact | 121 |
| Datasheet | 4 Weeks | - | - | Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS | 99.988768mg | - | - | - | - | - | PLUSCON CES | Active | 1 (Unlimited) | - | - | Gray | - | - | - | - | UL | - | - | - | - | - | - | - | - | Frame Grommet | Flame Retardant, IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | 17mm | 29.5mm | 19.5mm | - | 0.039 ~ 0.079 (1.00mm ~ 2.00mm) | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP54 | ||
![]() 0801689 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS | 30.000004g | - | - | - | - | - | PLUSCON CES | Active | 1 (Unlimited) | - | - | Gray | - | - | - | - | UL | - | - | - | - | - | - | - | - | Frame Grommet | Flame Retardant, IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | 17mm | 53mm | 39mm | - | 0.630 ~ 0.669 (16.00mm ~ 17.00mm) | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 0801714 Phoenix Contact | 5 |
| Datasheet | 4 Weeks | Cable | - | Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS | - | - | - | - | - | - | PLUSCON CES | Active | 1 (Unlimited) | - | - | Gray | - | - | - | - | UL | - | - | - | - | - | - | - | - | Frame Grommet | Flame Retardant, IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | 17mm | 29.5mm | 19.5mm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP54 | ||
![]() 0801653 Phoenix Contact | 10 |
| Datasheet | 4 Weeks | - | - | Nitrile Butadiene Rubber (NBR), Halogen Free | 21.999995g | - | - | - | - | - | PLUSCON CES | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | Frame Grommet | IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | 17mm | 53mm | 39mm | - | 1.181 ~ 1.220 (30.00mm ~ 31.00mm) | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 0801685 Phoenix Contact | 41 |
| Datasheet | 4 Weeks | - | - | Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS | 10.000011g | - | - | - | - | - | PLUSCON CES | Active | 1 (Unlimited) | - | - | Gray | - | - | - | - | UL | - | - | - | - | - | - | - | - | Frame Grommet | Flame Retardant, IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | 17mm | 29.5mm | 19.5mm | - | 0.472 ~ 0.512 (12.00mm ~ 13.00mm) | - | UL94 V-0 | - | - | RoHS Compliant | - | - | IP54 | ||
![]() 0801637 Phoenix Contact | 49 |
| Datasheet | 4 Weeks | - | - | Nitrile Butadiene Rubber (NBR), Halogen Free | 36.00001g | - | - | - | - | - | PLUSCON CES | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | Frame Grommet | IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | 17mm | 53mm | 39mm | - | 0.827 ~ 0.866 (21.00mm ~ 22.00mm) | - | - | - | - | RoHS Compliant | - | - | IP54 | ||
![]() 8474 Keystone Electronics | 7980 |
| Datasheet | 6 Weeks | Cable | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 18000MHz | 75°C | 2011 | - | Active | 1 (Unlimited) | - | - | Black | Female | BNC-F; N-M | - | COAXIAL | - | Circular - 0.500 (12.70mm) | NEGATIVE | LINEAR DETECTOR | 10MHz | 1.3 | 23.01dBm | 14.68 mm | 50Ohm | Bushing | Snap-Mount | - | - | - | 10.31mm | 0.375 (9.52mm) | 0.032 0.81mm | UL94 V-2 | - | - | ROHS3 Compliant | UL94 V-2 | Lead Free | - | ||
![]() 0801676 Phoenix Contact | 6 |
| Datasheet | 4 Weeks | - | - | Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS | 8.000009g | - | - | - | - | - | PLUSCON CES | Active | 1 (Unlimited) | - | - | Gray | - | - | - | - | UL | - | - | - | - | - | - | - | - | Frame Grommet | Flame Retardant, IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | 17mm | 29.5mm | 19.5mm | - | 0.197 ~ 0.236 (5.00mm ~ 6.00mm) | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | IP54 | ||
![]() 0801699 Phoenix Contact | 35 |
| Datasheet | 4 Weeks | - | - | Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS | - | - | - | - | - | - | PLUSCON CES | Active | 1 (Unlimited) | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | Frame Grommet | Flame Retardant, IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | 39mm | 53mm | 17mm | - | 0.984 ~ 1.024 (25.00mm ~ 26.00mm) | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() GE192-L Panduit Corp | 225 |
| - | 4 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | 453.59237g | Nylon | Rectangular | - | - | 2008 | GE | Active | Not Applicable | 65°C | -40°C | Natural | - | - | 8.3mm | - | - | Edging - 1.062' L (0.32m) | - | - | - | - | - | - | - | Grommet - Edging, Slotted | - | 5.8mm | 323.9mm | 8.3mm | 8.3mm | - | 0.128 ~ 0.192 3.25mm ~ 4.88mm | UL94 V-2 | No | No SVHC | ROHS3 Compliant | UL94 V-2 | - | - | ||
![]() FHC HellermannTyton | 2001 |
| Datasheet | 14 Weeks | Edge | - | Polyamide (PA6), Nylon 6, Halogen Free | - | - | - | - | - | - | Flexiform | Active | 1 (Unlimited) | - | - | Natural | - | - | - | - | - | Edging - 82' L (25.00m) | - | - | - | - | - | - | - | Grommet - Edging, Slotted | - | - | - | - | - | - | 0.087 ~ 0.134 2.21mm ~ 3.40mm | UL94 HB | - | Unknown | RoHS Compliant | UL94 HB | - | - | ||
![]() GE510-Q Panduit Corp | 567 |
| - | 4 Weeks | Cable | - | Polyamide (PA66), Nylon 6/6 | 399.161314g | - | Rectangular | - | - | 2008 | GE | Active | Not Applicable | 65°C | -40°C | Natural | - | - | - | - | - | Edging - 1.062' L (0.32m) | - | - | - | - | - | - | - | Grommet - Edging, Slotted | Military | 6.604mm | 323.85mm | 16.256mm | - | - | 0.380 ~ 0.510 9.65mm ~ 12.95mm | UL94 V-2 | - | No SVHC | ROHS3 Compliant | UL94 V-2 | - | - | ||
![]() GES99FR-C Panduit Corp | In Stock | - | Datasheet | - | Wall | 100 | Polyethylene (PE) | - | - | - | - | - | 2004 | GE | Obsolete | Not Applicable | 90°C | -40°C | Natural | - | - | - | - | - | Edging - 100' L (30.48m) | - | - | - | - | - | - | - | Grommet - Edging, Solid | Flame Retardant | - | 30.48m | - | - | - | 0.062 ~ 0.099 1.57mm ~ 2.51mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 0801666 Phoenix Contact | 44 |
| Datasheet | 4 Weeks | - | - | Nitrile Butadiene Rubber (NBR), Halogen Free | 8.000009g | - | - | - | - | - | PLUSCON CES | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | Frame Grommet | IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | 17mm | 29.5mm | 19.5mm | - | 0.118 ~ 0.157 (3.00mm ~ 4.00mm) | - | - | - | - | RoHS Compliant | - | - | IP54 | ||
![]() SNGS-4B Essentra Components | 27 |
| Datasheet | 4 Weeks | Edge | 100 | Polyamide (PA), Nylon | - | - | - | - | - | 2011 | Richco, SNGS | Active | Not Applicable | - | - | Black | - | - | - | - | - | Edging - 100' L (30.48m) | - | - | - | - | - | - | - | Grommet - Edging, Slotted | - | - | - | - | - | - | 0.165 ~ 0.187 4.19mm ~ 4.75mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | Lead Free | - | ||
![]() MCG-6N Essentra Components | 957 |
| Datasheet | 6 Weeks | Edge | 100 | Stainless Steel (SS) | - | - | - | - | - | 2007 | Richco, MCG | Active | Not Applicable | - | - | Black | - | - | - | - | - | Edging - 100' L (30.48m) | - | - | - | - | - | - | - | Grommet - Edging, Slotted | - | - | - | - | - | - | 0.113 ~ 0.130 2.87mm ~ 3.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() TPEM-NR7-0-STK-CS7760 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | 2006 | TPEM | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grommet - Edging, Solid | Adhesive Lined, Flame Retardant, Heat Shrinkable | - | - | - | - | - | 0.039 ~ 0.063 0.99mm ~ 1.60mm | - | - | - | RoHS Compliant | - | - | - | ||
![]() MCG-2N Essentra Components | 24 |
| Datasheet | 6 Weeks | Edge | 100 | Stainless Steel (SS) | - | - | - | - | - | 2007 | Richco, MCG | Active | Not Applicable | - | - | Black | - | - | - | - | - | Edging - 100' L (30.48m) | - | - | - | - | - | - | - | Grommet - Edging, Slotted | - | - | - | - | - | - | 0.044 ~ 0.056 1.12mm ~ 1.42mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() MCCGF-2N Essentra Components | 867 |
| Datasheet | 6 Weeks | Edge | 100 | Stainless Steel (SS) | - | - | - | - | - | 2007 | Richco, MCCGF | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | Edging - 100' L (30.48m) | - | - | - | - | - | - | - | Grommet - Edging, Slotted | Cushion | - | - | - | - | - | 0.044 ~ 0.056 1.12mm ~ 1.42mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - |