- Manufacturer
- Color
- Material
- Panel Thickness
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Type
- Inside Diameter
- Package Quantity
- Flammability Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Overall Height
Attribute column
Categories
Bushings, Grommets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Shape | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | Depth | Approval Agency | Panel Cutout Dimensions | Terminal and Terminal Block Type | Outside Diameter | Bushing, Grommet Type | Features | Diameter | Height | Length | Width | Thickness | Diameter - Inside | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1410589 Phoenix Contact | 52 |
| Datasheet | 4 Weeks | - | - | Nitrile Butadiene Rubber (NBR), Halogen Free | - | - | - | - | 2014 | PLUSCON CES | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | - | - | - | Frame Grommet | IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | - | - | - | - | 0.630 ~ 0.669 (16.00mm ~ 17.00mm) | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() GE52-C Panduit Corp | 6485 |
| - | 4 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | 317.514687g | Nylon | Rectangular | - | 2008 | GE | - | Active | Not Applicable | - | 65°C | -40°C | Natural | - | - | 5.6mm | - | Edging - 1.062' L (0.32m) | - | - | Grommet - Edging, Slotted | - | - | 4.064mm | 323.85mm | 3.81mm | - | - | 0.015 ~ 0.052 0.38mm ~ 1.32mm | UL94 V-2 | No | No SVHC | ROHS3 Compliant | UL94 V-2 | - | - | ||
![]() 1410084 Phoenix Contact | 60 |
| Datasheet | 7 Weeks | - | - | Nitrile Butadiene Rubber (NBR), Halogen Free | - | - | - | - | 2014 | PLUSCON CES | - | Active | 1 (Unlimited) | - | - | - | Black | Female | - | - | - | - | - | - | Frame Grommet | IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | - | - | - | - | 0.236 ~ 0.276 (6.00mm ~ 7.00mm) | - | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() GEE144F-C Panduit Corp | 18 | - | Datasheet | 4 Weeks | - | 100 | Polyethylene (PE) | 907.18474g | PE, Polyethylene | Rectangular | - | 2011 | GE | - | Active | Not Applicable | - | 50°C | -40°C | Natural | - | - | 5.41mm | - | Edging - 100' L (30.48m) | - | - | Grommet - Edging, Slotted | - | - | 5.6mm | 30.5m | 5.334mm | 5.3mm | - | 0.099 ~ 0.144 2.51mm ~ 3.66mm | UL94 HB | No | No SVHC | ROHS3 Compliant | UL94 HB | - | - | ||
![]() 756 Keystone Electronics | 83 |
| Datasheet | 6 Weeks | - | - | Rubber | - | - | - | Bulk | - | - | yes | Active | 1 (Unlimited) | EAR99 | - | - | Black | - | 8536.90.40.00 | - | - | Circular - 1.437 (36.50mm) | PCB TERMINAL | - | Grommet | - | 46mm | - | - | - | 9.52mm | 0.750 (19.05mm) | 0.062 1.57mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 0801620 Phoenix Contact | 50 |
| Datasheet | 7 Weeks | - | - | Nitrile Butadiene Rubber (NBR), Halogen Free | 8.000009g | - | - | - | - | PLUSCON CES | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | - | - | - | Frame Grommet | IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | 17mm | 29.5mm | 19.5mm | - | 0.354 ~ 0.394 (9.00mm ~ 10.00mm) | - | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() HG-5 Essentra Components | 559 | - | Datasheet | 3 Weeks | - | - | Thermoplastic Elastomer (TPE) | - | - | - | - | - | Richco, HG | - | Active | Not Applicable | - | - | - | Black | - | - | - | - | Circular - 0.430 (10.92mm) | - | - | Grommet | - | - | 10.922mm | - | - | - | 0.313 (7.95mm) | 0.063 1.60mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | Lead Free | - | ||
![]() 0801683 Phoenix Contact | 35 |
| Datasheet | 4 Weeks | - | - | Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS | 6.000006g | - | - | - | - | PLUSCON CES | - | Active | 1 (Unlimited) | - | - | - | Gray | - | - | - | UL | - | - | - | Frame Grommet | Flame Retardant, IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | 17mm | 29.5mm | 19.5mm | - | 0.394 ~ 0.433 (10.00mm ~ 11.00mm) | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() TPEM-NR6-0-STK TE Connectivity Raychem Cable Protection | 22 |
| Datasheet | 21 Weeks | Edge | - | Polyolefin (PO), Irradiated | - | Polyolefin | - | - | 2006 | TPEM | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | Edging - 4' L (1.22m) | - | - | Grommet - Edging, Solid | Adhesive Lined, Flame Retardant, Heat Shrinkable | - | - | - | - | - | - | 0.024 ~ 0.032 0.60mm ~ 0.80mm | - | - | - | RoHS Compliant | - | - | - | ||
![]() 0801682 Phoenix Contact | 14 |
| Datasheet | 4 Weeks | - | - | Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS | 8.000009g | - | - | - | - | PLUSCON CES | - | Active | 1 (Unlimited) | - | - | - | Gray | - | - | - | UL | - | - | - | Frame Grommet | Flame Retardant, IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | 17mm | 29.5mm | 19.5mm | - | 0.354 ~ 0.394 (9.00mm ~ 10.00mm) | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP54 | ||
![]() 1826540000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | - | Plastic | - | - | - | - | 2009 | Cabtite KT | - | Obsolete | Not Applicable | - | 80°C | -20°C | Gray | - | - | - | - | - | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | - | - | - | 0.433 ~ 0.472 (11.00mm ~ 12.00mm) | - | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 284250022545 Essentra Components | In Stock | - | Datasheet | 8 Weeks | - | - | Thermoplastic Elastomer (TPE) and Polyamide (PA66), Nylon 6/6 | - | - | - | - | 2006 | Skiffy, KCG | - | Active | 1 (Unlimited) | - | - | - | Gray | - | - | - | - | Circular - 1.003 (25.48mm) | - | - | Grommet | IP67 - Dust Tight, Waterproof | - | - | - | - | - | 0.196 (4.98mm) | 0.059 ~ 0.196 1.50mm ~ 4.98mm | - | - | - | RoHS Compliant | - | - | - | ||
![]() GEE62FR-C Panduit Corp | In Stock | - | Datasheet | 2 Weeks | - | 100 | Polyethylene (PE) | 521.631226g | Polyethylene | Rectangular | - | 2004 | GE | - | Obsolete | Not Applicable | - | 90°C | -40°C | Natural | - | - | 3.33mm | - | Edging - 100' L (30.48m) | - | 30.48 m | Grommet - Edging, Slotted | Flame Retardant | - | 4.064mm | 30.48m | 3.302mm | - | - | 0.036 ~ 0.062 0.91mm ~ 1.57mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() FPC HellermannTyton | 23 |
| Datasheet | 9 Weeks | Panel | - | Polyethylene (PE), Halogen Free | - | - | - | - | - | Flexiform | - | Active | 1 (Unlimited) | - | - | - | Natural | - | - | - | - | Edging - 82' L (25.00m) | - | - | Grommet - Edging, Slotted | - | - | - | - | - | - | - | 0.087 ~ 0.134 2.21mm ~ 3.40mm | UL94 HB | - | Unknown | RoHS Compliant | UL94 HB | - | - | ||
![]() 0801692 Phoenix Contact | 71 |
| Datasheet | 4 Weeks | - | - | Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS | 30.000004g | - | - | - | - | PLUSCON CES | - | Active | 1 (Unlimited) | - | - | - | Gray | - | - | - | UL | - | - | - | Frame Grommet | Flame Retardant, IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | 17mm | 53mm | 39mm | - | 0.748 ~ 0.787 (19.00mm ~ 20.00mm) | - | UL94 V-0 | - | - | RoHS Compliant | - | - | IP54 | ||
![]() 0801696 Phoenix Contact | 35 |
| Datasheet | 4 Weeks | - | - | Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS | 280.00824mg | - | - | - | - | PLUSCON CES | - | Active | 1 (Unlimited) | - | - | - | Gray | - | - | - | UL | - | - | - | Frame Grommet | Flame Retardant, IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | 17mm | 53mm | 39mm | - | 0.866 ~ 0.906 (22.00mm ~ 23.00mm) | - | UL94 V-0 | - | - | RoHS Compliant | - | - | IP54 | ||
![]() 0801646 Phoenix Contact | 22 |
| Datasheet | 4 Weeks | - | - | Nitrile Butadiene Rubber (NBR), Halogen Free | 23.999998g | - | - | - | - | PLUSCON CES | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | - | - | - | Frame Grommet | IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | 17mm | 53mm | 39mm | - | 1.063 ~ 1.102 (27.00mm ~ 28.00mm) | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 0801643 Phoenix Contact | 6 |
| Datasheet | 4 Weeks | - | - | Nitrile Butadiene Rubber (NBR), Halogen Free | 23.999998g | - | - | - | - | PLUSCON CES | - | Active | 1 (Unlimited) | - | - | - | Black | - | - | - | - | - | - | - | Frame Grommet | IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | 17mm | 53mm | 39mm | - | 0.984 ~ 1.024 (25.00mm ~ 26.00mm) | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 0801691 Phoenix Contact | 40 |
| Datasheet | 4 Weeks | - | - | Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS | 30.000004g | - | - | - | - | PLUSCON CES | - | Active | 1 (Unlimited) | - | - | - | Gray | - | - | - | - | - | - | - | Frame Grommet | Flame Retardant, IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | 17mm | 53mm | 39mm | - | 0.709 ~ 0.748 (18.00mm ~ 19.00mm) | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 0801690 Phoenix Contact | 81 |
| Datasheet | 4 Weeks | - | - | Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS | 36.00001g | - | - | - | - | PLUSCON CES | - | Active | 1 (Unlimited) | - | - | - | Gray | - | - | - | UL | - | - | - | Frame Grommet | Flame Retardant, IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | 17mm | 53mm | 39mm | - | 0.669 ~ 0.709 (17.00mm ~ 18.00mm) | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - |