- Manufacturer
- Color
- Material
- Panel Thickness
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Type
- Inside Diameter
- Package Quantity
- Flammability Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Overall Height
Attribute column
Categories
Bushings, Grommets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Panel Cutout Dimensions | Connector Support Type | Terminal and Terminal Block Type | Wire/Cable Diameter | Outside Diameter | Bushing, Grommet Type | Features | Diameter | Height | Length | Width | Thickness | Diameter - Inside | Panel Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PGSB-4A Essentra Components | In Stock | - | Datasheet | 2 Weeks | Bushing | 406 | Polyamide (PA66), Nylon 6/6 | - | 2009 | Richco, PGSB-A | - | Active | 1 (Unlimited) | - | - | - | Black | - | Circular - 1.000 (25.40mm) | - | - | 20.6 mm | - | Bushing, Split | Snap-Mount | - | 10.3mm | - | - | - | 0.812 (20.62mm) | 0.031 ~ 0.125 0.79mm ~ 3.18mm | UL94 V-2 | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 8492 Keystone Electronics | 35 |
| Datasheet | 6 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Black | - | Circular - 0.562 (14.27mm) | - | - | - | 16.3 mm | Bushing, Split | Snap-Mount | - | 10.31mm | - | - | - | 0.390 (9.91mm) | 0.032 0.81mm | UL94 V-2 | - | ROHS3 Compliant | UL94 V-2 | Lead Free | ||
![]() 8491 Keystone Electronics | 1922 |
| Datasheet | 6 Weeks | Bushing | - | Polyamide (PA66), Nylon 6/6 | - | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | Black | - | Circular - 0.500 (12.70mm) | - | - | - | 14.27 mm | Bushing, Split | Snap-Mount | - | 12.7mm | - | - | 10.31mm | 0.312 (7.92mm) | 0.032 0.81mm | UL94 V-2 | - | ROHS3 Compliant | UL94 V-2 | Lead Free | ||
![]() 731 Keystone Electronics | 9423 |
| Datasheet | 6 Weeks | - | 062 | Rubber | Bulk | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | Black | 8536.90.40.00 | Circular - 0.312 (7.92mm) | - | WIRE TERMINAL | 4.75 mm | - | Grommet | - | 4.7498mm | 11.1mm | 5.5372mm | - | 5.54mm | 0.187 (4.75mm) | 0.062 1.57mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 778 Keystone Electronics | 1912 |
| Datasheet | 6 Weeks | - | - | Rubber | - | - | - | yes | Active | 1 (Unlimited) | EAR99 | - | - | Black | 8536.90.40.00 | Circular - 1.000 (25.40mm) | - | PCB TERMINAL | - | - | Grommet, Adjustable | Dust Resistant | - | - | - | - | - | 0.810 (20.57mm) | 0.060 1.52mm | - | - | ROHS3 Compliant | - | - | ||
![]() MCGF-1N Essentra Components | 2598 |
| Datasheet | 6 Weeks | Edge | 100 | Stainless Steel (SS) | - | 2007 | Richco, MCGF | - | Active | 1 (Unlimited) | - | - | - | Black | - | Edging - 100' L (30.48m) | - | - | - | - | Grommet - Edging, Slotted | - | - | - | - | - | - | - | 0.029 ~ 0.045 0.74mm ~ 1.14mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() MCGF-2N Essentra Components | 881 |
| Datasheet | 6 Weeks | Edge | 100 | Stainless Steel (SS) | - | 2007 | Richco, MCGF | - | Active | 1 (Unlimited) | - | - | - | Black | - | Edging - 100' L (30.48m) | - | - | - | - | Grommet - Edging, Slotted | - | - | - | - | - | - | - | 0.044 ~ 0.056 1.12mm ~ 1.42mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() PGSB-0710 Essentra Components | 168 | - | Datasheet | 3 Weeks | Bushing | - | Polyamide (PA66), Nylon 6/6 | - | 2003 | Richco, PGSB | - | Active | Not Applicable | - | - | - | Black | - | Circular - 0.394 (10.01mm) | - | - | - | - | Bushing | Snap-Mount | 10.0076mm | 6.604mm | - | - | 1.8034mm | 0.284 (7.21mm) | 0.031 ~ 0.063 0.79mm ~ 1.60mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() PGSB-3A Essentra Components | 134 | - | Datasheet | 3 Weeks | Bushing | - | Polyamide (PA66), Nylon 6/6 | - | 2012 | Richco, PGSB-A | - | Active | 1 (Unlimited) | - | - | - | Black | - | Circular - 0.562 (14.27mm) | - | - | - | - | Bushing, Split | Snap-Mount | - | - | - | - | - | 0.390 (9.91mm) | 0.031 ~ 0.125 0.79mm ~ 3.18mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() PGSD-5 Essentra Components | 4483 |
| Datasheet | 11 Weeks | Cable | - | Polyamide (PA66), Nylon 6/6 | - | 2009 | Richco, PGSD | - | Active | 1 (Unlimited) | - | - | - | Black | - | Circular - 0.500 (12.70mm) | - | - | - | - | Bushing | Snap-Mount | - | 9.8mm | - | - | - | 0.312 (7.92mm) | 0.125 3.18mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() PGSB-2428 Essentra Components | 119 | - | Datasheet | 3 Weeks | Bushing | - | Polyamide (PA66), Nylon 6/6 | - | 2012 | Richco, PGSB | - | Active | Not Applicable | - | - | - | Black | - | Circular - 1.102 (27.99mm) | - | - | - | - | Bushing | Snap-Mount | 27.9908mm | 11.176mm | - | - | 3.302mm | 0.945 (24.00mm) | 0.039 ~ 0.130 0.99mm ~ 3.30mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() PGSA-2327A Essentra Components | 1800 |
| Datasheet | 10 Weeks | Bushing | - | Polyamide (PA66), Nylon 6/6 | - | 2012 | Richco, PGSA | - | Active | 1 (Unlimited) | - | - | - | Black | - | Circular - 1.067 (27.10mm) | - | - | - | - | Bushing, Split | Snap-Mount | - | - | - | - | - | 0.902 (22.91mm) | 0.016 ~ 0.039 0.40mm ~ 1.00mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 2B4-12E 3M | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | 2003 | 2B4 | - | Active | 1 (Unlimited) | - | - | - | Gray | - | - | - | - | - | - | Grommet | 12 Cable Openings, Flame Retardant | - | - | - | - | - | 0.880 ~ 1.100 (22.35mm ~ 27.94mm) | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2E4-42E 3M | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | 2003 | 2E4 | - | Active | 1 (Unlimited) | - | - | - | Gray | - | - | - | - | - | - | Grommet | 42 Cable Openings, Flame Retardant | - | - | - | - | - | 0.880 ~ 1.100 (22.35mm ~ 27.94mm) | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1826400000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | - | Plastic | - | 2009 | Cabtite KT | - | Obsolete | Not Applicable | - | 80°C | -20°C | Gray | - | - | - | - | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | - | - | - | 1.063 ~ 1.102 (27.00mm ~ 28.00mm) | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() MGS-3-01 Essentra Components | 15 | - | Datasheet | 4 Weeks | - | Molded | Polyamide (PA66), Nylon 6/6 | - | 2011 | Richco, MGS | - | Active | 1 (Unlimited) | - | - | - | Natural | - | Edging - 1.062' L (0.32m) | - | - | - | - | Grommet - Edging, Slotted | - | - | 2.54mm | 320.5mm | 5.588mm | - | - | 0.085 ~ 0.128 2.16mm ~ 3.25mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1301800278 Molex | 24 |
| - | 3 Weeks | - | - | - | Bulk | 2016 | - | - | Active | Not Applicable | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SRB-R-1 Essentra Components | 2167 |
| Datasheet | 5 Weeks | Bushing | - | Polyamide (PA66), Nylon 6/6 | - | 2011 | Richco, SRB | - | Active | 1 (Unlimited) | - | - | - | Black | - | Variable Size | - | - | - | - | Bushing, Strain Relief | - | - | - | - | - | - | Variable Size | 0.063 1.60mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() GRO025121A Essentra Components | 6297 |
| Datasheet | 12 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | 2013 | Alliance Plastics, GRO | - | Active | 1 (Unlimited) | - | - | - | Black | - | Circular - 0.250 (6.35mm) | - | - | - | - | Grommet | Weather Resistant | - | - | - | - | - | 0.156 (3.96mm) | 0.125 3.18mm | - | - | RoHS Compliant | - | - | ||
![]() 1827880000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | - | Plastic | - | 2009 | Cabtite KT | - | Obsolete | Not Applicable | - | 80°C | -20°C | Black | - | - | - | - | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | - | - | - | 0.433 ~ 0.472 (11.00mm ~ 12.00mm) | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Lead Free |