- Manufacturer
- Color
- Material
- Panel Thickness
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Type
- Inside Diameter
- Package Quantity
- Flammability Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Overall Height
Attribute column
Categories
Bushings, Grommets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Shape | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Gender | Panel Cutout Dimensions | Halogen Free | Wire/Cable Diameter | Outside Diameter | Bushing, Grommet Type | Features | Diameter | Height | Length | Width | Thickness | Diameter - Inside | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 52220006 LAPP | 142 |
| Datasheet | 11 Weeks | - | Module | Polypropylene (PP) | - | - | - | - | 2016 | SKINTOP® | Active | 1 (Unlimited) | 80°C | -20°C | Black | - | - | Not Halogen Free | 16 mm | - | Bushing | IP64 - Dust Tight, Water Resistant | - | - | 40mm | 40mm | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() GR3404A Essentra Components | 161 |
| Datasheet | 2 Weeks | - | - | Styrene-Butadiene Rubber (SBR), 60 Durometer | - | - | - | - | 2013 | Alliance Plastics, GR | Active | 1 (Unlimited) | - | - | Black | - | Circular - 2.500 (63.50mm) | - | - | - | Grommet | - | - | - | - | - | - | 2.250 (57.15mm) | 0.250 6.35mm | - | - | - | RoHS Compliant | - | - | ||
![]() GR67M40A Essentra Components | 79 | - | Datasheet | 15 Weeks | - | - | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | 2013 | Alliance Plastics, GR67 | Active | 1 (Unlimited) | - | - | Gray | - | Circular - 1.590 (40.50mm) | - | - | - | Grommet | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | 0.059 ~ 0.157 1.50mm ~ 4.00mm | - | - | - | RoHS Compliant | - | - | ||
![]() PGSB-1822 Essentra Components | 494 | - | Datasheet | 10 Weeks | Bushing | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | 2003 | Richco, PGSB | Active | Not Applicable | - | - | Black | - | Circular - 0.866 (22.00mm) | - | - | - | Bushing | Snap-Mount | 21.9964mm | 11.43mm | - | - | 2.3114mm | 0.717 (18.21mm) | 0.035 ~ 0.091 0.89mm ~ 2.31mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() PGSB-36 Essentra Components | 40 |
| Datasheet | 11 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | 2012 | Richco, PGSB | Active | 1 (Unlimited) | - | - | Black | - | Circular - 1.375 (34.93mm) | - | - | - | Bushing | Snap-Mount | - | - | - | - | - | 1.000 (25.40mm) | 0.031 ~ 0.125 0.79mm ~ 3.18mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() HG-3 Essentra Components | 74 | - | Datasheet | 3 Weeks | Panel | - | Thermoplastic Elastomer (TPE) | - | - | - | Bulk | - | Richco, HG | Active | Not Applicable | - | - | Black | - | Circular - 0.305 (7.75mm) | - | - | - | Grommet | - | 10.9mm | 7.747mm | - | - | 4.57mm | 0.188 (4.78mm) | 0.032 0.81mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | Lead Free | ||
![]() 1410438 Phoenix Contact | 56 |
| Datasheet | 4 Weeks | - | - | Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS | - | - | - | - | 2015 | PLUSCON CES | Active | - | - | - | Gray | - | - | - | - | - | Frame Grommet | Flame Retardant, IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | - | - | - | - | 0.118 ~ 0.157 (3.00mm ~ 4.00mm) | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() GE52-C69 Panduit Corp | 53 |
| - | 4 Weeks | Slot | - | Polyamide (PA66), Nylon 6/6 | 317.514687g | Nylon | Rectangular | - | 2011 | GE | Active | Not Applicable | 65°C | -40°C | Natural | - | Edging - 1.062' L (0.32m) | - | - | - | Grommet - Edging, Slotted | Flame Retardant | - | 4.064mm | 323.85mm | 3.81mm | - | - | 0.015 ~ 0.052 0.38mm ~ 1.32mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() PGS-2.5 Essentra Components | 6 |
| Datasheet | 4 Weeks | Edge | 100 | Polyethylene (PE) | - | - | - | - | - | Richco, PGS | Active | Not Applicable | - | - | Natural | - | Edging - 100' L (30.48m) | - | - | - | Grommet - Edging, Solid | - | - | - | - | - | - | - | 0.072 ~ 0.105 1.83mm ~ 2.67mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() MCCG-3N Essentra Components | 667 |
| Datasheet | 6 Weeks | Edge | 100 | Stainless Steel (SS) | - | - | - | - | 2007 | Richco, MCCG | Active | - | - | - | Black | - | Edging - 100' L (30.48m) | - | - | - | Grommet - Edging, Slotted | Cushion | - | - | - | - | - | - | 0.055 ~ 0.069 1.40mm ~ 1.75mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() LTG-3 Essentra Components | 93 | - | Datasheet | 10 Weeks | - | - | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | - | 2009 | Richco, LTG | Active | 1 (Unlimited) | - | - | Gray | - | Circular - 1.890 (48.01mm) | - | - | - | Grommet | IP67 - Dust Tight, Waterproof | - | - | 32mm | - | - | - | 0.040 ~ 0.160 1.02mm ~ 4.06mm | - | - | - | RoHS Compliant | - | - | ||
![]() GRO062041A Essentra Components | 5431 |
| Datasheet | 12 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | 2013 | Alliance Plastics, GRO | Active | 1 (Unlimited) | - | - | Black | - | Circular - 0.625 (15.88mm) | - | - | - | Grommet | Weather Resistant | - | - | - | - | - | 0.500 (12.70mm) | 0.047 1.19mm | - | - | - | RoHS Compliant | - | - | ||
![]() FHE HellermannTyton | 2812 |
| Datasheet | 14 Weeks | Edge | - | Polyamide (PA6), Nylon 6, Halogen Free | - | - | - | - | - | Flexiform | Active | 1 (Unlimited) | - | - | Natural | - | Edging - 82' L (25.00m) | - | - | - | Grommet - Edging, Slotted | - | - | - | - | - | - | - | 0.193 ~ 0.264 4.90mm ~ 6.71mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() 1410055 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | Nitrile Butadiene Rubber (NBR), Halogen Free | - | - | - | - | 2015 | PLUSCON CES | Active | - | - | - | Black | - | - | - | - | - | Frame Grommet | IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() RGS2-12462 Essentra Components | 3144 | - | Datasheet | 11 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | 2010 | Richco, RGS2 | Active | 1 (Unlimited) | - | - | Black | - | Circular - 0.500 (12.70mm) | - | - | - | Grommet, Sleeved | - | - | - | - | - | - | 0.374 (9.50mm) | 0.126 3.20mm | - | - | - | RoHS Compliant | - | - | ||
![]() PGSC-1422A Essentra Components | 621 |
| Datasheet | 3 Weeks | Cable | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | 2009 | Richco, PGSC | Active | 1 (Unlimited) | 85°C | -40°C | Black | - | Circular - 0.874 ~ 0.882 (22.20mm ~ 22.40mm) | - | - | - | Bushing, Split | Snap-Mount | - | - | - | - | - | 0.563 (14.30mm) | 0.031 ~ 0.118 0.79mm ~ 3.00mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 0801667 Phoenix Contact | 35 |
| Datasheet | 4 Weeks | Cable | - | Nitrile Butadiene Rubber (NBR), Halogen Free | - | - | - | - | - | PLUSCON CES | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | Frame Grommet | IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | 17mm | 29.5mm | 19.5mm | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 8477 Keystone Electronics | 775 |
| Datasheet | 6 Weeks | Bushing | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Black | Female | Circular - 0.750 (19.05mm) | - | - | 21.41 mm | Bushing | Snap-Mount | - | - | - | - | 10.31mm | 0.562 (14.27mm) | 0.032 0.81mm | UL94 V-2 | - | - | ROHS3 Compliant | UL94 V-2 | Lead Free | ||
![]() 1827850000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | - | Plastic | - | Plastic | - | - | 2013 | Cabtite KT | Obsolete | Not Applicable | 80°C | -20°C | Black | - | - | - | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | - | - | - | 0.315 ~ 0.354 (8.00mm ~ 9.00mm) | - | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() GR3080A Essentra Components | 3679 |
| Datasheet | 2 Weeks | - | - | Styrene-Butadiene Rubber (SBR), 60 Durometer | - | - | - | - | 2013 | Alliance Plastics, GR | Active | 1 (Unlimited) | - | - | Black | - | Circular - 0.875 (22.22mm) | - | - | - | Grommet | - | - | - | - | - | - | 0.625 (15.88mm) | 0.063 1.60mm | - | - | - | RoHS Compliant | - | - |