- Manufacturer
- Color
- Material
- Panel Thickness
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Type
- Inside Diameter
- Package Quantity
- Flammability Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Overall Height
Attribute column
Categories
Bushings, Grommets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Panel Cutout Dimensions | Connector Support Type | Bushing, Grommet Type | Features | Height | Diameter - Inside | Panel Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GR3135A Essentra Components | 680 | - | Datasheet | 3 Weeks | - | Styrene-Butadiene Rubber (SBR), 60 Durometer | - | 2013 | Alliance Plastics, GR | - | Active | 1 (Unlimited) | - | - | Black | Circular - 0.875 (22.22mm) | - | Grommet | - | - | 0.625 (15.88mm) | 0.188 4.78mm | - | - | RoHS Compliant | - | - | - | ||
![]() RAYRIM-NR9-0-STK TE Connectivity Raychem Cable Protection | 1164 | - | Datasheet | 16 Weeks | - | Polyolefin (PO), Irradiated | - | 2010 | Rayrim | - | Active | 1 (Unlimited) | - | - | Black | Edging - 4' L (1.22m) | - | Grommet - Edging, Solid | Adhesive Lined, Flame Retardant, Heat Shrinkable | - | - | 0.165 ~ 0.177 4.20mm ~ 4.50mm | - | - | RoHS Compliant | - | - | - | ||
![]() GR3295A Essentra Components | 522 | - | Datasheet | 2 Weeks | - | Styrene-Butadiene Rubber (SBR), 60 Durometer | - | 2013 | Alliance Plastics, GR | - | Active | 1 (Unlimited) | - | - | Black | Circular - 1.750 (44.45mm) | - | Grommet | - | - | 1.500 (38.10mm) | 0.375 9.52mm | - | - | RoHS Compliant | - | - | - | ||
![]() GRO040061A Essentra Components | 1927 |
| Datasheet | 12 Weeks | - | Poly-Vinyl Chloride (PVC) | - | 2013 | Alliance Plastics, GRO | - | Active | 1 (Unlimited) | - | - | Black | Circular - 0.406 (10.31mm) | - | Grommet | Weather Resistant | - | 0.281 (7.14mm) | 0.063 1.60mm | - | - | RoHS Compliant | - | - | - | ||
![]() GR3246A Essentra Components | 1083 | - | Datasheet | 2 Weeks | - | Styrene-Butadiene Rubber (SBR), 60 Durometer | - | 2013 | Alliance Plastics, GR | - | Active | 1 (Unlimited) | - | - | Black | Circular - 1.188 (30.18mm) | - | Grommet | - | - | 0.875 (22.22mm) | 0.141 3.58mm | - | - | RoHS Compliant | - | - | - | ||
![]() GR3158A Essentra Components | 1020 | - | Datasheet | 3 Weeks | - | Styrene-Butadiene Rubber (SBR), 60 Durometer | - | 2013 | Alliance Plastics, GR | - | Active | 1 (Unlimited) | - | - | Black | Circular - 1.250 (31.75mm) | - | Grommet | - | - | 0.750 (19.05mm) | 0.125 3.18mm | - | - | RoHS Compliant | - | - | - | ||
![]() 1301800409 Molex | 6 |
| Datasheet | 12 Weeks | Cable | - | Bulk | 2016 | - | yes | Active | 1 (Unlimited) | - | - | Green | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | No | ROHS3 Compliant | - | - | IP67 | ||
![]() 1827960000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | Plastic | - | 2009 | Cabtite KT | - | Obsolete | Not Applicable | 80°C | -20°C | Black | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | 0.669 ~ 0.709 (17.00mm ~ 18.00mm) | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1827920000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | Plastic | - | 2009 | Cabtite KT | - | Obsolete | Not Applicable | 80°C | -20°C | Black | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | 0.591 ~ 0.630 (15.00mm ~ 16.00mm) | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() GRO100061A Essentra Components | 35 |
| Datasheet | 12 Weeks | - | Poly-Vinyl Chloride (PVC) | - | 2013 | Alliance Plastics, GRO | - | Active | 1 (Unlimited) | - | - | Black | Circular - 1.000 (25.40mm) | - | Grommet | Weather Resistant | - | 0.750 (19.05mm) | 0.063 1.60mm | - | - | RoHS Compliant | - | - | - | ||
![]() GR3218A Essentra Components | 35 |
| Datasheet | 3 Weeks | - | Styrene-Butadiene Rubber (SBR), 60 Durometer | - | 2013 | Alliance Plastics, GR | - | Active | 1 (Unlimited) | - | - | Black | Circular - 0.750 (19.05mm) | - | Grommet | - | - | 0.500 (12.70mm) | 0.156 3.96mm | - | - | RoHS Compliant | - | - | - | ||
![]() GRO056061A Essentra Components | 35 |
| Datasheet | - | - | Poly-Vinyl Chloride (PVC) | - | 2013 | Alliance Plastics, GRO | - | Active | 1 (Unlimited) | - | - | Black | Circular - 0.563 (14.30mm) | - | Grommet | Weather Resistant | - | 0.438 (11.13mm) | 0.063 1.60mm | - | - | RoHS Compliant | - | - | - | ||
![]() GRO100121A Essentra Components | 35 |
| Datasheet | - | - | Poly-Vinyl Chloride (PVC) | - | 2013 | Alliance Plastics, GRO | - | Active | 1 (Unlimited) | - | - | Black | Circular - 1.000 (25.40mm) | - | Grommet | Weather Resistant | - | 0.750 (19.05mm) | 0.125 3.18mm | - | - | RoHS Compliant | - | - | - | ||
![]() RAYRIM-NR6-0-SP TE Connectivity Raychem Cable Protection | 35 |
| Datasheet | 21 Weeks | - | Polyolefin (PO), Irradiated | - | 2010 | Rayrim | - | Active | 1 (Unlimited) | 80°C | -55°C | Black | Edging - 328.1' L (100m) | - | Grommet - Edging, Solid | Adhesive Lined, Flame Retardant, Heat Shrinkable | - | - | 0.024 ~ 0.032 0.60mm ~ 0.80mm | - | - | RoHS Compliant | - | - | - | ||
![]() HG-14 Essentra Components | 988 | - | Datasheet | 3 Weeks | - | Thermoplastic Elastomer (TPE) | - | 2009 | Richco, HG | - | Active | Not Applicable | - | - | Black | Circular - 0.990 (25.15mm) | - | Grommet | - | 25.146mm | 0.860 (21.84mm) | 0.063 1.60mm | UL94 HB | - | RoHS Compliant | UL94 HB | Lead Free | - | ||
![]() 465714 Essentra Components | 35 |
| - | 10 Weeks | - | Polyamide (PA66), Nylon 6/6 | - | - | Moss Plastics | - | Active | Not Applicable | - | - | Black | Square - 0.874 (22.20mm) | - | Bushing, Strain Relief | - | - | Variable Size | 0.098 2.50mm | UL94 V-2 | - | RoHS Compliant | - | - | - | ||
![]() GRO037041A Essentra Components | In Stock | - | Datasheet | - | - | Poly-Vinyl Chloride (PVC) | - | 2013 | Alliance Plastics, GRO | - | Active | 1 (Unlimited) | - | - | Black | Circular - 0.375 (9.53mm) | - | Grommet | Weather Resistant | - | 0.281 (7.14mm) | 0.047 1.19mm | - | - | RoHS Compliant | - | - | - | ||
![]() GRO043061A Essentra Components | 35 |
| Datasheet | - | - | Poly-Vinyl Chloride (PVC) | - | 2013 | Alliance Plastics, GRO | - | Active | 1 (Unlimited) | - | - | Black | Circular - 0.438 (11.13mm) | - | Grommet | Weather Resistant | - | 0.313 (7.95mm) | 0.063 1.60mm | - | - | RoHS Compliant | - | - | - | ||
![]() GRO028091A Essentra Components | 35 |
| Datasheet | - | - | Poly-Vinyl Chloride (PVC) | - | 2013 | Alliance Plastics, GRO | - | Active | 1 (Unlimited) | - | - | Black | Circular - 0.281 (7.14mm) | - | Grommet | Weather Resistant | - | 0.188 (4.78mm) | 0.094 2.39mm | - | - | RoHS Compliant | - | - | - | ||
![]() GRO050122A Essentra Components | 35 |
| Datasheet | 12 Weeks | - | Poly-Vinyl Chloride (PVC) | - | 2013 | Alliance Plastics, GRO | - | Active | 1 (Unlimited) | - | - | Black | Circular - 0.500 (12.70mm) | - | Grommet | Weather Resistant | - | 0.375 (9.52mm) | 0.125 3.18mm | - | - | RoHS Compliant | - | - | - |