- Manufacturer
- Color
- Material
- Panel Thickness
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Type
- Inside Diameter
- Package Quantity
- Flammability Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Overall Height
Attribute column
Categories
Bushings, Grommets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Approval Agency | Panel Cutout Dimensions | Bushing, Grommet Type | Features | Height | Length | Width | Diameter - Inside | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GR3035A Essentra Components | 35 |
| Datasheet | 3 Weeks | - | - | Styrene-Butadiene Rubber (SBR), 60 Durometer | - | - | 2013 | Alliance Plastics, GR | Active | 1 (Unlimited) | - | - | Black | - | Circular - 0.563 (14.30mm) | Grommet | - | - | - | - | 0.375 (9.52mm) | 0.188 4.78mm | - | - | - | RoHS Compliant | - | - | ||
![]() GR3065A Essentra Components | 35 |
| Datasheet | - | - | - | Styrene-Butadiene Rubber (SBR), 60 Durometer | - | - | 2013 | Alliance Plastics, GR | Active | 1 (Unlimited) | - | - | Black | - | Circular - 0.563 (14.30mm) | Grommet | - | - | - | - | 0.313 (7.95mm) | 0.063 1.60mm | - | - | - | RoHS Compliant | - | - | ||
![]() GRO125031A Essentra Components | 35 |
| Datasheet | - | - | - | Poly-Vinyl Chloride (PVC) | - | - | 2013 | Alliance Plastics, GRO | Active | 1 (Unlimited) | - | - | Black | - | Circular - 1.250 (31.75mm) | Grommet | Weather Resistant | - | - | - | 1.000 (25.40mm) | 0.031 0.79mm | - | - | - | RoHS Compliant | - | - | ||
![]() CHA-0001CS2817 TE Connectivity Raychem Cable Protection | 35 |
| Datasheet | 20 Weeks | Cable | - | - | - | Bulk | 2004 | - | Active | 1 (Unlimited) | - | - | - | - | - | Bushing | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() GRO031121A Essentra Components | 3870 |
| Datasheet | - | - | 125 | Poly-Vinyl Chloride (PVC) | - | - | 2013 | Alliance Plastics, GRO | Active | 1 (Unlimited) | - | - | Black | - | Circular - 0.313 (7.95mm) | Grommet | Weather Resistant | - | - | - | 0.125 (3.18mm) | 0.125 3.18mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() GRE34077A Essentra Components | 2052 |
| - | 12 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | - | - | Alliance Plastics, GRE | Active | Not Applicable | - | - | Black | - | Edging - 164.1' L (50.00m) | Grommet - Edging, Solid | - | - | - | - | - | 0.146 ~ 0.204 3.71mm ~ 5.18mm | - | - | - | RoHS Compliant | - | - | ||
![]() GRE32343A Essentra Components | 2098 |
| - | 12 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | - | - | Alliance Plastics, GRE | Active | Not Applicable | - | - | Black | - | Edging - 164.1' L (50.00m) | Grommet - Edging, Solid | - | - | - | - | - | 0.031 ~ 0.047 0.79mm ~ 1.19mm | - | - | - | RoHS Compliant | - | - | ||
![]() 1826500000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | - | Plastic | - | - | 2009 | Cabtite KT | Obsolete | Not Applicable | 80°C | -20°C | Gray | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | - | 0.276 ~ 0.315 (7.00mm ~ 8.00mm) | - | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() GRO100062A Essentra Components | 5261 |
| Datasheet | 12 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | - | 2013 | Alliance Plastics, GRO | Active | 1 (Unlimited) | - | - | Black | - | Circular - 1.000 (25.40mm) | Grommet | Weather Resistant | - | - | - | 0.875 (22.22mm) | 0.063 1.60mm | - | - | - | RoHS Compliant | - | - | ||
![]() GRO050061A Essentra Components | 35 |
| Datasheet | 12 Weeks | - | - | Poly-Vinyl Chloride (PVC) | - | - | 2013 | Alliance Plastics, GRO | Active | 1 (Unlimited) | - | - | Black | - | Circular - 0.500 (12.70mm) | Grommet | Weather Resistant | - | - | - | 0.375 (9.52mm) | 0.063 1.60mm | - | - | - | RoHS Compliant | - | - | ||
![]() GR3101A Essentra Components | 505 |
| Datasheet | 3 Weeks | - | - | Styrene-Butadiene Rubber (SBR), 60 Durometer | - | - | 2013 | Alliance Plastics, GR | Active | 1 (Unlimited) | - | - | Black | - | Circular - 0.875 (22.22mm) | Grommet | - | - | - | - | 0.563 (14.30mm) | 0.375 9.52mm | - | - | - | RoHS Compliant | - | - | ||
![]() 0801700 Phoenix Contact | 35 |
| Datasheet | 4 Weeks | - | - | Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS | 23.999998g | - | - | PLUSCON CES | Active | 1 (Unlimited) | - | - | Gray | UL | - | Frame Grommet | Flame Retardant, IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | 17mm | 53mm | 39mm | 1.024 ~ 1.063 (26.00mm ~ 27.00mm) | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1410042 Phoenix Contact | 115 |
| Datasheet | 6 Weeks | - | - | Nitrile Butadiene Rubber (NBR), Halogen Free | - | - | 2015 | PLUSCON CES | Active | - | - | - | Black | - | - | Frame Grommet | IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3063303 Phoenix Contact | In Stock | - | Datasheet | - | - | - | Elastomer | - | - | 2010 | CLIPLINE KDT | Obsolete | 1 (Unlimited) | - | - | Gray | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | - | 0.787 ~ 0.827 (20.00mm ~ 21.00mm) | - | UL94 V-0 | - | - | - | - | - | ||
![]() 3063329 Phoenix Contact | In Stock | - | Datasheet | - | - | - | Elastomer | - | - | 2013 | CLIPLINE KDT | Obsolete | 1 (Unlimited) | - | - | Gray | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | - | 0.866 ~ 0.906 (22.00mm ~ 23.00mm) | - | UL94 V-0 | - | - | - | - | - | ||
![]() 1828150000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | - | Plastic | - | - | 2009 | Cabtite KT | Obsolete | Not Applicable | 80°C | -20°C | Black | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | - | 0.236 (6.00mm) | - | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1826640000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | - | Plastic | - | - | 2009 | Cabtite KT | Obsolete | Not Applicable | - | - | Gray | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | - | 0.236 (6.00mm) | - | UL94 V-0 | No | No SVHC | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() GR3410A Essentra Components | In Stock | - | Datasheet | - | - | - | Styrene-Butadiene Rubber (SBR), 60 Durometer | - | - | 2013 | Alliance Plastics, GR | Active | 1 (Unlimited) | - | - | Black | - | Circular - 1.250 (31.75mm) | Grommet | - | - | - | - | 0.750 (19.05mm) | 0.470 11.94mm | - | - | - | RoHS Compliant | - | - | ||
![]() 1827930000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | - | Plastic | - | - | 2013 | Cabtite KT | Obsolete | Not Applicable | 80°C | -20°C | Black | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | - | 0.630 ~ 0.669 (16.00mm ~ 17.00mm) | - | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3063361 Phoenix Contact | In Stock | - | Datasheet | - | - | - | Elastomer | - | - | 2013 | CLIPLINE KDT | Obsolete | 1 (Unlimited) | - | - | Gray | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | - | 1.024 ~ 1.063 (26.00mm ~ 27.00mm) | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |