- Manufacturer
- Color
- Material
- Panel Thickness
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Type
- Inside Diameter
- Package Quantity
- Flammability Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Overall Height
Attribute column
Categories
Bushings, Grommets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Material | Body Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Panel Cutout Dimensions | ELV | Halogen Free | Wire/Cable Diameter | Government Qualified | Bushing, Grommet Type | Features | Height | Diameter - Inside | Panel Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NGS-2 Essentra Components | 15 |
| Datasheet | 4 Weeks | - | Edge | 100 | Polyamide (PA), Nylon | - | 2011 | Richco, NGS | Active | Not Applicable | - | - | Natural | Edging - 100' L (30.48m) | - | - | - | - | Grommet - Edging, Solid | - | - | - | 0.037 ~ 0.071 0.94mm ~ 1.80mm | UL94 HB | - | RoHS Compliant | - | Lead Free | ||
![]() HG-18 Essentra Components | 889 | - | Datasheet | 10 Weeks | - | - | - | Thermoplastic Elastomer (TPE) | - | 2009 | Richco, HG | Active | 1 (Unlimited) | - | - | Black | Circular - 0.748 (19.00mm) | - | - | - | - | Grommet | - | - | 0.500 (12.70mm) | 0.095 2.41mm | UL94 HB | - | RoHS Compliant | UL94 HB | - | ||
![]() GRO031061A Essentra Components | 9689 |
| Datasheet | 12 Weeks | - | - | - | Poly-Vinyl Chloride (PVC) | - | 2013 | Alliance Plastics, GRO | Active | 1 (Unlimited) | - | - | Black | Circular - 0.313 (7.95mm) | - | - | - | - | Grommet | Weather Resistant | - | 0.219 (5.56mm) | 0.063 1.60mm | - | - | RoHS Compliant | - | - | ||
![]() GRO125061A Essentra Components | 1536 | - | Datasheet | 12 Weeks | - | - | - | Poly-Vinyl Chloride (PVC) | - | 2013 | Alliance Plastics, GRO | Active | 1 (Unlimited) | - | - | Black | Circular - 1.250 (31.75mm) | - | - | - | - | Grommet | Weather Resistant | - | 1.000 (25.40mm) | 0.063 1.60mm | - | - | RoHS Compliant | - | - | ||
![]() RAYRIM-NR8-0-SP TE Connectivity Raychem Cable Protection | 93 | - | Datasheet | 16 Weeks | - | - | - | Polyolefin (PO), Irradiated | Polyolefin | 2010 | Rayrim | Active | 1 (Unlimited) | 80°C | -55°C | Black | Edging - 246.1' L (75.00m) | - | - | - | - | Grommet - Edging, Solid | Adhesive Lined, Flame Retardant, Heat Shrinkable | - | - | 0.079 ~ 0.098 2.00mm ~ 2.50mm | - | - | RoHS Compliant | - | - | ||
![]() SPGS-3 Essentra Components | 28 |
| Datasheet | 4 Weeks | - | Edge | 100 | Polyethylene (PE) | - | 2011 | Richco, SPGS | Active | Not Applicable | - | - | Natural | Edging - 100' L (30.48m) | - | - | - | - | Grommet - Edging, Slotted | - | - | - | 0.106 ~ 0.164 2.69mm ~ 4.17mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() MGS-8-01 Essentra Components | 132 |
| Datasheet | 11 Weeks | - | Edge | - | Polyamide (PA66), Nylon 6/6 | - | 2002 | Richco, MGS | Active | 1 (Unlimited) | - | - | Natural | Edging - 1.062' L (0.32m) | - | - | - | - | Grommet - Edging, Slotted | - | - | - | 0.380 ~ 0.510 9.65mm ~ 12.95mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() PGSB-17 Essentra Components | In Stock | - | Datasheet | 11 Weeks | - | - | - | Polyamide (PA66), Nylon 6/6 | - | 2012 | Richco, PGSB | Active | 1 (Unlimited) | - | - | Black | Circular - 0.625 (15.88mm) | - | - | - | - | Bushing | Snap-Mount | - | 0.250 (6.35mm) | 0.031 ~ 0.125 0.79mm ~ 3.18mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() PGSB-43 Essentra Components | 85 |
| Datasheet | 11 Weeks | - | Bushing | - | Polyamide (PA66), Nylon 6/6 | - | 2012 | Richco, PGSB | Active | 1 (Unlimited) | - | - | Black | Circular - 2.250 (57.15mm) | - | - | - | - | Bushing | Snap-Mount | - | 1.850 (46.99mm) | 0.250 6.35mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() NGSG-2.5 Essentra Components | 13 |
| Datasheet | 4 Weeks | - | Edge | 100 | Polyamide (PA), Nylon | - | - | Richco, NGSG | Active | Not Applicable | - | - | Natural | Edging - 100' L (30.48m) | - | - | - | - | Grommet - Edging, Solid | Adhesive | - | - | 0.072 ~ 0.105 1.83mm ~ 2.67mm | UL94 HB | - | RoHS Compliant | UL94 HB | Lead Free | ||
![]() CHA-0001 TE Connectivity Raychem Cable Protection | 35 |
| Datasheet | 17 Weeks | ACTIVE (Last Updated: 1 day ago) | Cable | - | Fluoropolymer | - | 2004 | - | Active | 1 (Unlimited) | 150°C | - | - | Circular - 0.117 (2.97mm) | Compliant | - | - | No | Bushing | - | - | 0.082 (2.08mm) | - | - | - | RoHS Compliant | - | - | ||
![]() QFG-16201 Essentra Components | 1105 | - | Datasheet | 3 Weeks | - | - | - | Thermoplastic Elastomer (TPE) | - | 2011 | Richco, QFG | Active | Not Applicable | - | - | Black | Circular - 0.430 (10.92mm) | - | - | - | - | Grommet | - | - | 0.280 (7.11mm) | 0.060 1.52mm | UL94 HB | - | RoHS Compliant | UL94 HB | Lead Free | ||
![]() PGSD-2 Essentra Components | 450 | - | Datasheet | 11 Weeks | - | Bushing | - | Polyamide (PA66), Nylon 6/6 | - | 2009 | Richco, PGSD | Active | 1 (Unlimited) | - | - | Black | Circular - 0.625 (15.88mm) | - | Not Halogen Free | - | - | Bushing | Snap-Mount | 6.4mm | 0.437 (11.10mm) | 0.062 1.57mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() QFG-16209 Essentra Components | 1186 | - | Datasheet | 11 Weeks | - | - | - | Poly-Vinyl Chloride (PVC) | - | 2011 | Richco, QFG | Active | Not Applicable | - | - | Black | Circular - 1.100 (27.94mm) | - | - | - | - | Grommet | - | - | 0.940 (23.88mm) | 0.060 1.52mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() GR3164A Essentra Components | 5426 |
| Datasheet | 2 Weeks | - | - | - | Styrene-Butadiene Rubber (SBR), 60 Durometer | - | 2013 | Alliance Plastics, GR | Active | 1 (Unlimited) | - | - | Black | Circular - 0.375 (9.53mm) | - | - | - | - | Grommet | - | - | 0.250 (6.35mm) | 0.094 2.39mm | - | - | RoHS Compliant | - | - | ||
![]() GR3064A Essentra Components | 752 |
| Datasheet | 2 Weeks | - | - | 125 | Styrene-Butadiene Rubber (SBR), 60 Durometer | - | 2013 | Alliance Plastics, GR | Active | 1 (Unlimited) | - | - | Black | Circular - 1.500 (38.10mm) | - | - | - | - | Grommet | - | - | 1.125 (28.58mm) | 0.063 1.60mm | - | - | RoHS Compliant | - | - | ||
![]() PGSB-5A Essentra Components | 232 |
| Datasheet | 3 Weeks | - | Cable | - | Polyamide (PA66), Nylon 6/6 | - | 2012 | Richco, PGSB-A | Active | 1 (Unlimited) | - | - | Black | Circular - 1.093 (27.76mm) | - | - | 22.2 mm | - | Bushing, Split | Snap-Mount | 10.3mm | 0.875 (22.22mm) | 0.031 ~ 0.125 0.79mm ~ 3.18mm | UL94 V-2 | No SVHC | RoHS Compliant | UL94 V-2 | - | ||
![]() QFG-16203 Essentra Components | 4564 | - | Datasheet | 3 Weeks | - | - | - | Thermoplastic Elastomer (TPE) | - | 2011 | Richco, QFG | Active | Not Applicable | - | - | Black | Circular - 0.550 (13.97mm) | - | - | - | - | Grommet | - | - | 0.390 (9.91mm) | 0.060 1.52mm | UL94 HB | - | RoHS Compliant | UL94 HB | Lead Free | ||
![]() 251-30809 HellermannTyton | 564 |
| - | 9 Weeks | - | - | - | Polytetrafluoroethylene (PTFE, Teflon®) | - | - | Flexiform | Active | Not Applicable | - | - | Natural | Edging - 9.7' L (2.96m) | - | - | - | - | Grommet - Edging, Slotted | - | - | - | 0.382 ~ 0.508 9.70mm ~ 12.90mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1301800287 Molex | 25 |
| Datasheet | 3 Weeks | - | - | - | - | - | 2015 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |