- Manufacturer
- Color
- Material
- Panel Thickness
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Type
- Inside Diameter
- Package Quantity
- Flammability Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Overall Height
Attribute column
Categories
Bushings, Grommets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Panel Cutout Dimensions | Connector Support Type | Bushing, Grommet Type | Features | Diameter - Inside | Panel Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GR3115A Essentra Components | 907 | - | Datasheet | 2 Weeks | - | - | Styrene-Butadiene Rubber (SBR), 60 Durometer | 2013 | Alliance Plastics, GR | Active | 1 (Unlimited) | - | - | Black | Circular - 1.000 (25.40mm) | - | Grommet | - | 0.688 (17.48mm) | 0.250 6.35mm | - | - | RoHS Compliant | - | - | ||
![]() GR3134A Essentra Components | 1099 | - | Datasheet | 3 Weeks | - | - | Styrene-Butadiene Rubber (SBR), 60 Durometer | 2013 | Alliance Plastics, GR | Active | 1 (Unlimited) | - | - | Black | Circular - 0.813 (20.65mm) | - | Grommet | - | 0.563 (14.30mm) | 0.188 4.78mm | - | - | RoHS Compliant | - | - | ||
![]() GR3116A Essentra Components | 188 | - | Datasheet | 3 Weeks | - | - | Styrene-Butadiene Rubber (SBR), 60 Durometer | 2013 | Alliance Plastics, GR | Active | 1 (Unlimited) | - | - | Black | Circular - 1.063 (27.00mm) | - | Grommet | - | 0.750 (19.05mm) | 0.250 6.35mm | - | - | RoHS Compliant | - | - | ||
![]() AHG-1 Essentra Components | 398 | - | - | 15 Weeks | - | - | Ethylene Propylene Terpolymer Rubber (EPDM) | - | Richco | Active | Not Applicable | - | - | Black | Circular - 0.945 (24.00mm) | - | Grommet | - | - | 0.039 ~ 0.098 1.00mm ~ 2.50mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() QFG-2 Essentra Components | 1088 | - | Datasheet | 10 Weeks | - | - | Silicone Rubber | 2011 | Richco, QFG | Active | 1 (Unlimited) | - | - | Black | Circular - 0.984 ~ 1.024 (25.00mm ~ 26.00mm) | - | Grommet | - | 0.709 (18.00mm) | 0.138 3.51mm | - | - | RoHS Compliant | - | - | ||
![]() 1826380000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | - | Plastic | 2009 | Cabtite KT | Obsolete | Not Applicable | 80°C | -20°C | Gray | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | 0.984 ~ 1.024 (25.00mm ~ 26.00mm) | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() GR3342A Essentra Components | 35 |
| Datasheet | - | - | - | Styrene-Butadiene Rubber (SBR), 60 Durometer | 2013 | Alliance Plastics, GR | Active | 1 (Unlimited) | - | - | Black | Circular - 0.969 (24.61mm) | - | Grommet | - | 0.688 (17.48mm) | 0.375 9.52mm | - | - | RoHS Compliant | - | - | ||
![]() NGSG-2B Essentra Components | In Stock | - | Datasheet | 5 Weeks | - | - | Polyamide (PA), Nylon | - | NGSG | Active | - | - | - | Black | Edging - 100' L (30.48m) | - | Grommet - Edging, Solid | Adhesive | - | 0.037 ~ 0.071 0.94mm ~ 1.80mm | UL94 HB | - | RoHS Compliant | - | Lead Free | ||
![]() PGS-3B Essentra Components | In Stock | - | Datasheet | 5 Weeks | - | - | Polyethylene (PE) | - | PGS | Active | - | - | - | Black | Edging - 100' L (30.48m) | - | Grommet - Edging, Solid | - | - | 0.106 ~ 0.164 2.69mm ~ 4.17mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1826340000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | - | Plastic | 2009 | Cabtite KT | Obsolete | Not Applicable | 80°C | -20°C | Gray | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | 0.827 ~ 0.866 (21.00mm ~ 22.00mm) | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() GR3406A Essentra Components | 35 |
| Datasheet | 2 Weeks | - | - | Styrene-Butadiene Rubber (SBR), 60 Durometer | 2013 | Alliance Plastics, GR | Active | 1 (Unlimited) | - | - | Black | Circular - 2.500 (63.50mm) | - | Grommet | - | 2.250 (57.15mm) | 0.375 9.52mm | - | - | RoHS Compliant | - | - | ||
![]() 1301800336 Molex | In Stock | - | - | 9 Weeks | - | - | - | - | - | Active | Not Applicable | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() SB-1 Essentra Components | 24 | - | Datasheet | 3 Weeks | Cable | - | Polyamide (PA66), Nylon 6/6 | - | Richco, SB | Active | 1 (Unlimited) | - | - | Black | Circular - 0.375 (9.53mm) | - | Bushing, Split | Snap-Mount | 0.150 (3.81mm) | 0.031 0.79mm 0.062 1.57mm 0.093 2.36mm 0.125 3.18mm | - | - | Non-RoHS Compliant | - | - | ||
![]() GR3047A Essentra Components | 8659 | - | Datasheet | 2 Weeks | - | - | Styrene-Butadiene Rubber (SBR), 60 Durometer | 2013 | Alliance Plastics, GR | Active | 1 (Unlimited) | - | - | Black | Circular - 0.313 (7.95mm) | - | Grommet | - | 0.219 (5.56mm) | 0.063 1.60mm | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | 33.02 mm | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2D4-27S 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | 27.94 mm | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2B4-12S 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | 27.94 mm | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() PGSB-24 Essentra Components | 18 |
| Datasheet | 11 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | 2012 | Richco, PGSB | Active | 1 (Unlimited) | - | - | Black | Circular - 0.750 (19.05mm) | - | Bushing | Snap-Mount | 0.625 (15.88mm) | 0.062 1.57mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() PGSB-32 Essentra Components | 15 |
| Datasheet | 11 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | 2012 | Richco, PGSB | Active | 1 (Unlimited) | - | - | Black | Circular - 1.097 (27.86mm) | - | Bushing | Snap-Mount | 0.812 (20.62mm) | 0.031 ~ 0.125 0.79mm ~ 3.18mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1826630000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | 197 | Plastic | 2009 | Cabtite KT | Obsolete | Not Applicable | 80°C | -20°C | Gray | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | 0.197 (5.00mm) | - | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | Lead Free |