- Manufacturer
- Color
- Material
- Panel Thickness
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Type
- Inside Diameter
- Package Quantity
- Flammability Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Overall Height
Attribute column
Categories
Bushings, Grommets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Shape | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Panel Cutout Dimensions | Connector Support Type | Wire/Cable Diameter | Bushing, Grommet Type | Features | Height | Length | Width | Thickness | Diameter - Inside | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GEE62F-C Panduit Corp | 12 | - | Datasheet | 4 Weeks | - | 100 | Polyethylene (PE) | 521.631226g | PE, Polyethylene | Rectangular | 2003 | GE | Active | Not Applicable | 50°C | -40°C | Natural | Edging - 100' L (30.48m) | - | - | Grommet - Edging, Slotted | - | 4.1mm | 30.5m | 3.302mm | 3.3mm | - | 0.036 ~ 0.062 0.91mm ~ 1.57mm | UL94 HB | No | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() DG-15512 Essentra Components | 244 | - | Datasheet | 11 Weeks | Cable | - | Poly-Vinyl Chloride (PVC) | - | - | - | 2013 | Richco, DG | Active | 1 (Unlimited) | 50°C | 0°C | Black | Circular - 0.750 (19.05mm) | - | 15.9 mm | Grommet | - | - | - | - | - | 0.630 (16.00mm) | 0.080 2.03mm | - | - | - | RoHS Compliant | - | - | ||
![]() GR3239A Essentra Components | 27 | - | Datasheet | 3 Weeks | - | - | Styrene-Butadiene Rubber (SBR), 60 Durometer | - | - | - | 2013 | Alliance Plastics, GR | Active | 1 (Unlimited) | - | - | Black | Circular - 2.000 (50.80mm) | - | - | Grommet | - | - | - | - | - | 1.625 (41.28mm) | 0.188 4.78mm | - | - | - | RoHS Compliant | - | - | ||
![]() GR3131A Essentra Components | 2111 |
| Datasheet | 3 Weeks | - | - | Styrene-Butadiene Rubber (SBR), 60 Durometer | - | - | - | 2013 | Alliance Plastics, GR | Active | 1 (Unlimited) | - | - | Black | Circular - 0.688 (17.48mm) | - | - | Grommet | - | - | - | - | - | 0.438 (11.13mm) | 0.188 4.78mm | - | - | - | RoHS Compliant | - | - | ||
![]() GRO068061A Essentra Components | 16723 |
| Datasheet | - | - | - | Poly-Vinyl Chloride (PVC) | - | - | - | 2013 | Alliance Plastics, GRO | Active | 1 (Unlimited) | - | - | Black | Circular - 0.688 (17.48mm) | - | - | Grommet | Weather Resistant | - | - | - | - | 0.500 (12.70mm) | 0.063 1.60mm | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | 33.02 mm | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2D4-27E 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | 27.94 mm | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SPGSG-7B Essentra Components | In Stock | - | Datasheet | 5 Weeks | - | - | Polyethylene (PE) | - | - | - | - | SPGSG | Active | - | - | - | Black | Edging - 100' L (30.48m) | - | - | Grommet - Edging, Solid | Adhesive | - | - | - | - | - | 0.072 ~ 0.105 1.83mm ~ 2.67mm | - | - | - | RoHS Compliant | - | - | ||
![]() 2E4-36S 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | 27.94 mm | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2E4-36E 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | 27.94 mm | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | 33.02 mm | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | 33.02 mm | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() QFG-1 Essentra Components | 298 | - | Datasheet | 10 Weeks | - | - | Silicone Rubber | - | - | - | 2011 | Richco, QFG | Active | 1 (Unlimited) | - | - | Black | Circular - 0.728 ~ 0.787 (18.50mm ~ 20.00mm) | - | - | Grommet | - | - | - | - | - | 0.512 (13.00mm) | 0.138 3.51mm | - | - | - | RoHS Compliant | - | - | ||
![]() GR3209A Essentra Components | 1871 |
| Datasheet | 2 Weeks | - | - | Styrene-Butadiene Rubber (SBR), 60 Durometer | - | - | - | 2013 | Alliance Plastics, GR | Active | 1 (Unlimited) | - | - | Black | Circular - 0.500 (12.70mm) | - | - | Grommet | - | - | - | - | - | 0.375 (9.52mm) | 0.375 9.52mm | - | - | - | RoHS Compliant | - | - | ||
![]() 1301800405 Molex | 13 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() GR67M32A Essentra Components | 178 | - | Datasheet | 15 Weeks | - | - | Ethylene Propylene Terpolymer Rubber (EPDM) | - | - | - | 2013 | Alliance Plastics, GR67 | Active | 1 (Unlimited) | - | - | Gray | Circular - 1.280 (32.50mm) | - | - | Grommet | IP67 - Dust Tight, Waterproof | - | - | - | - | - | 0.039 ~ 0.157 0.99mm ~ 3.99mm | - | - | - | RoHS Compliant | - | - | ||
![]() GR3119A Essentra Components | 344 | - | Datasheet | 3 Weeks | - | - | Styrene-Butadiene Rubber (SBR), 60 Durometer | - | - | - | 2013 | Alliance Plastics, GR | Active | 1 (Unlimited) | - | - | Black | Circular - 1.375 (34.93mm) | - | - | Grommet | - | - | - | - | - | 1.000 (25.40mm) | 0.250 6.35mm | - | - | - | RoHS Compliant | - | - | ||
![]() GR3118A Essentra Components | 466 | - | Datasheet | 2 Weeks | - | - | Styrene-Butadiene Rubber (SBR), 60 Durometer | - | - | - | 2013 | Alliance Plastics, GR | Active | 1 (Unlimited) | - | - | Black | Circular - 1.250 (31.75mm) | - | - | Grommet | - | - | - | - | - | 0.875 (22.22mm) | 0.250 6.35mm | - | - | - | RoHS Compliant | - | - | ||
![]() R3L1-C Essentra Components | 902 |
| Datasheet | 7 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 2002 | Richco | Active | Not Applicable | - | - | White | - | - | - | Grommet, Split | Snap-Mount | - | - | - | - | 0.188 (4.78mm) | 0.040 ~ 0.075 1.02mm ~ 1.90mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() GR3409A Essentra Components | 670 | - | Datasheet | 2 Weeks | - | - | Styrene-Butadiene Rubber (SBR), 60 Durometer | - | - | - | 2013 | Alliance Plastics, GR | Active | 1 (Unlimited) | - | - | Black | Circular - 1.750 (44.45mm) | - | - | Grommet | - | - | - | - | - | 1.625 (41.28mm) | 0.075 1.90mm | - | - | - | RoHS Compliant | - | - |