- Manufacturer
- Color
- Material
- Panel Thickness
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Type
- Inside Diameter
- Package Quantity
- Flammability Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Overall Height
Attribute column
Categories
Bushings, Grommets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Weight | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Panel Cutout Dimensions | Connector Support Type | Bushing, Grommet Type | Features | Length | Width | Diameter - Inside | Panel Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GRE34075A Essentra Components | 2429 |
| - | 12 Weeks | - | Poly-Vinyl Chloride (PVC) | - | - | Alliance Plastics, GRE | Active | Not Applicable | - | - | Black | Edging - 164.1' L (50.00m) | - | Grommet - Edging, Solid | - | - | - | - | 0.059 ~ 0.110 1.50mm ~ 2.79mm | - | RoHS Compliant | - | - | ||
![]() GR3073A Essentra Components | 232 | - | Datasheet | 2 Weeks | - | Styrene-Butadiene Rubber (SBR), 60 Durometer | - | 2013 | Alliance Plastics, GR | Active | 1 (Unlimited) | - | - | Black | Circular - 1.750 (44.45mm) | - | Grommet | - | - | - | 1.500 (38.10mm) | 0.063 1.60mm | - | RoHS Compliant | - | - | ||
![]() GR3017A Essentra Components | 5157 | - | Datasheet | 2 Weeks | - | Styrene-Butadiene Rubber (SBR), 60 Durometer | - | 2013 | Alliance Plastics, GR | Active | 1 (Unlimited) | - | - | Black | Circular - 0.531 (13.49mm) | - | Grommet | - | - | - | 0.375 (9.52mm) | 0.125 3.18mm | - | RoHS Compliant | - | - | ||
![]() GR3091A Essentra Components | 3499 |
| Datasheet | 2 Weeks | - | Styrene-Butadiene Rubber (SBR), 60 Durometer | - | 2013 | Alliance Plastics, GR | Active | 1 (Unlimited) | - | - | Black | Circular - 0.500 (12.70mm) | - | Grommet | - | - | - | 0.250 (6.35mm) | 0.188 4.78mm | - | RoHS Compliant | - | - | ||
![]() GRO125121A Essentra Components | 929 |
| Datasheet | 12 Weeks | - | Poly-Vinyl Chloride (PVC) | - | 2013 | Alliance Plastics, GRO | Active | 1 (Unlimited) | - | - | Black | Circular - 1.250 (31.75mm) | - | Grommet | Weather Resistant | - | - | 1.000 (25.40mm) | 0.125 3.18mm | - | RoHS Compliant | - | - | ||
![]() GRO037091A Essentra Components | 8892 |
| Datasheet | 12 Weeks | - | Poly-Vinyl Chloride (PVC) | - | 2013 | Alliance Plastics, GRO | Active | 1 (Unlimited) | - | - | Black | Circular - 0.375 (9.53mm) | - | Grommet | Weather Resistant | - | - | 0.250 (6.35mm) | 0.094 2.39mm | - | RoHS Compliant | - | - | ||
![]() GRO018031A Essentra Components | 35 |
| Datasheet | - | - | Poly-Vinyl Chloride (PVC) | - | 2013 | Alliance Plastics, GRO | Active | 1 (Unlimited) | - | - | Black | Circular - 0.188 (4.78mm) | - | Grommet | Weather Resistant | - | - | 0.109 (2.77mm) | 0.031 0.79mm | - | RoHS Compliant | - | - | ||
![]() GRD21625375PA Essentra Components | 503 | - | - | 12 Weeks | - | Poly-Vinyl Chloride (PVC) | - | - | Alliance Plastics, GRD | Active | Not Applicable | - | - | Black | Circular - 1.625 (41.28mm) | - | Grommet | - | - | - | 1.220 (31.00mm) | 0.090 2.29mm | UL94 HB | RoHS Compliant | - | - | ||
![]() GR3161A Essentra Components | 161 | - | Datasheet | 3 Weeks | - | Styrene-Butadiene Rubber (SBR), 60 Durometer | - | 2013 | Alliance Plastics, GR | Active | 1 (Unlimited) | - | - | Black | Circular - 1.375 (34.93mm) | - | Grommet | - | - | - | 1.000 (25.40mm) | 0.125 3.18mm | - | RoHS Compliant | - | - | ||
![]() GR3259A Essentra Components | 35 |
| Datasheet | - | - | Styrene-Butadiene Rubber (SBR), 60 Durometer | - | 2013 | Alliance Plastics, GR | Active | 1 (Unlimited) | - | - | Black | Circular - 1.250 (31.75mm) | - | Grommet | - | - | - | 0.875 (22.22mm) | 0.125 3.18mm | - | RoHS Compliant | - | - | ||
![]() GR3384A Essentra Components | 35 |
| Datasheet | - | - | Styrene-Butadiene Rubber (SBR), 60 Durometer | - | 2013 | Alliance Plastics, GR | Active | 1 (Unlimited) | - | - | Black | Circular - 0.465 (11.81mm) | - | Grommet | - | - | - | 0.250 (6.35mm) | 0.095 2.41mm | - | RoHS Compliant | - | - | ||
![]() 1301800333 Molex | 13 |
| - | 9 Weeks | - | - | - | - | - | Active | Not Applicable | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() RFG10X8Y Panduit Corp | 2856 |
| - | 4 Weeks | - | Polycarbonate (PC), Thermoplastic Vulcanizate (TPV), Vinyl Coated Fabric | 907.18474g | 2008 | Cool Boot® | Active | Not Applicable | - | - | Navy | Rectangular - 8.500 L x 6.500 W (215.90mm x 165.10mm) | - | Grommet, Raised Floor | Electrostatic Dissipative, Flame Retardant | 203.2mm | 254mm | 8.200 L x 6.200 W (208.28mm x 157.48mm) | 0.098 2.49mm | FAR25.853, UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() KCG-1 Essentra Components | In Stock | - | Datasheet | - | - | Thermoplastic Elastomer (TPE) and Polyamide (PA66), Nylon 6/6 | - | 2006 | Richco, KCG | Obsolete | 1 (Unlimited) | - | - | Gray | Circular - 0.807 (20.50mm) | - | Grommet | IP67 - Dust Tight, Waterproof | - | - | 0.157 (4.00mm) | 0.059 ~ 0.196 1.50mm ~ 4.98mm | - | RoHS Compliant | - | - | ||
![]() 1410123 Phoenix Contact | 95 |
| Datasheet | 4 Weeks | - | Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS | - | 2014 | PLUSCON CES | Active | 1 (Unlimited) | - | - | Gray | - | - | Frame Grommet | Flame Retardant, IP54 - Dust Protected, Water Resistant, Locking Latch, Screw Locking | - | - | 0.276 ~ 0.315 (7.00mm ~ 8.00mm) | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() GR3401A Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | Styrene-Butadiene Rubber (SBR), 60 Durometer | - | 2013 | Alliance Plastics, GR | Active | 1 (Unlimited) | - | - | Black | Circular - 0.313 (7.95mm) | - | Grommet | - | - | - | 0.109 (2.77mm) | 0.094 2.39mm | - | RoHS Compliant | - | - | ||
![]() 1826440000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | Plastic | - | 2009 | Cabtite KT | Obsolete | Not Applicable | 80°C | -20°C | Gray | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | 1.260 ~ 1.300 (32.00mm ~ 33.00mm) | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1828100000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | Plastic | - | 2009 | Cabtite KT | Obsolete | Not Applicable | 80°C | -20°C | Black | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | 1.260 ~ 1.300 (32.00mm ~ 33.00mm) | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1828000000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | Cable | Plastic | - | 2009 | Cabtite KT | Active | Not Applicable | 80°C | -20°C | Black | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | 0.827 ~ 0.866 (21.00mm ~ 22.00mm) | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1827910000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | Plastic | - | 2009 | Cabtite KT | Obsolete | Not Applicable | 80°C | -20°C | Black | - | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | 0.551 ~ 0.591 (14.00mm ~ 15.00mm) | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free |