- Manufacturer
- Color
- Material
- Panel Thickness
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Type
- Inside Diameter
- Package Quantity
- Flammability Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Overall Height
Attribute column
Categories
Bushings, Grommets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Panel Cutout Dimensions | Bushing, Grommet Type | Features | Diameter | Height | Thickness | Diameter - Inside | Panel Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1827910000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | - | Plastic | 2009 | Cabtite KT | Obsolete | Not Applicable | 80°C | -20°C | Black | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | - | 0.551 ~ 0.591 (14.00mm ~ 15.00mm) | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 5110 Davies Molding, LLC | In Stock | - | Datasheet | 8 Weeks | - | - | Rubber | - | 5110 | Active | Not Applicable | - | - | Black | Circular - 0.281 (7.14mm) | Grommet | - | - | - | - | 0.187 (4.75mm) | 0.093 2.36mm | - | ROHS3 Compliant | - | - | ||
![]() 284200022545 Essentra Components | In Stock | - | Datasheet | 8 Weeks | - | - | Thermoplastic Elastomer (TPE) and Polyamide (PA66), Nylon 6/6 | 2016 | Skiffy | Active | Not Applicable | - | - | Gray | Circular - 0.787 (20.00mm) | Grommet | IP67 - Dust Tight, Waterproof | - | - | - | 0.157 (4.00mm) | 0.059 ~ 0.196 1.50mm ~ 4.98mm | - | RoHS Compliant | - | - | ||
![]() 1826430000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | - | Plastic | 2009 | Cabtite KT | Obsolete | Not Applicable | 80°C | -20°C | Gray | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | - | 1.220 ~ 1.260 (31.00mm ~ 32.00mm) | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1827980000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | - | Plastic | 2009 | Cabtite KT | Obsolete | Not Applicable | 80°C | -20°C | Black | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | - | 0.748 ~ 0.787 (19.00mm ~ 20.00mm) | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1828190000 Weidmüller | In Stock | - | - | 9 Weeks | Cable | - | Plastic | - | Cabtite KT | Obsolete | Not Applicable | - | - | Gray | - | Frame Grommet, Adapter | IP54 - Dust Protected, Water Resistant | - | - | - | - | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1827790000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Cable | - | Plastic | 2009 | Cabtite KT | Obsolete | Not Applicable | 80°C | -20°C | Black | - | Frame Grommet, Split | IP54 - Dust Protected, Water Resistant | - | - | - | 0.118 ~ 0.157 (3.00mm ~ 4.00mm) | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() PGSB-1316 Essentra Components | 3788 |
| Datasheet | 3 Weeks | Bushing | 504 | Polyamide (PA66), Nylon 6/6 | 2003 | Richco, PGSB | Active | Not Applicable | - | - | Black | Circular - 0.630 (16.00mm) | Bushing | Snap-Mount | 16.002mm | 10.414mm | 353.06μm | 0.504 (12.80mm) | 0.055 ~ 0.139 1.40mm ~ 3.53mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() PGSB-37 Essentra Components | 3578 |
| Datasheet | 11 Weeks | Bushing | 062 | Polyamide (PA66), Nylon 6/6 | 2012 | Richco, PGSB | Active | 1 (Unlimited) | - | - | Black | Circular - 1.500 (38.10mm) | Bushing | Snap-Mount | - | - | - | 1.062 (26.97mm) | 0.031 ~ 0.125 0.79mm ~ 3.18mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | - | ||
![]() GR3123A Essentra Components | 2150 | - | Datasheet | 2 Weeks | - | - | Styrene-Butadiene Rubber (SBR), 60 Durometer | 2013 | Alliance Plastics, GR | Active | 1 (Unlimited) | - | - | Black | Circular - 0.563 (14.30mm) | Grommet | - | - | - | - | 0.375 (9.52mm) | 0.375 9.52mm | - | RoHS Compliant | - | - | ||
![]() GR67M20A Essentra Components | 1319 |
| Datasheet | 15 Weeks | - | - | Ethylene Propylene Terpolymer Rubber (EPDM) | 2013 | Alliance Plastics, GR67 | Active | 1 (Unlimited) | - | - | Gray | Circular - 0.807 (20.50mm) | Grommet | IP67 - Dust Tight, Waterproof | - | - | - | - | 0.039 ~ 0.157 0.99mm ~ 3.99mm | - | RoHS Compliant | - | - | ||
![]() GRO150121A Essentra Components | 1802 |
| Datasheet | 12 Weeks | - | - | Poly-Vinyl Chloride (PVC) | 2013 | Alliance Plastics, GRO | Active | 1 (Unlimited) | - | - | Black | Circular - 1.500 (38.10mm) | Grommet | Weather Resistant | - | - | - | 1.250 (31.75mm) | 0.125 3.18mm | - | RoHS Compliant | - | - | ||
![]() GRO150061A Essentra Components | 161 | - | Datasheet | 12 Weeks | - | - | Poly-Vinyl Chloride (PVC) | 2013 | Alliance Plastics, GRO | Active | 1 (Unlimited) | - | - | Black | Circular - 1.500 (38.10mm) | Grommet | Weather Resistant | - | - | - | 1.250 (31.75mm) | 0.063 1.60mm | - | RoHS Compliant | - | - | ||
![]() GR3137A Essentra Components | 246 | - | Datasheet | 3 Weeks | - | - | Styrene-Butadiene Rubber (SBR), 60 Durometer | 2013 | Alliance Plastics, GR | Active | 1 (Unlimited) | - | - | Black | Circular - 1.063 (27.00mm) | Grommet | - | - | - | - | 0.750 (19.05mm) | 0.188 4.78mm | - | RoHS Compliant | - | - | ||
![]() GR3262A Essentra Components | 380 |
| Datasheet | 3 Weeks | - | - | Styrene-Butadiene Rubber (SBR), 60 Durometer | 2013 | Alliance Plastics, GR | Active | 1 (Unlimited) | - | - | Black | Circular - 1.500 (38.10mm) | Grommet | - | - | - | - | 1.250 (31.75mm) | 0.250 6.35mm | - | RoHS Compliant | - | - | ||
![]() GRO175061A Essentra Components | 1420 |
| Datasheet | 14 Weeks | - | - | Poly-Vinyl Chloride (PVC) | 2013 | Alliance Plastics, GRO | Active | 1 (Unlimited) | - | - | Black | Circular - 1.750 (44.45mm) | Grommet | Weather Resistant | - | - | - | 1.500 (38.10mm) | 0.063 1.60mm | - | RoHS Compliant | - | - | ||
![]() MCCG-2N Essentra Components | 917 |
| Datasheet | 6 Weeks | Edge | 100 | Stainless Steel (SS) | 2007 | Richco, MCCG | Active | - | - | - | Black | Edging - 100' L (30.48m) | Grommet - Edging, Slotted | Cushion | - | - | - | - | 0.044 ~ 0.056 1.12mm ~ 1.42mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() GR3383A Essentra Components | 371 | - | Datasheet | 3 Weeks | - | - | Styrene-Butadiene Rubber (SBR), 60 Durometer | 2013 | Alliance Plastics, GR | Active | 1 (Unlimited) | - | - | Black | Circular - 1.625 (41.28mm) | Grommet | - | - | - | - | 1.375 (34.93mm) | 0.125 3.18mm | - | RoHS Compliant | - | - | ||
![]() GR3028A Essentra Components | 3693 | - | Datasheet | 2 Weeks | - | - | Styrene-Butadiene Rubber (SBR), 60 Durometer | 2013 | Alliance Plastics, GR | Active | 1 (Unlimited) | - | - | Black | Circular - 0.375 (9.53mm) | Grommet | - | - | - | - | 0.188 (4.78mm) | 0.188 4.78mm | - | RoHS Compliant | - | - | ||
![]() GR3081A Essentra Components | 10334 | - | Datasheet | 2 Weeks | - | - | Styrene-Butadiene Rubber (SBR), 60 Durometer | 2013 | Alliance Plastics, GR | Active | 1 (Unlimited) | - | - | Black | Circular - 0.313 (7.95mm) | Grommet | - | - | - | - | 0.188 (4.78mm) | 0.063 1.60mm | - | RoHS Compliant | - | - |