- Manufacturer
- Color
- Material
- Panel Thickness
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Type
- Inside Diameter
- Package Quantity
- Flammability Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Overall Height
Attribute column
Categories
Bushings, Grommets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Panel Cutout Dimensions | Bushing, Grommet Type | Diameter - Inside | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASB2A Essentra Components | 7902 |
| - | 2 Weeks | Polypropylene (PP) | 2018 | Alliance Plastics, ASB | Active | Not Applicable | Red | - | Bushing, Split | 0.580 (14.73mm) | - | RoHS Compliant | ||
![]() 2584860000 Weidmüller | 102 |
| - | 10 Weeks | Thermoplastic Elastomer (TPE) | - | Cabtite SE | Active | 1 (Unlimited) | Gray | Square - 0.815 (20.70mm) | Frame Grommet, Split | 0.118 ~ 0.157 (3.00mm ~ 4.00mm) | UL94 V-0 | RoHS Compliant | ||
![]() 2583660000 Weidmüller | 177 |
| - | 10 Weeks | Thermoplastic Elastomer (TPE) | - | Cabtite SE | Active | 1 (Unlimited) | Black | Square - 0.815 (20.70mm) | Frame Grommet, Split | 1.142 ~ 1.181 (29.00mm ~ 30.00mm) | UL94 HB | RoHS Compliant | ||
![]() 2584390000 Weidmüller | 165 |
| - | 10 Weeks | Thermoplastic Elastomer (TPE) | - | Cabtite SE | Active | 1 (Unlimited) | Gray | Square - 1.697 (43.10mm) | Frame Grommet, Split | 1.024 ~ 1.063 (26.00mm ~ 27.00mm) | UL94 V-0 | RoHS Compliant | ||
![]() 2583640000 Weidmüller | 183 |
| - | 10 Weeks | Thermoplastic Elastomer (TPE) | - | Cabtite SE | Active | 1 (Unlimited) | Black | Square - 0.815 (20.70mm) | Frame Grommet, Split | 1.220 ~ 1.260 (31.00mm ~ 32.00mm) | UL94 HB | RoHS Compliant | ||
![]() 2584360000 Weidmüller | 145 |
| - | 10 Weeks | Thermoplastic Elastomer (TPE) | - | Cabtite SE | Active | 1 (Unlimited) | Gray | Square - 1.697 (43.10mm) | Frame Grommet, Split | 1.181 ~ 1.220 (30.00mm ~ 31.00mm) | UL94 V-0 | RoHS Compliant | ||
![]() 04MP0250TLB Essentra Components | 1097 |
| - | 7 Weeks | Polyamide (PA), Nylon | - | MicroPlastics, MP | Active | Not Applicable | Black | - | Bushing | - | UL94 V-2 | - | ||
![]() 2584840000 Weidmüller | 32 |
| - | 10 Weeks | Thermoplastic Elastomer (TPE) | - | Cabtite SE | Active | 1 (Unlimited) | Gray | Square - 0.815 (20.70mm) | Frame Grommet, Split | 0.157 ~ 0.197 (4.00mm ~ 5.00mm) | UL94 V-0 | RoHS Compliant | ||
![]() 22MP25031W Essentra Components | 270 |
| Datasheet | 7 Weeks | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | ROHS3 Compliant | ||
![]() 22MP08708W Essentra Components | 420 |
| Datasheet | 7 Weeks | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | ROHS3 Compliant | ||
![]() 23MP05KN4 Essentra Components | 1153 | - | - | 7 Weeks | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | ROHS3 Compliant | ||
![]() 23MP08P20 Essentra Components | 39 | - | - | 7 Weeks | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | ROHS3 Compliant | ||
![]() 22MP01017 Essentra Components | 2821 |
| Datasheet | 7 Weeks | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | ROHS3 Compliant | ||
![]() 22MP01070W Essentra Components | 2425 |
| Datasheet | 7 Weeks | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | ROHS3 Compliant | ||
![]() 23MP31-20 Essentra Components | 243 |
| - | 7 Weeks | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | ROHS3 Compliant | ||
![]() 22MP01080W Essentra Components | 1165 | - | Datasheet | 7 Weeks | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | ROHS3 Compliant | ||
![]() 22MP01080 Essentra Components | 1239 |
| Datasheet | 7 Weeks | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | ROHS3 Compliant | ||
![]() 22MP01030 Essentra Components | 5420 |
| Datasheet | 7 Weeks | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | ROHS3 Compliant | ||
![]() 23MP34-2X Essentra Components | 9595 |
| - | 7 Weeks | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | ROHS3 Compliant | ||
![]() 22MP07506W Essentra Components | 20 |
| Datasheet | 7 Weeks | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | ROHS3 Compliant |