- Manufacturer
- Color
- Material
- Panel Thickness
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Type
- Inside Diameter
- Package Quantity
- Flammability Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Overall Height
Attribute column
Categories
Bushings, Grommets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Panel Cutout Dimensions | Bushing, Grommet Type | Features | Diameter - Inside | Panel Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 04MP0125ATB Essentra Components | 596 |
| - | 7 Weeks | - | - | Polyamide (PA), Nylon | MicroPlastics, MP | Active | Not Applicable | Black | - | Bushing, Split | Snap-Mount | 0.195 (4.95mm) | - | UL94 V-2 | - | ||
![]() RG-2 Essentra Components | 2226 |
| Datasheet | 4 Weeks | Edge | 100 | Thermoplastic Elastomer (TPE) | Richco, RG | Active | 1 (Unlimited) | Black | Edging - 100' L (30.48m) | Grommet - Edging, Solid | - | - | 0.093 2.36mm | - | RoHS Compliant | ||
![]() 22MP06254W Essentra Components | 1165 |
| - | 7 Weeks | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 22MP25031 Essentra Components | 2072 |
| Datasheet | 7 Weeks | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 22MP01020W Essentra Components | 2363 |
| Datasheet | 7 Weeks | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 22MP05006W Essentra Components | 1115 | - | Datasheet | 7 Weeks | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 22MP08110 Essentra Components | 637 | - | Datasheet | 7 Weeks | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 22AF0625W Essentra Components | 3492 |
| - | 7 Weeks | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SPGS-1B Essentra Components | In Stock | - | Datasheet | 5 Weeks | - | - | Polyethylene (PE) | SPGS | Active | - | Black | Edging - 100' L (30.48m) | Grommet - Edging, Solid | - | - | 0.026 ~ 0.036 0.66mm ~ 0.91mm | - | RoHS Compliant | ||
![]() SPGS-4 Essentra Components | In Stock | - | Datasheet | 5 Weeks | - | - | Polyethylene (PE) | SPGS | Active | - | Natural | Edging - 100' L (30.48m) | Grommet - Edging, Slotted | - | - | 0.165 ~ 0.187 4.19mm ~ 4.75mm | - | RoHS Compliant | ||
![]() 22MP04374 Essentra Components | 20197 |
| - | 7 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | MicroPlastics | Active | Not Applicable | Black | Circular - 0.437 (11.10mm) | Bushing | - | 0.250 (6.35mm) | 0.125 3.18mm | UL94 V-2 | RoHS Compliant | ||
![]() 22MP03123 Essentra Components | 23427 |
| - | 7 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | MicroPlastics | Active | Not Applicable | Black | Circular - 0.312 (7.92mm) | Bushing | - | 0.187 (4.75mm) | 0.062 1.57mm | UL94 V-2 | RoHS Compliant | ||
![]() 22MP06254 Essentra Components | 778 | - | - | 7 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | MicroPlastics | Active | Not Applicable | Black | Circular - 0.625 (15.88mm) | Bushing | - | 0.250 (6.35mm) | 0.125 3.18mm | UL94 V-2 | RoHS Compliant | ||
![]() GRD2050061PA Essentra Components | In Stock | - | - | 12 Weeks | - | - | Poly-Vinyl Chloride (PVC) | Alliance Plastics, GRD | Active | Not Applicable | Black | Circular - 0.490 (12.45mm) | Grommet | - | 0.374 (9.50mm) | 0.060 1.52mm | UL94 HB | RoHS Compliant | ||
![]() 2584570000 Weidmüller | 2681 |
| - | 10 Weeks | - | - | Thermoplastic Elastomer (TPE) | Cabtite SE | Active | 1 (Unlimited) | Gray | Square - 0.815 (20.70mm) | Frame Grommet, Split | - | 0.512 ~ 0.551 (13.00mm ~ 14.00mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() 2584770000 Weidmüller | 22 | - | - | 10 Weeks | - | - | Thermoplastic Elastomer (TPE) | Cabtite SE | Active | 1 (Unlimited) | Black | Square - 0.815 (20.70mm) | Frame Grommet, Split | - | 0.049 ~ 0.069 (1.25mm ~ 1.75mm) | - | UL94 HB | RoHS Compliant | ||
![]() 2583400000 Weidmüller | 20 |
| - | 10 Weeks | - | - | Thermoplastic Elastomer (TPE) | Cabtite SE | Active | 1 (Unlimited) | Gray | Square - 0.815 (20.70mm) | Frame Grommet, Split | - | 0.118 ~ 0.157 (3.00mm ~ 4.00mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() 2584600000 Weidmüller | 42 |
| - | 10 Weeks | - | - | Thermoplastic Elastomer (TPE) | Cabtite SE | Active | 1 (Unlimited) | Gray | Square - 0.815 (20.70mm) | Frame Grommet, Split | - | 0.433 ~ 0.472 (11.00mm ~ 12.00mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() 2583580000 Weidmüller | 18 | - | - | 10 Weeks | - | - | Thermoplastic Elastomer (TPE) | Cabtite SE | Active | 1 (Unlimited) | Black | Square - 0.815 (20.70mm) | Frame Grommet, Split | - | 0.118 ~ 0.157 (3.00mm ~ 4.00mm) | - | UL94 HB | RoHS Compliant | ||
![]() 2584870000 Weidmüller | 19 |
| - | 10 Weeks | - | - | Thermoplastic Elastomer (TPE) | Cabtite SE | Active | 1 (Unlimited) | Gray | Square - 0.815 (20.70mm) | Frame Grommet, Split | - | 0.079 ~ 0.118 (2.00mm ~ 3.00mm) | - | UL94 V-0 | RoHS Compliant |