- Manufacturer
- Color
- Material
- Panel Thickness
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Type
- Inside Diameter
- Package Quantity
- Flammability Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Overall Height
Attribute column
Categories
Bushings, Grommets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Package Quantity | Factory Pack QuantityFactory Pack Quantity | Inside Diameter | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Type | Color | Overall Height | Panel Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 498054 Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | 250 | 250 | 12 mm | 125 °C | -40 °C | Details | Hole Grommet | Black | - | 2 mm | UL 94 V-2 | ||
![]() 498094 Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | 250 | 250 | 8 mm | 125 °C | -40 °C | Details | Hole Grommet | Black | .315 in | 3 mm | UL 94 V-2 | ||
![]() 498090 Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | 250 | 250 | 8 mm | 125 °C | -40 °C | Details | Hole Grommet | Black | .315 in | 3 mm | UL 94 V-2 | ||
![]() 498073 Essentra | In Stock | - | - | Ethylene Propylene Diene Monomer (EPDM) | 500 | 500 | 6 mm | 125 °C | -40 °C | Details | Hole Grommet | Black | .197 in | 1 mm | UL 94 V-2 | ||
![]() 498039 Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | 500 | 500 | 8 mm | 125 °C | -40 °C | Details | Hole Grommet | Black | - | 2 mm | UL 94 V-2 | ||
![]() 498033 Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | 500 | 500 | 6 mm | 125 °C | -40 °C | Details | Hole Grommet | Black | - | 1 mm | UL 94 V-2 | ||
![]() 498038 Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | 500 | 500 | 8 mm | 125 °C | -40 °C | Details | Hole Grommet | Black | - | 1.5 mm | UL 94 V-2 | ||
![]() 498115 Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | 100 | 100 | 16 mm | 125 °C | -40 °C | Details | Hole Grommet | Black | .394 in | 4 mm | UL 94 V-2 | ||
![]() 16220 Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | 5000 | 5000 | 6 mm | - | - | Details | Quick Fit Grommet | Black | - | 3 mm | - | ||
![]() 16212 Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | 10000 | 10000 | 8 mm | - | - | Details | Quick Fit Grommet | Black | - | 2 mm | - | ||
![]() 498056 Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | 250 | 250 | 12 mm | 125 °C | -40 °C | Details | Hole Grommet | Black | - | 4 mm | UL 94 V-2 | ||
![]() 498082 Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | 500 | 500 | 6 mm | 125 °C | -40 °C | Details | Hole Grommet | Black | .276 in | 2 mm | UL 94 V-2 | ||
![]() 498083 Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | 500 | 500 | 6 mm | 125 °C | -40 °C | Details | Hole Grommet | Black | .315 in | 3 mm | UL 94 V-2 | ||
![]() 498093 Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | 250 | 250 | 8 mm | 125 °C | -40 °C | Details | Hole Grommet | Black | .276 in | 2 mm | UL 94 V-2 | ||
![]() 498091 Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | 250 | 250 | 8 mm | 125 °C | -40 °C | Details | Hole Grommet | Black | .354 in | 4 mm | UL 94 V-2 | ||
![]() 498111 Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | 100 | 100 | 16 mm | 125 °C | -40 °C | Details | Hole Grommet | Black | .276 in | 1 mm | UL 94 V-2 | ||
![]() 498046 Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | 250 | 250 | 10 mm | 125 °C | -40 °C | Details | Hole Grommet | Black | .256 in | 1.5 mm | UL 94 V-2 | ||
![]() 498099 Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | 250 | 250 | 10 mm | 125 °C | -40 °C | Details | Hole Grommet | Black | .315 in | 3 mm | UL 94 V-2 | ||
![]() 498027 Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | 500 | 500 | 4 mm | 125 °C | -40 °C | Details | Hole Grommet | Black | - | 1.5 mm | UL 94 V-2 | ||
![]() 498081 Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | 500 | 500 | 6 mm | 125 °C | -40 °C | Details | Hole Grommet | Black | .256 in | 1.5 mm | UL 94 V-2 |