- Manufacturer
- Color
- Material
- Panel Thickness
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Type
- Inside Diameter
- Package Quantity
- Flammability Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Overall Height
Attribute column
Categories
Bushings, Grommets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Panel Cutout Dimensions | Bushing, Grommet Type | Features | Diameter - Inside | Panel Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2584800000 Weidmüller | 40 |
| - | 10 Weeks | - | Thermoplastic Elastomer (TPE) | - | Cabtite SE | Active | 1 (Unlimited) | Gray | Square - 0.815 (20.70mm) | Frame Grommet, Split | - | - | - | UL94 V-0 | RoHS Compliant | ||
![]() 2584880000 Weidmüller | 33 |
| - | 10 Weeks | - | Thermoplastic Elastomer (TPE) | - | Cabtite SE | Active | 1 (Unlimited) | Gray | Square - 0.815 (20.70mm) | Frame Grommet, Split | - | 0.256 (6.50mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() 2584440000 Weidmüller | 181 |
| - | 10 Weeks | - | Thermoplastic Elastomer (TPE) | - | Cabtite SE | Active | 1 (Unlimited) | Gray | Square - 1.697 (43.10mm) | Frame Grommet, Split | - | 0.827 ~ 0.866 (21.00mm ~ 22.00mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() 2583700000 Weidmüller | 158 |
| - | 10 Weeks | - | Thermoplastic Elastomer (TPE) | - | Cabtite SE | Active | 1 (Unlimited) | Black | Square - 0.815 (20.70mm) | Frame Grommet, Split | - | 0.984 ~ 1.024 (25.00mm ~ 26.00mm) | - | UL94 HB | RoHS Compliant | ||
![]() 2583710000 Weidmüller | 345 |
| - | 10 Weeks | - | Thermoplastic Elastomer (TPE) | - | Cabtite SE | Active | 1 (Unlimited) | Black | Square - 0.815 (20.70mm) | Frame Grommet, Split | - | 0.945 ~ 0.984 (24.00mm ~ 25.00mm) | - | UL94 HB | RoHS Compliant | ||
![]() GR6739897A Essentra Components | 653 | - | - | 15 Weeks | - | Ethylene Propylene Terpolymer Rubber (EPDM) | - | Alliance Plastics, GR67 | Active | Not Applicable | Gray | Circular - 0.630 (16.00mm) | Grommet | IP67 - Dust Tight, Waterproof | - | 0.039 ~ 0.157 0.99mm ~ 3.99mm | - | RoHS Compliant | ||
![]() 2583560000 Weidmüller | 35 |
| - | 10 Weeks | - | Thermoplastic Elastomer (TPE) | - | Cabtite SE | Active | 1 (Unlimited) | Black | Square - 0.815 (20.70mm) | Frame Grommet, Split | - | 0.157 ~ 0.197 (4.00mm ~ 5.00mm) | - | UL94 HB | RoHS Compliant | ||
![]() SNGSG-3B Essentra Components | In Stock | - | Datasheet | 5 Weeks | - | Polyamide (PA), Nylon | - | NGSG | Active | Not Applicable | Black | Edging - 100' L (30.48m) | Grommet - Edging, Solid | Adhesive | - | 0.106 ~ 0.164 2.69mm ~ 4.17mm | UL94 HB | RoHS Compliant | ||
![]() 52220085 LAPP | 44 |
| - | 11 Weeks | - | Polycarbonate (PC) | - | SKINTOP® | Active | 1 (Unlimited) | Black | - | Bushing | 11 Cable Openings, IP68 - Dust Tight, Waterproof | - | - | - | RoHS Compliant | ||
![]() GRO075061A Essentra Components | 10485 | - | Datasheet | - | - | Poly-Vinyl Chloride (PVC) | 2013 | Alliance Plastics, GRO | Active | 1 (Unlimited) | Black | Circular - 0.750 (19.05mm) | Grommet | Weather Resistant | 0.625 (15.88mm) | 0.063 1.60mm | - | RoHS Compliant | ||
![]() GRO081041A Essentra Components | 2899 | - | Datasheet | - | - | Poly-Vinyl Chloride (PVC) | 2013 | Alliance Plastics, GRO | Active | 1 (Unlimited) | Black | Circular - 0.813 (20.65mm) | Grommet | Weather Resistant | 0.625 (15.88mm) | 0.047 1.19mm | - | RoHS Compliant | ||
![]() 711C Greenlee Communications | In Stock | - | Datasheet | 4 Weeks | 100 | - | - | - | Active | Not Applicable | Yellow | Circular - 0.875 (22.22mm) | Bushing | Triple Lock Snap Mount | - | - | - | Non-RoHS Compliant | ||
![]() 1301800394 Molex | 13 |
| - | 8 Weeks | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() G-405 Molex | In Stock | - | - | - | - | PVC, Poly, Vinyl | - | - | - | - | Black | - | - | - | 9.525 mm | - | - | Non-RoHS Compliant | ||
![]() G-406 Molex | 35 |
| - | 6 Weeks | - | Poly-Vinyl Chloride (PVC) | - | - | Active | 1 (Unlimited) | Black | - | Grommet | - | 0.500 (12.70mm) | - | - | Non-RoHS Compliant | ||
![]() 7940038587 Weidmüller | In Stock | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 7940038585 Weidmüller | In Stock | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1374608-1 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 22MP06878 Essentra Components | 996 | - | - | 7 Weeks | - | Polyamide (PA66), Nylon 6/6 | - | MicroPlastics | Active | Not Applicable | Black | Circular - 0.687 (17.45mm) | Bushing | - | 0.500 (12.70mm) | 0.125 3.18mm | UL94 V-2 | RoHS Compliant | ||
![]() 22MP08709 Essentra Components | 3779 |
| - | 7 Weeks | - | Polyamide (PA66), Nylon 6/6 | - | MicroPlastics | Active | Not Applicable | Black | Circular - 0.875 (22.22mm) | Bushing | - | 0.562 (14.27mm) | 0.125 3.18mm | UL94 V-2 | RoHS Compliant |