- Manufacturer
- Color
- Material
- Panel Thickness
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Type
- Inside Diameter
- Package Quantity
- Flammability Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Overall Height
Attribute column
Categories
Bushings, Grommets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Panel Cutout Dimensions | Bushing, Grommet Type | Features | Diameter - Inside | Panel Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2583410000 Weidmüller | 59 |
| - | 10 Weeks | Thermoplastic Elastomer (TPE) | Cabtite SE | Active | 1 (Unlimited) | Gray | Square - 0.815 (20.70mm) | Frame Grommet, Split | - | 0.108 ~ 0.128 (2.75mm ~ 3.25mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() 2584450000 Weidmüller | 41 |
| - | 10 Weeks | Thermoplastic Elastomer (TPE) | Cabtite SE | Active | 1 (Unlimited) | Gray | Square - 1.697 (43.10mm) | Frame Grommet, Split | - | 0.787 ~ 0.827 (20.00mm ~ 21.00mm) | - | UL94 V-0 | RoHS Compliant | ||
![]() 2583690000 Weidmüller | 22 |
| - | 10 Weeks | Thermoplastic Elastomer (TPE) | Cabtite SE | Active | 1 (Unlimited) | Black | Square - 0.815 (20.70mm) | Frame Grommet, Split | - | 1.024 ~ 1.063 (26.00mm ~ 27.00mm) | - | UL94 HB | RoHS Compliant | ||
![]() 22MP15018 Essentra Components | 285 | - | - | 7 Weeks | Polyamide (PA66), Nylon 6/6 | MicroPlastics | Active | Not Applicable | Black | Circular - 1.500 (38.10mm) | Bushing | - | 1.125 (28.58mm) | 0.125 3.18mm | UL94 V-2 | RoHS Compliant | ||
![]() 2584720000 Weidmüller | 289 |
| - | 10 Weeks | Thermoplastic Elastomer (TPE) | Cabtite SE | Active | 1 (Unlimited) | Black | Square - 0.815 (20.70mm) | Frame Grommet, Split | - | 0.108 ~ 0.128 (2.75mm ~ 3.25mm) | - | UL94 HB | RoHS Compliant | ||
![]() 2584690000 Weidmüller | 138 |
| - | 10 Weeks | Thermoplastic Elastomer (TPE) | Cabtite SE | Active | 1 (Unlimited) | Black | Square - 0.815 (20.70mm) | Frame Grommet, Split | - | 0.236 ~ 0.276 (6.00mm ~ 7.00mm) | - | UL94 HB | RoHS Compliant | ||
![]() 04MP0375TLB Essentra Components | 835 |
| - | 7 Weeks | Polyamide (PA), Nylon | MicroPlastics, MP | Active | Not Applicable | Black | - | Bushing | - | - | - | UL94 V-2 | - | ||
![]() BSI047A Essentra Components | 253 | - | - | 15 Weeks | Polyamide (PA66), Nylon 6/6 | Alliance Plastics, BSI | Active | Not Applicable | Black | Circular - 3.000 (76.20mm) | Bushing | Snap-Mount | 2.470 (62.74mm) | 0.250 6.35mm | UL94 V-2 | RoHS Compliant | ||
![]() NGS-4 Essentra Components | In Stock | - | Datasheet | 5 Weeks | Polyamide (PA), Nylon | NGS | Active | - | Natural | Edging - 100' L (30.48m) | Grommet - Edging, Solid | - | - | 0.165 ~ 0.187 4.19mm ~ 4.75mm | UL94 HB | RoHS Compliant | ||
![]() NGS-3 Essentra Components | In Stock | - | Datasheet | 5 Weeks | Polyamide (PA), Nylon | NGS | Active | - | Natural | Edging - 100' L (30.48m) | Grommet - Edging, Solid | - | - | 0.106 ~ 0.164 2.69mm ~ 4.17mm | UL94 HB | RoHS Compliant | ||
![]() PETP-23B Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Thermoplastic Elastomer (TPE) | Fiplock® | Active | 1 (Unlimited) | Black | - | Grommet | - | 0.902 (22.91mm) | - | - | RoHS Compliant | ||
![]() NGS-1B Essentra Components | In Stock | - | Datasheet | 5 Weeks | Polyamide (PA), Nylon | NGS | Active | - | Black | Edging - 100' L (30.48m) | Grommet - Edging, Solid | - | - | 0.026 ~ 0.036 0.66mm ~ 0.91mm | UL94 HB | RoHS Compliant | ||
![]() SNGSG-2.5B Essentra Components | In Stock | - | Datasheet | 5 Weeks | Polyamide (PA), Nylon | SNGSG | Active | Not Applicable | Black | Edging - 100' L (30.48m) | Grommet - Edging, Slotted | Adhesive | - | 0.072 ~ 0.105 1.83mm ~ 2.67mm | UL94 HB | RoHS Compliant | ||
![]() 23MP06P34 Essentra Components | 645 | - | - | 7 Weeks | Polyamide (PA66), Nylon 6/6 | MicroPlastics | Active | Not Applicable | Black | Variable Size | Bushing, Strain Relief | - | Variable Size | 0.125 3.18mm | UL94 V-2 | RoHS Compliant | ||
![]() GRS1037091A Essentra Components | 2494 |
| - | 12 Weeks | Poly-Vinyl Chloride (PVC) | Alliance Plastics, GRS | Active | Not Applicable | Black | Circular - 0.374 (9.50mm) | Grommet, Sleeved | - | 0.250 (6.35mm) | 0.094 2.39mm | - | RoHS Compliant | ||
![]() 22MP04376 Essentra Components | 885 | - | - | 7 Weeks | Polyamide (PA66), Nylon 6/6 | MicroPlastics | Active | Not Applicable | Black | Circular - 0.437 (11.10mm) | Bushing | - | 0.243 (6.17mm) | 0.125 3.18mm | UL94 V-2 | RoHS Compliant | ||
![]() 22MP02502 Essentra Components | 2170 | - | - | 7 Weeks | Polyamide (PA66), Nylon 6/6 | MicroPlastics | Active | Not Applicable | Black | Circular - 0.250 (6.35mm) | Bushing | - | 0.125 (3.18mm) | 0.062 1.57mm | UL94 V-2 | RoHS Compliant | ||
![]() 22MP05627 Essentra Components | 2673 |
| - | 7 Weeks | Polyamide (PA66), Nylon 6/6 | MicroPlastics | Active | Not Applicable | Black | Circular - 0.562 (14.27mm) | Bushing | - | 0.437 (11.10mm) | 0.125 3.18mm | UL94 V-2 | RoHS Compliant | ||
![]() 22MP03754 Essentra Components | 18003 |
| - | 7 Weeks | Polyamide (PA66), Nylon 6/6 | MicroPlastics | Active | Not Applicable | Black | Circular - 0.375 (9.53mm) | Bushing | - | 0.250 (6.35mm) | 0.125 3.18mm | UL94 V-2 | RoHS Compliant | ||
![]() GRD1125151PA Essentra Components | 1599 |
| - | 12 Weeks | Poly-Vinyl Chloride (PVC) | Alliance Plastics, GRD | Active | Not Applicable | Black | Circular - 1.260 (32.00mm) | Grommet | - | 1.000 (25.40mm) | 0.156 3.96mm | UL94 HB | RoHS Compliant |