- Manufacturer
- Color
- Material
- Panel Thickness
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Type
- Inside Diameter
- Package Quantity
- Flammability Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Overall Height
Attribute column
Categories
Bushings, Grommets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Package Quantity | Factory Pack QuantityFactory Pack Quantity | Inside Diameter | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Type | Color | Overall Height | Panel Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 498124 Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | 10 | 10 | 41 mm | 125 °C | -40 °C | Details | Hole Grommet | Black | .512 in | 1 mm | UL 94 V-2 | ||
![]() 498111 Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | 100 | 100 | 16 mm | 125 °C | -40 °C | Details | Hole Grommet | Black | .276 in | 1 mm | UL 94 V-2 | ||
![]() 498046 Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | 250 | 250 | 10 mm | 125 °C | -40 °C | Details | Hole Grommet | Black | .256 in | 1.5 mm | UL 94 V-2 | ||
![]() 498099 Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | 250 | 250 | 10 mm | 125 °C | -40 °C | Details | Hole Grommet | Black | .315 in | 3 mm | UL 94 V-2 | ||
![]() 498027 Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | 500 | 500 | 4 mm | 125 °C | -40 °C | Details | Hole Grommet | Black | - | 1.5 mm | UL 94 V-2 | ||
![]() 498081 Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | 500 | 500 | 6 mm | 125 °C | -40 °C | Details | Hole Grommet | Black | .256 in | 1.5 mm | UL 94 V-2 | ||
![]() 498024 Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | 1000 | 1000 | 3 mm | 125 °C | -40 °C | Details | Hole Grommet | Black | - | 1 mm | UL 94 V-2 | ||
![]() 498092 Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | 250 | 250 | 8 mm | 125 °C | -40 °C | Details | Hole Grommet | Black | .236 in | 1 mm | UL 94 V-2 | ||
![]() 498112 Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | 100 | 100 | 16 mm | 125 °C | -40 °C | Details | Hole Grommet | Black | .295 in | 1.5 mm | UL 94 V-2 | ||
![]() 498117 Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | 50 | 50 | 21 mm | 125 °C | -40 °C | Details | Hole Grommet | Black | .394 in | 2 mm | UL 94 V-2 | ||
![]() 16217 Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | 4000 | 4000 | 18 mm | - | - | Details | Quick Fit Grommet | Black | - | 2 mm | - | ||
![]() 16229 Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | 2000 | 2000 | 24 mm | - | - | Details | Quick Fit Grommet | Black | - | 3 mm | - | ||
![]() 498080 Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | 500 | 500 | 6 mm | 125 °C | -40 °C | Details | Hole Grommet | Black | .236 in | 1 mm | UL 94 V-2 | ||
![]() 16214 Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | 10000 | 10000 | 12 mm | - | - | Details | Quick Fit Grommet | Black | - | 2 mm | - | ||
![]() 16226 Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | 4000 | 4000 | 16 mm | - | - | Details | Quick Fit Grommet | Black | - | 3 mm | - | ||
![]() 16228 Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | 4000 | 4000 | 22 mm | - | - | Details | Quick Fit Grommet | Black | - | 3 mm | - | ||
![]() 16221 Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | 10000 | 10000 | 7 mm | - | - | Details | Quick Fit Grommet | Black | - | 3 mm | - | ||
![]() 16210 Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | 5000 | 5000 | 6 mm | - | - | Details | Quick Fit Grommet | Black | - | 2 mm | - | ||
![]() 16218 Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | 4000 | 4000 | 22 mm | - | - | Details | Quick Fit Grommet | Black | - | 2 mm | - | ||
![]() 16215 Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | 10000 | 10000 | 14 mm | - | - | Details | Quick Fit Grommet | Black | - | 2 mm | - |