- Manufacturer
- Color
- Material
- Panel Thickness
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Type
- Inside Diameter
- Package Quantity
- Flammability Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Overall Height
Attribute column
Categories
Bushings, Grommets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body material | Body colour | Cable accessories application | Cable external diameter | Cable gland version | Cable gland version1 | Certificates | Gland thread | Gross weight | Internal thread | Internal thread1 | Kind of thread | Kind of thread1 | Manufacturer series | Plating material | Thread length | Thread pitch | Type of cable accessories | Kit contents | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EM-EMC2-PG7-MET-A TE Connectivity | In Stock | - | - | brass | - | - | 3...6.5mm | with earthing | without nut | RoHS compliant | PG7 | 10g | - | - | - | - | Entrelec | nickel | 6mm | - | cable gland | - | IP68 | ||
![]() EM-EMC2-PG36-MET-A TE Connectivity | In Stock | - | - | brass | - | - | 22...32mm | with earthing | without nut | RoHS compliant | PG36 | 260g | - | - | - | - | Entrelec | nickel | 9mm | - | cable gland | - | IP68 | ||
![]() EP-SGL-M40-GR-D TE Connectivity | In Stock | - | - | polyamide | grey | - | 19...28mm | - | - | RoHS compliant | M40 | 53g | - | - | metric | - | Entrelec | - | 18mm | 1.5 | cable gland | nut | IP68 | ||
![]() EM-EMC2-PG16-MET-A TE Connectivity | In Stock | - | - | brass | - | - | 10...14mm | with earthing | without nut | RoHS compliant | PG16 | 40g | - | - | - | - | Entrelec | nickel | 6.5mm | - | cable gland | - | IP68 | ||
![]() EM-EMC2-PG9-MET-B TE Connectivity | In Stock | - | - | brass | - | - | 4...8mm | with earthing | without nut | RoHS compliant | PG9 | 20g | - | - | - | - | Entrelec | nickel | 10mm | - | cable gland | - | IP68 | ||
![]() EM-EMC2-PG42-MET-A TE Connectivity | In Stock | - | - | brass | - | - | 30...38mm | with earthing | without nut | RoHS compliant | PG42 | 300g | - | - | - | - | Entrelec | nickel | 12mm | - | cable gland | - | IP68 | ||
![]() EM-EMC2-PG29-MET-B TE Connectivity | In Stock | - | - | brass | - | - | 18...25mm | with earthing | without nut | RoHS compliant | PG29 | 140g | - | - | - | - | Entrelec | nickel | 12mm | - | cable gland | - | IP68 | ||
![]() EM-EMC4-M63-MET-A TE Connectivity | In Stock | - | - | brass | - | - | 34...44mm | with earthing | without nut | RoHS compliant | M63 | 490g | - | - | metric | - | Entrelec | nickel | 14mm | 1.5 | cable gland | - | IP68 | ||
![]() EM-EMC4-M32-MET-A TE Connectivity | In Stock | - | - | brass | - | - | 16...25mm | with earthing | without nut | RoHS compliant | M32 | 160g | - | - | metric | - | Entrelec | nickel | 9mm | 1.5 | cable gland | - | IP68 | ||
![]() EM-EMC4-NPT38-MET-A TE Connectivity | In Stock | - | - | brass | - | - | 5...10mm | with earthing | without nut | RoHS compliant | NPT3/8" | 30g | - | - | - | - | Entrelec | nickel | 11.5mm | - | cable gland | - | IP68 | ||
![]() EM-EMC4-NPT14-MET-A TE Connectivity | In Stock | - | - | brass | - | - | 3...6.5mm | with earthing | without nut | RoHS compliant | NPT1/4" | 10g | - | - | - | - | Entrelec | nickel | 11.5mm | - | cable gland | - | IP68 | ||
![]() EM-RG-M25-MET-A TE Connectivity | In Stock | - | - | brass | - | - | 10...18mm | with earthing | without nut | RoHS compliant | M25 | 6g | - | - | metric | - | Entrelec | nickel | 8mm | 1.5 | cable gland | - | IP68 | ||
![]() EM-EMC4-PG11-MET-A TE Connectivity | In Stock | - | - | brass | - | - | 5...10mm | with earthing | without nut | RoHS compliant | PG11 | 40g | - | - | - | - | Entrelec | nickel | 6mm | - | cable gland | - | IP68 | ||
![]() EM-HG-M16-MET-A TE Connectivity | In Stock | - | - | stainless steel | - | food industry | 5...10mm | - | - | RoHS compliant | M16 | 40g | - | - | metric | - | Entrelec | - | 7mm | 1.5 | cable gland | nut | IP68 | ||
![]() EM-HG-SZ1-MET-A TE Connectivity | In Stock | - | - | stainless steel | - | food industry | - | - | - | RoHS compliant | - | 1g | M12 | NPT1/4" | inch | NPT | Entrelec | - | - | - | cable gland | - | IP68 | ||
![]() EM-EMC4-PG9-MET-A TE Connectivity | In Stock | - | - | brass | - | - | 4...8mm | with earthing | without nut | RoHS compliant | PG9 | 30g | - | - | - | - | Entrelec | nickel | 6mm | - | cable gland | - | IP68 | ||
![]() EM-RJG-M25-MET-C TE Connectivity | In Stock | - | - | brass | - | RJ45 connectors | 6mm | without nut | - | RoHS compliant | M25 | 70g | - | - | metric | - | Entrelec | nickel | 10mm | 1.5 | cable gland | - | - | ||
![]() EM-RG-M12-MET-A TE Connectivity | In Stock | - | - | brass | - | - | 3...6.5mm | with earthing | without nut | RoHS compliant | M12 | 6g | - | - | metric | - | Entrelec | nickel | 6mm | 1.5 | cable gland | - | IP68 | ||
![]() EM-EMC4-PG42-MET-A TE Connectivity | In Stock | - | - | brass | - | - | 30...38mm | with earthing | without nut | RoHS compliant | PG42 | 470g | - | - | - | - | Entrelec | nickel | 12mm | - | cable gland | - | IP68 | ||
![]() EM-EMC4-M25-MET-A TE Connectivity | In Stock | - | - | brass | - | - | 10...18mm | with earthing | without nut | RoHS compliant | M25 | 80g | - | - | metric | - | Entrelec | nickel | 8mm | 1.5 | cable gland | - | IP68 |