- Manufacturer
- Color
- Material
- Panel Thickness
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Type
- Inside Diameter
- Package Quantity
- Flammability Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Overall Height
Attribute column
Categories
Bushings, Grommets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body material | Body colour | Cable accessories application | Cable external diameter | Cable gland version | Cable gland version1 | Certificates | Gland thread | Gross weight | Internal thread | Internal thread1 | Kind of thread | Kind of thread1 | Manufacturer series | Plating material | Thread length | Thread pitch | Type of cable accessories | Kit contents | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EM-EMC4-PG11-MET-A TE Connectivity | In Stock | - | - | brass | - | - | 5...10mm | with earthing | without nut | RoHS compliant | PG11 | 40g | - | - | - | - | Entrelec | nickel | 6mm | - | cable gland | - | IP68 | ||
![]() EM-HG-M16-MET-A TE Connectivity | In Stock | - | - | stainless steel | - | food industry | 5...10mm | - | - | RoHS compliant | M16 | 40g | - | - | metric | - | Entrelec | - | 7mm | 1.5 | cable gland | nut | IP68 | ||
![]() EM-HG-SZ1-MET-A TE Connectivity | In Stock | - | - | stainless steel | - | food industry | - | - | - | RoHS compliant | - | 1g | M12 | NPT1/4" | inch | NPT | Entrelec | - | - | - | cable gland | - | IP68 | ||
![]() EM-EMC4-PG9-MET-A TE Connectivity | In Stock | - | - | brass | - | - | 4...8mm | with earthing | without nut | RoHS compliant | PG9 | 30g | - | - | - | - | Entrelec | nickel | 6mm | - | cable gland | - | IP68 | ||
![]() EM-RJG-M25-MET-C TE Connectivity | In Stock | - | - | brass | - | RJ45 connectors | 6mm | without nut | - | RoHS compliant | M25 | 70g | - | - | metric | - | Entrelec | nickel | 10mm | 1.5 | cable gland | - | - | ||
![]() EM-RG-M12-MET-A TE Connectivity | In Stock | - | - | brass | - | - | 3...6.5mm | with earthing | without nut | RoHS compliant | M12 | 6g | - | - | metric | - | Entrelec | nickel | 6mm | 1.5 | cable gland | - | IP68 | ||
![]() EM-EMC4-PG42-MET-A TE Connectivity | In Stock | - | - | brass | - | - | 30...38mm | with earthing | without nut | RoHS compliant | PG42 | 470g | - | - | - | - | Entrelec | nickel | 12mm | - | cable gland | - | IP68 | ||
![]() EM-EMC4-M25-MET-A TE Connectivity | In Stock | - | - | brass | - | - | 10...18mm | with earthing | without nut | RoHS compliant | M25 | 80g | - | - | metric | - | Entrelec | nickel | 8mm | 1.5 | cable gland | - | IP68 | ||
![]() EM-EMC4-NPT12-MET-A TE Connectivity | In Stock | - | - | brass | - | - | 6...12mm | with earthing | without nut | RoHS compliant | NPT1/2" | 70g | - | - | - | - | Entrelec | nickel | 15mm | - | cable gland | - | IP68 | ||
![]() EM-HG-M25-MET-A TE Connectivity | In Stock | - | - | stainless steel | - | food industry | 12...17mm | - | - | RoHS compliant | M25 | 100g | - | - | metric | - | Entrelec | - | 10mm | 1.5 | cable gland | nut | IP68 | ||
![]() EM-HG-M12-MET-A TE Connectivity | In Stock | - | - | stainless steel | - | food industry | 3...6.5mm | - | - | RoHS compliant | M12 | 20g | - | - | metric | - | Entrelec | - | 6mm | 1.5 | cable gland | nut | IP68 | ||
![]() EM-EMC4-PG16-MET-A TE Connectivity | In Stock | - | - | brass | - | - | 7.5...14mm | with earthing | without nut | RoHS compliant | PG16 | 60g | - | - | - | - | Entrelec | nickel | 6.5mm | - | cable gland | - | IP68 | ||
![]() EM-HG-M20-MET-A TE Connectivity | In Stock | - | - | stainless steel | - | food industry | 6...12mm | - | - | RoHS compliant | M20 | 60g | - | - | metric | - | Entrelec | - | 8mm | 1.5 | cable gland | nut | IP68 | ||
![]() EM-HG-NPT14-MET-A TE Connectivity | In Stock | - | - | stainless steel | - | food industry | 3...6.5mm | - | - | RoHS compliant | NPT1/4" | 50g | - | - | inch | NPT | Entrelec | - | 10mm | - | cable gland | nut | IP68 | ||
![]() EM-HEMC-NPT38-MET-A TE Connectivity | In Stock | - | - | stainless steel | - | food industry | 5...10mm | - | - | RoHS compliant | NPT3/8" | 83g | - | - | inch | NPT | Entrelec | - | - | - | cable gland | nut | IP68 | ||
![]() EP-RJG-PG16-LGR-B TE Connectivity | In Stock | - | - | polyamide | light grey | RJ45 connectors | 6mm | without nut | - | RoHS compliant | PG16 | 22g | - | - | PG | - | Entrelec | - | 11mm | - | cable gland | - | IP68 | ||
![]() EM-HEMC-NPT12-MET-A TE Connectivity | In Stock | - | - | stainless steel | - | food industry | 6...12mm | - | - | RoHS compliant | NPT1/2" | 146g | - | - | inch | NPT | Entrelec | - | - | - | cable gland | nut | IP68 | ||
![]() EP-RJG-M25-LGR-D TE Connectivity | In Stock | - | - | polyamide | light grey | RJ45 connectors | 15mm | with long thread | without nut | RoHS compliant | M25 | 26.46g | - | - | metric | - | Entrelec | - | 15mm | 1.5 | cable gland | - | IP68 | ||
![]() EP-RJG-M25-LGR-B TE Connectivity | In Stock | - | - | polyamide | light grey | RJ45 connectors | 15mm | with long thread | without nut | RoHS compliant | M25 | 18g | - | - | metric | - | Entrelec | - | 15mm | 1.5 | cable gland | - | IP68 | ||
![]() EM-HEMC-NPT34-MET-A TE Connectivity | In Stock | - | - | stainless steel | - | food industry | 12...17mm | - | - | RoHS compliant | NPT3/4" | 259g | - | - | inch | NPT | Entrelec | - | - | - | cable gland | nut | IP68 |