- Manufacturer
- Color
- Material
- Panel Thickness
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Type
- Inside Diameter
- Package Quantity
- Flammability Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Overall Height
Attribute column
Categories
Bushings, Grommets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body material | Body colour | Cable external diameter | Cable gland version | Cable gland version1 | Certificates | Gland thread | Gross weight | Kind of thread | Kind of thread1 | Manufacturer series | Plating material | Thread length | Thread pitch | Type of cable accessories | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EM-EMC2-M32-MET-C TE Connectivity | In Stock | - | - | brass | - | 18...25mm | with earthing | without nut | RoHS compliant | M32 | 140g | metric | - | Entrelec | nickel | 9mm | 1.5 | cable gland | IP68 | ||
![]() EM-EMC4-M12-MET-A TE Connectivity | In Stock | - | - | brass | - | 3...6.5mm | with earthing | without nut | RoHS compliant | M12 | 10g | metric | - | Entrelec | nickel | 6mm | 1.5 | cable gland | IP68 | ||
![]() EM-SG-M63-MET-A TE Connectivity | In Stock | - | - | brass | - | 29...35mm | without nut | - | RoHS compliant | M63 | 395g | metric | - | Entrelec | nickel | 10mm | - | cable gland | IP68 | ||
![]() EM-SG-M63-MET-G TE Connectivity | In Stock | - | - | brass | - | 34...44mm | with long thread | without nut | RoHS compliant | M63 | 426g | metric | - | Entrelec | nickel | 18mm | - | cable gland | IP68 | ||
![]() EP-SG-PG135-BL-A TE Connectivity | In Stock | - | - | polyamide | black | 5...9mm | without nut | - | RoHS compliant | PG13,5 | 10g | PG | - | Entrelec | - | 10mm | - | cable gland | IP68 | ||
![]() EM-SG-PG42-MET-A TE Connectivity | In Stock | - | - | brass | - | 25...31mm | without nut | - | RoHS compliant | PG42 | 280g | PG | - | Entrelec | nickel | 12mm | - | cable gland | IP68 | ||
![]() EM-SG-M63-MET-D TE Connectivity | In Stock | - | - | brass | - | 34...44mm | without nut | - | RoHS compliant | M63 | 417g | metric | - | Entrelec | nickel | 10mm | - | cable gland | IP68 | ||
![]() EM-RG-M20-MET-A TE Connectivity | In Stock | - | - | brass | - | 6...12mm | with earthing | without nut | RoHS compliant | M20 | 6g | metric | - | Entrelec | nickel | 6mm | 1.5 | cable gland | IP68 | ||
![]() EM-SG-NPT38-MET-D TE Connectivity | In Stock | - | - | brass | - | 5...10mm | without nut | - | RoHS compliant | NPT3/8" | 29g | inch | NPT | Entrelec | nickel | 11.5mm | - | cable gland | IP68 | ||
![]() EM-SG-NPT12-MET-C TE Connectivity | In Stock | - | - | brass | - | 7...12mm | without nut | - | RoHS compliant | NPT1/2" | 35g | inch | NPT | Entrelec | nickel | 13mm | - | cable gland | IP68 | ||
![]() EM-SG-PG7-MET-C TE Connectivity | In Stock | - | - | brass | - | 3...6.5mm | without nut | - | RoHS compliant | PG7 | 13g | PG | - | Entrelec | nickel | 6mm | - | cable gland | IP68 | ||
![]() EM-SG-PG135-MET-D TE Connectivity | In Stock | - | - | brass | - | 6...12mm | without nut | - | RoHS compliant | PG13,5 | 33g | PG | - | Entrelec | nickel | 10mm | - | cable gland | IP68 | ||
![]() EM-SG-PG7-MET-D TE Connectivity | In Stock | - | - | brass | - | 3...6.5mm | without nut | - | RoHS compliant | PG7 | 14g | PG | - | Entrelec | nickel | 10mm | - | cable gland | IP68 | ||
![]() EM-SG-PG16-MET-B TE Connectivity | In Stock | - | - | brass | - | 7...12mm | without nut | - | RoHS compliant | PG16 | 44g | PG | - | Entrelec | nickel | 10mm | - | cable gland | IP68 | ||
![]() EM-SG-PG21-MET-B TE Connectivity | In Stock | - | - | brass | - | 9...16mm | without nut | - | RoHS compliant | PG21 | 69.25g | PG | - | Entrelec | nickel | 12mm | - | cable gland | IP68 | ||
![]() EM-SG-PG29-MET-A TE Connectivity | In Stock | - | - | brass | - | 12...20mm | without nut | - | RoHS compliant | PG29 | 132g | PG | - | Entrelec | nickel | 8mm | - | cable gland | IP68 | ||
![]() EM-SG-NPT34-MET-A TE Connectivity | In Stock | - | - | brass | - | 9...16mm | without nut | - | RoHS compliant | NPT3/4" | 73g | inch | NPT | Entrelec | nickel | 13mm | - | cable gland | IP68 | ||
![]() EM-SG-PG21-MET-A TE Connectivity | In Stock | - | - | brass | - | 9...16mm | without nut | - | RoHS compliant | PG21 | 62g | PG | - | Entrelec | nickel | 7.2mm | - | cable gland | IP68 | ||
![]() EM-SG-PG36-MET-D TE Connectivity | In Stock | - | - | brass | - | 22...32mm | without nut | - | RoHS compliant | PG36 | 255g | PG | - | Entrelec | nickel | 14mm | - | cable gland | IP68 | ||
![]() EM-SG-PG11-MET-B TE Connectivity | In Stock | - | - | brass | - | 3...7mm | without nut | - | RoHS compliant | PG11 | 32g | PG | - | Entrelec | nickel | 10mm | - | cable gland | IP68 |