- Manufacturer
- Color
- Material
- Panel Thickness
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Type
- Inside Diameter
- Package Quantity
- Flammability Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Overall Height
Attribute column
Categories
Bushings, Grommets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body material | Body colour | Cable external diameter | Cable gland version | Cable gland version1 | Certificates | Gland thread | Gross weight | Kind of thread | Manufacturer series | Plating material | Thread length | Thread pitch | Type of cable accessories | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EM-SG-M25-MET-C TE Connectivity | In Stock | - | - | brass | - | 9...16mm | without nut | - | RoHS compliant | M25 | 62g | metric | Entrelec | nickel | 8mm | - | cable gland | IP68 | ||
![]() EP-SG-PG42-BL-B TE Connectivity | In Stock | - | - | polyamide | black | 30...38mm | without nut | - | RoHS compliant | PG42 | 82g | PG | Entrelec | - | 13mm | - | cable gland | IP68 | ||
![]() EP-SG-M12-BL-C TE Connectivity | In Stock | - | - | polyamide | black | 2...5mm | with long thread | without nut | RoHS compliant | M12 | 3.96g | metric | Entrelec | - | 15mm | 1.5 | cable gland | IP68 | ||
![]() EP-SG-PG11-BL-B TE Connectivity | In Stock | - | - | polyamide | black | 5...10mm | without nut | - | RoHS compliant | PG11 | 8g | PG | Entrelec | - | 8mm | - | cable gland | IP68 | ||
![]() EM-SG-M20-MET-D TE Connectivity | In Stock | - | - | brass | - | 6...12mm | with long thread | without nut | RoHS compliant | M20 | 31g | metric | Entrelec | nickel | 12mm | - | cable gland | IP68 | ||
![]() EM-SG-M40-MET-J TE Connectivity | In Stock | - | - | brass | - | 22...32mm | with long thread | without nut | RoHS compliant | M40 | 259g | metric | Entrelec | nickel | 15mm | - | cable gland | IP68 | ||
![]() EM-SG-M25-MET-G TE Connectivity | In Stock | - | - | brass | - | 11...17mm | without nut | - | RoHS compliant | M25 | 49g | metric | Entrelec | nickel | 8mm | - | cable gland | IP68 | ||
![]() EM-SG-M20-MET-A TE Connectivity | In Stock | - | - | brass | - | 5...9mm | without nut | - | RoHS compliant | M20 | 30g | metric | Entrelec | nickel | 8mm | - | cable gland | IP68 | ||
![]() EP-SG-M12-LGR-A TE Connectivity | In Stock | - | - | polyamide | light grey | 2...5mm | without nut | - | RoHS compliant | M12 | 3.593g | metric | Entrelec | - | 8mm | 1.5 | cable gland | IP68 | ||
![]() EM-SG-M40-MET-H TE Connectivity | In Stock | - | - | brass | - | 19...28mm | with long thread | without nut | RoHS compliant | M40 | 165g | metric | Entrelec | nickel | 15mm | - | cable gland | IP68 | ||
![]() EM-SG-M40-MET-C TE Connectivity | In Stock | - | - | brass | - | 18...25mm | without nut | - | RoHS compliant | M40 | 154g | metric | Entrelec | nickel | 9mm | - | cable gland | IP68 | ||
![]() EM-SG-M20-MET-E TE Connectivity | In Stock | - | - | brass | - | 7...13mm | without nut | - | RoHS compliant | M20 | 41g | metric | Entrelec | nickel | 8mm | - | cable gland | IP68 | ||
![]() EM-SG-M20-MET-F TE Connectivity | In Stock | - | - | brass | - | 10...14mm | without nut | - | RoHS compliant | M20 | 35.3g | metric | Entrelec | nickel | 8mm | - | cable gland | IP68 | ||
![]() EM-SG-M16-MET-H TE Connectivity | In Stock | - | - | brass | - | 5...10mm | without nut | - | RoHS compliant | M16 | 26g | metric | Entrelec | nickel | 7mm | - | cable gland | IP68 | ||
![]() EM-SG-M32-MET-J TE Connectivity | In Stock | - | - | brass | - | 18...25mm | with long thread | without nut | RoHS compliant | M32 | 159g | metric | Entrelec | nickel | 15mm | - | cable gland | IP68 | ||
![]() EM-SG-M50-MET-C TE Connectivity | In Stock | - | - | brass | - | 22...32mm | without nut | - | RoHS compliant | M50 | 283.66g | metric | Entrelec | nickel | 9mm | - | cable gland | IP68 | ||
![]() EP-SG-M12-LGR-C TE Connectivity | In Stock | - | - | polyamide | light grey | 2...5mm | with long thread | without nut | RoHS compliant | M12 | 4.01g | metric | Entrelec | - | 15mm | 1.5 | cable gland | IP68 | ||
![]() EM-SG-M50-MET-A TE Connectivity | In Stock | - | - | brass | - | 20...26mm | without nut | - | RoHS compliant | M50 | 293g | metric | Entrelec | nickel | 9mm | - | cable gland | IP68 | ||
![]() EP-SG-PG48-BL-A TE Connectivity | In Stock | - | - | polyamide | black | 29...35mm | without nut | - | RoHS compliant | PG48 | 92g | PG | Entrelec | - | 13mm | - | cable gland | IP68 | ||
![]() EP-SG-M12-BL-F TE Connectivity | In Stock | - | - | polyamide | black | 3...6.5mm | with long thread | without nut | RoHS compliant | M12 | 3.83g | metric | Entrelec | - | 15mm | 1.5 | cable gland | IP68 |